pid_46823070_7eb7308dc06b1d461429033027aebce6.pdf  Pinout Diagram_1
pid_46823070_7eb7308dc06b1d461429033027aebce6.pdf  Pinout Diagram_1
pid_46823070_7eb7308dc06b1d461429033027aebce6.pdf  Pinout Diagram_2
pid_46823070_7eb7308dc06b1d461429033027aebce6.pdf  Pinout Diagram_3
feed

Analog Devices MAX4366EBL

Audio Amplifiers Audio Amplifiers 8-WFBGA, CSPBGA

Manufacturer No:

MAX4366EBL

Manufacturer:

Analog Devices

Utmel No:

153-MAX4366EBL

Package:

8-WFBGA, CSPBGA

ECAD Model:

Description:

Audio Amplifiers 8-WFBGA, CSPBGA

Quantity:

Unit Price: $1.072317

Ext Price: $1.07

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2505

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.072317

    $1.07

  • 10

    $1.011619

    $10.12

  • 100

    $0.954358

    $95.44

  • 500

    $0.900338

    $450.17

  • 1000

    $0.849375

    $849.38

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX4366EBL information

Specifications
Documents & Media
Product Details
Analog Devices MAX4366EBL technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX4366EBL.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-WFBGA, CSPBGA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    8-UCSP (1.52x1.52)
  • Package
    Bulk
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX4366EBL.

MAX4366EBL Overview

Amp parts is embedded in the 8-WFBGA, CSPBGA package.This electronic part is mounted in the way of Surface Mount .This electronic part is a member of - series.

MAX4366EBL Features

8-WFBGA, CSPBGA package
- series

MAX4366EBL Applications

There are a lot of Analog Devices
MAX4366EBL audio amplifiers applications.


  • Proportional operation circuits
  • Inverse/same-phase proportional circuit
  • Addition and subtraction operation circuits
  • single/dual op amp sum and difference circuits
  • Integrator and differentiator circuits
  • Logarithmic and exponential operation circuits
  • Multiplication and division circuits
  • Precision measurement
  • Power control
  • Information processing