pid_41568610_max5093bate2b-dallas-semiconductor-datasheet-13728750.pdf  Pinout Diagram_1
pid_41568610_max5093bate2b-dallas-semiconductor-datasheet-13728750.pdf  Pinout Diagram_1
pid_41568610_max5093bate2b-dallas-semiconductor-datasheet-13728750.pdf  Pinout Diagram_2
pid_41568610_max5093bate2b-dallas-semiconductor-datasheet-13728750.pdf  Pinout Diagram_3
pid_41568610_max5093bate2b-dallas-semiconductor-datasheet-13728750.pdf Outline Dimensions_1
pid_41568610_max5093bate2b-dallas-semiconductor-datasheet-13728750.pdf Outline Dimensions_2
pid_41568610_max5093bate2b-dallas-semiconductor-datasheet-13728750.pdf Outline Dimensions_3
feed

Analog Devices MAX5093BATE

- Series PMIC 16 Pin

Manufacturer No:

MAX5093BATE

Manufacturer:

Analog Devices

Utmel No:

153-MAX5093BATE

Package:

16-WQFN Exposed Pad

ECAD Model:

Description:

Fixed Lead, Tin PMIC - Series 16 Pin 16-WQFN Exposed Pad

Quantity:

Unit Price: $8.002555

Ext Price: $8.00

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 78

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $8.002555

    $8.00

  • 10

    $7.549580

    $75.50

  • 100

    $7.122245

    $712.22

  • 500

    $6.719099

    $3,359.55

  • 1000

    $6.338773

    $6,338.77

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX5093BATE information

Specifications
Documents & Media
Product Details
Analog Devices MAX5093BATE technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX5093BATE .
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    Production (Last Updated: 1 month ago)
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Lead, Tin
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-WQFN Exposed Pad
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Number of Pins
    16
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-TQFN (5x5)
  • RoHS
    Non-Compliant
  • Package
    Tube
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX5093
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Voltage-Output 1
    12 V
  • Watchdog Timers
    No
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • SwitchingFrequency
    1 MHz
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Minimum Operating Temperature
    - 40 C
  • Mounting Styles
    SMD/SMT
  • Input Voltage-Max
    72 V
  • Input Voltage-Min
    4 V
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    0.1 %
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    10 ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    20 kΩ
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    155 °C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -55 °C
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thin Film
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    2.666 W
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    2.666 W
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3.5V ~ 72V
  • Number of Outputs
    2
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    5 V
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Fixed
  • Max Output Current

    The maximum current that can be supplied to the load.

    250 mA
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    Positive
  • Number of Channels
    2
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    250 mA
  • Quiescent Current

    The quiescent current is defined as the current level in the amplifier when it is producing an output of zero.

    65 µA
  • Accuracy

    Accuracy in electronic components refers to the degree to which a measured value agrees with the true or accepted value. It evaluates the precision of a component in providing correct output or measurement under specified conditions. High accuracy indicates minimal deviation from the actual value, while low accuracy shows significant error in measurement. This parameter is crucial in applications where precise data is essential for reliable performance and decision-making.

    1.5 %
  • Max Output Voltage

    The maximum output voltage refers to the dynamic area beyond which the output is saturated in the positive or negative direction, and is limited according to the load resistance value.

    10 V
  • Voltage - Output 2

    Voltage - Output 2 is a parameter that refers to the voltage level of the second output of an electronic component, such as a power supply or amplifier. This parameter indicates the voltage that is provided or generated by the second output of the component. It is important to consider this parameter when designing or using electronic circuits, as it determines the voltage level available for powering or driving other components in the system. Understanding the voltage output characteristics of electronic components is crucial for ensuring proper functionality and compatibility within a circuit or system.

    10 V
  • Topology

    In the context of electronic components, "topology" refers to the arrangement or configuration of the components within a circuit or system. It defines how the components are connected to each other and how signals flow between them. The choice of topology can significantly impact the performance, efficiency, and functionality of the electronic system. Common topologies include series, parallel, star, mesh, and hybrid configurations, each with its own advantages and limitations. Designers carefully select the appropriate topology based on the specific requirements of the circuit to achieve the desired performance and functionality.

    Step-Down (Buck) (1), Linear (LDO) (1)
  • Number of Regulators

    A regulator is a mechanism or device that controls something such as pressure, temperature, or fluid flow. The voltage regulator keeps the power level stabilized. A regulator is a mechanism or device that controls something such as pressure, temperature, or fluid flow.

    1
  • Min Input Voltage

    The parameter "Min Input Voltage" in electronic components refers to the minimum voltage level that must be applied to the component for it to operate within its specified parameters. This value is crucial as providing a voltage below this minimum threshold may result in the component malfunctioning or not functioning at all. It is important to adhere to the specified minimum input voltage to ensure the proper operation and longevity of the electronic component. Failure to meet this requirement may lead to potential damage to the component or the overall system in which it is used.

    4 V
  • Frequency - Switching

    "Frequency - Switching" in electronic components refers to the rate at which a device, such as a transistor or switching regulator, turns on and off during operation. This parameter is crucial in determining the efficiency and performance of power converters, oscillators, and other circuits that rely on rapid switching. Higher switching frequencies typically allow for smaller component sizes but may require more advanced design considerations to manage heat and electromagnetic interference.

    1MHz
  • Max Input Voltage

    Max Input Voltage refers to the maximum voltage level that an electronic component can safely handle without getting damaged. This parameter is crucial for ensuring the proper functioning and longevity of the component. Exceeding the specified maximum input voltage can lead to overheating, electrical breakdown, or permanent damage to the component. It is important to carefully adhere to the manufacturer's guidelines regarding the maximum input voltage to prevent any potential issues and maintain the reliability of the electronic device.

    72 V
  • Reference Voltage

    A voltage reference is an electronic device that ideally produces a fixed (constant) voltage irrespective of the loading on the device, power supply variations, temperature changes, and the passage of time. Voltage references are used in power supplies, analog-to-digital converters, digital-to-analog converters, and other measurement and control systems. Voltage references vary widely in performance; a regulator for a computer power supply may only hold its value to within a few percent of the nominal value, whereas laboratory voltage standards have precisions and stability measured in parts per million.

    1.235 V
  • Dropout Voltage

    Dropout voltage is the input-to-output differential voltage at which the circuit ceases to regulate against further reductions in input voltage; this point occurs when the input voltage approaches the output voltage.

    1.6 V
  • Nominal Input Voltage

    The actual voltage at which a circuit operates can vary from the nominal voltage within a range that permits satisfactory operation of equipment. The word “nominal” means “named”.

    72 V
  • Min Output Voltage

    Min Output Voltage refers to the lowest voltage level that an electronic component, such as a voltage regulator or power supply, can provide reliably under specified conditions. It indicates the minimum threshold required for proper operation of connected devices. Operating below this voltage may lead to device malfunction or failure to operate as intended.

    1.5 V
  • Evaluation Kit

    An Evaluation Kit is a collection of hardware and software components designed to help engineers and developers assess and test the functionality of a particular electronic component or system. It typically includes a development board, sample code, utilities, and documentation to facilitate development and prototype testing. Evaluation Kits enable users to quickly prototype applications, evaluate performance characteristics, and determine compatibility with other systems. They are commonly used in the design and development phases of electronic projects to simplify the integration of complex components.

    Yes
  • Input Bias Current

    Input Bias Current refers to the small amount of current that flows into the input terminals of an electronic component, such as an operational amplifier. It is primarily caused by the input impedance of the device and the characteristics of the transistors within it. This current is crucial in determining the accuracy of the analog signal processing, as it can affect the level of voltage offset and signal integrity in the application. In many precise applications, minimizing input bias current is essential to achieve optimal performance.

    65 µA
  • Load Regulation

    Load regulation is the capability to maintain a constant voltage (or current) level on the output channel of a power supply despite changes in the supply's load (such as a change in resistance value connected across the supply output).

    0.2 mV/mA
  • w/Sequencer

    The parameter "w/Sequencer" in electronic components refers to the inclusion of a sequencer function within the component. A sequencer is a device or circuit that controls the timing and order of operations in a system. When a component is labeled as "w/Sequencer," it means that it has a built-in sequencer feature that allows for the precise sequencing of events or actions within the component.This feature is commonly found in components such as power supplies, lighting controllers, and audio equipment, where the timing and order of operations are critical for proper functionality. By incorporating a sequencer into the component, users can program and control the sequence of events, ensuring that different functions are executed in the correct order and at the right time.Overall, the "w/Sequencer" parameter indicates that the electronic component has a built-in sequencing capability, providing users with greater control and flexibility in managing the timing and order of operations within their systems.

    No
  • Voltage/Current - Output 1

    Voltage/Current - Output 1 is a parameter in electronic components that specifies the electrical characteristics of the output signal produced by the component. This parameter typically includes information about the voltage and current levels of the output signal, which are important for understanding how the component interacts with other parts of a circuit. The voltage level indicates the electrical potential difference between the output terminal and a reference point, while the current level represents the flow of electric charge through the output terminal. By knowing the Voltage/Current - Output 1 specifications, engineers and designers can ensure proper integration of the component into their circuits and achieve desired performance outcomes.

    7V/Adj to 12V, 250mA
  • Voltage/Current - Output 2

    Voltage/Current - Output 2 is a parameter in electronic components that specifies the electrical characteristics of the second output channel. This parameter typically provides information on the voltage and current ratings of the output, which are important for determining the compatibility of the component with other devices in a circuit. The voltage rating indicates the maximum voltage that can be safely applied to the output, while the current rating specifies the maximum current that the output can deliver without being damaged. Understanding this parameter is crucial for ensuring proper functionality and safety in electronic circuits.

    5V/1.5V ~ 10V, 250mA
  • Voltage/Current - Output 3

    Voltage/Current - Output 3 refers to the specific electrical output parameter of an electronic component or device, indicating the voltage and current levels that it can deliver at its third output terminal. This parameter is critical for determining the compatibility of the component with other devices in a circuit. It ensures that the output characteristics meet the operational requirements for proper performance and safety in electronic systems.

    -
  • w/LED Driver

    The parameter "w/LED Driver" in electronic components refers to the inclusion of a built-in LED driver circuit within the component. An LED driver is a device that regulates the power supply to an LED, ensuring that it receives the correct voltage and current for optimal performance. By having the LED driver integrated into the component, it simplifies the design and installation process, as it eliminates the need for an external driver circuit. This parameter is commonly found in LED lighting products and other electronic devices that utilize LEDs for illumination.

    No
  • w/Supervisor

    The parameter "w/Supervisor" in electronic components typically refers to the inclusion of a supervisor or monitoring function within the component itself. This supervisor function is designed to oversee and manage certain aspects of the component's operation, such as power supply, voltage levels, temperature, or other critical parameters. By having a supervisor integrated into the component, it can provide additional control, protection, and monitoring capabilities, enhancing the overall reliability and performance of the electronic system in which it is used. This feature can be particularly useful in applications where precise control and monitoring are essential for safe and efficient operation.

    No
  • Width
    5 mm
  • Height
    730 µm
  • Length
    5 mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX5093BATE .

MAX5093BATE Overview

It is packaged in 16-WQFN Exposed Pad for voltage regulators' voltage regulators' transportation.Ready for shipping in Tape & Reel package.Voltage regulator supports 2 outputs in total.The operating temperature should be set to -40°C ~ 125°C to avoid mal-function.The voltage regulator has 16 pins.It has a 5 V voltage output.This regulator requires input voltage ≥ 4 V.The maximum voltage this voltage regulator can use is 72 V.This regulator controller is of the Fixed output type.Current output from the DC DC Switching Regulator should be 250 mA.This regulator controller presents a quiescent current of 65 µA.It is designed to produce current 250 mA at its maximum.Supplied with 16-TQFN (5x5) package.It has a Surface Mount for mouting on PCB or other boards.2 channels of the voltage regulator cooperate together to maintain the output quality.The lowest voltage this controller output can output is 1.5 V.Temperature lower than -55 °C is not suitable for the voltage regulator.Temperature higher than 155 °C is not recommended for use.This voltage regulator can output 10 V voltage at most.The voltage regulator 12v is from -.

MAX5093BATE Features

2 outputs
Operating Temperature: -40°C ~ 125°C
Quiescent Current: 65 µA

MAX5093BATE Applications

There are a lot of Analog Devices
MAX5093BATE Linear Regulator Controllers applications.


  • Ultrahigh current ultralow dropout voltage regulator
  • Constant high-current source
  • Low parts count 5.0V to 3.3V computer supply
  • Low noise SMPS post regulator
  • Low-dropout SMPS post regulator
  • High-current, current-limited switch
  • Dual/Triple Power Supplies
  • Desknotes and Notebooks
  • Graphic Cards
  • Ultra-Low-Dropout
MAX5093BATE Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MAX5093BATE " in Analog Devices MAX5093BATE .
  • Part Number
  • Manufacturer
  • Package
  • Description