pid_46370152_max5478eud-maxim-integrated-datasheet-13717189.pdf  Pinout Diagram_1
pid_46370152_max5478eud-maxim-integrated-datasheet-13717189.pdf  Pinout Diagram_1
pid_46370152_max5478eud-maxim-integrated-datasheet-13717189.pdf  Pinout Diagram_2
pid_46370152_max5478eud-maxim-integrated-datasheet-13717189.pdf  Pinout Diagram_3
pid_46370152_max5478eud-maxim-integrated-datasheet-13717189.pdf  Pinout Diagram_4
feed

Analog Devices MAX5478EUD

Potentiometers - Series Electronic potentiometer IC

Manufacturer No:

MAX5478EUD

Manufacturer:

Analog Devices

Utmel No:

153-MAX5478EUD

Package:

14-TSSOP (0.173, 4.40mm Width)

ECAD Model:

Description:

Digital Potentiometers - Series I²C

Quantity:

Unit Price: $4.021099

Ext Price: $4.02

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 299

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.021099

    $4.02

  • 10

    $3.793490

    $37.93

  • 100

    $3.578764

    $357.88

  • 500

    $3.376192

    $1,688.10

  • 1000

    $3.185087

    $3,185.09

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX5478EUD information

Specifications
Documents & Media
Product Details
Analog Devices MAX5478EUD technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX5478EUD.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    14-TSSOP (0.173, 4.40mm Width)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    14-TSSOP
  • MSL
    MSL 1 - Unlimited
  • Package
    Tube
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX5478
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Memory Types
    Non-Volatile
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Minimum Operating Temperature
    - 40 C
  • Mounting Styles
    PCB Mount
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±25%
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    70ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    50 kOhms
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.7V ~ 5.25V
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    SMD/SMT
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    2.7 V to 5.25 V
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Potentiometer
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    I²C
  • Number of Circuits
    2
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    1 uA
  • Taper

    In electronic components, the parameter "Taper" refers to the rate at which a variable resistor's resistance changes as the control knob is adjusted. Taper is commonly used to describe potentiometers and trimmer resistors. There are different types of tapers, such as linear taper, logarithmic taper, and audio taper, each affecting how the resistance changes in relation to the physical position of the control knob. The taper of a component is important in determining how the device responds to adjustments and can impact the overall performance and usability of the electronic circuit.

    Linear
  • Resistance Tolerance

    Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.

    ± 25%
  • Number of Taps
    256
  • Temperature Coefficient (Typ)

    The Temperature Coefficient (Typ) is a parameter used to describe how a specific characteristic of an electronic component changes with temperature. It indicates the typical rate at which the component's performance or behavior will vary as the temperature changes. For example, in resistors, the temperature coefficient specifies how the resistance value changes with temperature. A positive temperature coefficient means the resistance increases with temperature, while a negative coefficient indicates a decrease in resistance. Understanding the temperature coefficient is crucial for designing and selecting components that will operate reliably across a range of temperatures.

    70ppm/°C
  • Resistance (Ohms)

    Resistance (Ohms) is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "Ω" and is a measure of how much a component resists the flow of electricity. The higher the resistance value, the more difficult it is for current to pass through the component. Resistance is an important parameter in determining the behavior and functionality of electronic circuits, as it affects the amount of current flowing through the circuit and the voltage drop across the component. Components such as resistors are specifically designed to provide a certain amount of resistance to control the flow of current in a circuit.

    50k
  • Control Interface

    The "Control Interface" in electronic components refers to the means by which a user or another system can interact with and control the operation of the component. It typically includes input/output ports, buttons, switches, or other mechanisms that allow for communication and manipulation of the component's settings or functions. The control interface is crucial for configuring the component, adjusting its behavior, and integrating it into larger systems or networks. It serves as the bridge between the user or external system and the internal workings of the electronic component, enabling effective operation and utilization.

    I2C
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Selectable Address
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX5478EUD.

MAX5478EUD Overview

14-TSSOP (0.173, 4.40mm Width) packages contain it.The digital potentiometer has 2 embedded circuits.This pentometer is protected from overcurrent by 256 taps.Mounting in Surface Mount is recommended.It is capable of supplying a voltage of 2.7V ~ 5.25V volts.This digital potentiometer operates at 0°C.A flow limit of 50 kOhms can be applied.A supply voltage of 2.7 V to 5.25 V conducts the potentiometer.The supply current needs to be operated in the range of 1 uA.

MAX5478EUD Features

Available in 14-TSSOP (0.173, 4.40mm Width) package
2 Circuits
Mounting Type: Surface Mount
Operate temperature at the range of -40°C ~ 85°C
Operate supply voltage at the range of 2.7 V to 5.25 V

MAX5478EUD Applications

There are a lot of Analog Devices
MAX5478EUD Digital Potentiometers applications.


  • Cell phone
  • Household appliances
  • Modern office equipment
  • Industrial control
  • Medical equipment
  • Refrigerator
  • Programmable computer
  • Power supply
  • Power meter
  • Automatic detection of equipment