pid_60940489_max6069cbaws2bt-analog-devices-datasheet-140103788.pdf  Pinout Diagram_1
pid_60940489_max6069cbaws2bt-analog-devices-datasheet-140103788.pdf  Pinout Diagram_1
pid_60940489_max6069cbaws2bt-analog-devices-datasheet-140103788.pdf  Pinout Diagram_2
feed

Analog Devices MAX6069CBAWS T

Fixed PMIC

Manufacturer No:

MAX6069CBAWS T

Manufacturer:

Analog Devices

Utmel No:

153-MAX6069CBAWS T

Package:

4-WFBGA, WLBGA

ECAD Model:

Description:

-40°C ~ 125°C (TA) Fixed PMIC - Series 4-WFBGA, WLBGA

Quantity:

Unit Price: $1.619205

Ext Price: $1.62

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 28

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.619205

    $1.62

  • 10

    $1.527552

    $15.28

  • 100

    $1.441087

    $144.11

  • 500

    $1.359516

    $679.76

  • 1000

    $1.282562

    $1,282.56

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX6069CBAWS T information

Specifications
Documents & Media
Product Details
Analog Devices MAX6069CBAWS T technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX6069CBAWS T.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-WFBGA, WLBGA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    4-WLP (1.16x0.88)
  • Package
    Tape & Reel (TR)
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX6069
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Voltage-Input
    -
  • Initial Accuracy
    0.5 %
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Minimum Operating Temperature
    - 40 C
  • Mounting Styles
    SMD/SMT
  • Series VREF - Input Voltage - Max
    -
  • Shunt Current - Max
    2 mA
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C (TA)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±0.5%
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    50ppm/°C
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    2.5 V
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Fixed
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    2mA
  • Voltage - Output (Min/Fixed)

    Voltage - Output (Min/Fixed) refers to the minimum fixed output voltage level that an electronic component, such as a voltage regulator or power supply, is designed to provide under specified load conditions. This parameter ensures that the device consistently delivers a reliable voltage that meets the requirements of the connected circuits or components. It is critical for applications where stable and predictable voltage is necessary for proper operation.

    2.5V
  • Reference Type

    a code object that is not stored directly where it is created, but that acts as a kind of pointer to a value stored elsewhere.

    Shunt
  • Noise - 0.1Hz to 10Hz

    In electronic components, the parameter "Noise - 0.1Hz to 10Hz" refers to the level of unwanted electrical signals or fluctuations present within that specific frequency range. This noise can interfere with the desired signals passing through the component, affecting the overall performance and accuracy of the electronic system. The measurement is typically expressed in units such as microvolts or decibels and indicates the amount of random variations or disturbances within the specified frequency band. Lower values of noise in this frequency range are desirable for high-quality electronic components and circuits, as they help ensure better signal integrity and reliability.

    60µVp-p
  • Noise - 10Hz to 10kHz

    The parameter "Noise - 10Hz to 10kHz" in electronic components refers to the level of unwanted electrical signals or interference present within the specified frequency range of 10Hz to 10kHz. This noise can be generated by various sources such as electromagnetic interference, thermal noise, or crosstalk. It is important to minimize this noise in electronic components as it can degrade the performance of the device or system by affecting signal quality or introducing errors. Manufacturers often provide specifications for noise levels to help designers select components that meet their requirements for noise performance.

    -
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX6069CBAWS T.

MAX6069CBAWS T Overview

Uses the handy 4-WFBGA, WLBGA package.This part serves as a voltage reference and is controlled by a Shunt signal.In order to measure voltage accurately, a tolerance of ±0.5% must be used.In order to determine the output voltage 2.5 V, test statistics are used.Input can be entered via a Fixed form.Surface Mount can be used to make the PCB design more demanding.The voltage reference circuit can be used within the range of -40°C ~ 125°C (TA).This voltage is fixed/minimum.Supplied with 2mA current.There are several gadgets in the - series.In this part, the supplier voltage reference ic package is 4-WLP (1.16x0.88).

MAX6069CBAWS T Features

±0.5% Tolerance
Current Supply: 2mA

MAX6069CBAWS T Applications

There are a lot of Analog Devices
MAX6069CBAWS T Voltage Reference applications.


  • High resolution converters
  • Industrial process control systems
  • Precision instruments
  • Notebook Computers
  • Cell Phones
  • Industrial Process Control
  • High-Resolution Analog-to-Digital
  • and Digital-to-Analog Converters
  • High-Accuracy Reference Standard
  • High-Accuracy Industrial and Process Control
MAX6069CBAWS T Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MAX6069CBAWS T" in Analog Devices MAX6069CBAWS T.
  • Part Number
  • Manufacturer
  • Package
  • Description