pid_48334372_max8614batd-v2bt-analog-devices-datasheet-140089922.pdf  Pinout Diagram_1
pid_48334372_max8614batd-v2bt-analog-devices-datasheet-140089922.pdf  Pinout Diagram_1
pid_48334372_max8614batd-v2bt-analog-devices-datasheet-140089922.pdf  Pinout Diagram_2
feed

Analog Devices MAX8614BATD/V T

Converter, CCD Adj up to 24V, Adj down to -16V Specialized Voltage Regulator

Manufacturer No:

MAX8614BATD/V T

Manufacturer:

Analog Devices

Utmel No:

153-MAX8614BATD/V T

Package:

14-WFDFN Exposed Pad

ECAD Model:

Description:

Converter, CCD Adj up to 24V, Adj down to -16V Specialized Voltage Regulator -40°C ~ 125°C 14-WFDFN Exposed Pad

Quantity:

Unit Price: $2.876398

Ext Price: $2.88

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 29

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.876398

    $2.88

  • 10

    $2.713583

    $27.14

  • 100

    $2.559984

    $256.00

  • 500

    $2.415080

    $1,207.54

  • 1000

    $2.278377

    $2,278.38

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX8614BATD/V T information

Specifications
Documents & Media
Product Details
Analog Devices MAX8614BATD/V T technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX8614BATD/V T.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    14-WFDFN Exposed Pad
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    14-TDFN (3x3)
  • Voltage-Input
    2.7V ~ 5.5V
  • Product Status
    Active
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX8614
  • Package
    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q100
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Converter, CCD
  • Number of Outputs
    2
  • Voltage - Output

    Voltage - Output is a parameter that refers to the electrical potential difference between the output terminal or pin of an electronic component and a reference point, typically ground. It indicates the level of voltage that the component is capable of providing at its output under specified operating conditions. This parameter is crucial in determining the performance and functionality of the component in a circuit, as it directly affects the signal or power being delivered to other components or devices connected to the output. Engineers and designers use the voltage output specification to ensure compatibility and proper functioning of the component within the overall system.

    Adj up to 24V, Adj down to -16V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX8614BATD/V T.

MAX8614BATD/V T Overview

As a whole, it supports 2 outputs. For ease of transportation, alternator regulator is packaged in 14-WFDFN Exposed Pad. There is a general voltage output of Adj up to 24V, Adj down to -16V from this power supply regulator. Surface Mount Universal mount that facilitates easy adaptation. Applications targeting this shunt regulator include Converter, CCD and others. In order to avoid malfunctions, the operating temperature should be set to -40°C ~ 125°C. The electronic component's series is represented by Automotive, AEC-Q100.

MAX8614BATD/V T Features

Widely used in Converter, CCD applications

MAX8614BATD/V T Applications

There are a lot of Analog Devices
MAX8614BATD/V T Specialized Voltage Regulators applications.


  • Telecom/Datacom
  • GSM Base Station
  • LCD-TV/PDP-TV
  • Copier/Printer
  • Set-Top Box
  • DDR Vooo and Vπ Voltage Generation
  • PC Dual Power Supply
  • Server DDR Power
  • Desktop Computer
  • Graphics Cards
MAX8614BATD/V T Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MAX8614BATD/V T" in Analog Devices MAX8614BATD/V T.
  • Part Number
  • Manufacturer
  • Package
  • Description