pid_58554543_max86171eni2bt-maxim-integrated-datasheet-158830915.pdf  Pinout Diagram_1
pid_58554543_max86171eni2bt-maxim-integrated-datasheet-158830915.pdf  Pinout Diagram_1
pid_58554543_max86171eni2bt-maxim-integrated-datasheet-158830915.pdf  Pinout Diagram_2
pid_58554543_max86171eni2bt-maxim-integrated-datasheet-158830915.pdf  Pinout Diagram_3
pid_58554543_max86171eni2bt-maxim-integrated-datasheet-158830915.pdf  Pinout Diagram_4
feed

Analog Devices MAX86171ENI T

Sensor & Detector Interface ICs THIN-WLP-28 Sensor & Detector Interface ICs

Manufacturer No:

MAX86171ENI T

Manufacturer:

Analog Devices

Utmel No:

153-MAX86171ENI T

Package:

THIN-WLP-28

ECAD Model:

Description:

THIN-WLP-28 Sensor & Detector Interface ICs

Quantity:

Unit Price: $9.704492

Ext Price: $9.70

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 5992

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $9.704492

    $9.70

  • 10

    $9.155181

    $91.55

  • 100

    $8.636963

    $863.70

  • 500

    $8.148079

    $4,074.04

  • 1000

    $7.686867

    $7,686.87

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX86171ENI T information

Specifications
Documents & Media
Product Details
Analog Devices MAX86171ENI T technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX86171ENI T.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    THIN-WLP-28
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Subcategory
    Interface ICs
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    SPI
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Sensor Interface
  • Sensor Type

    In electronic components, the parameter "Sensor Type" refers to the specific type of sensor technology used in a particular component to detect and measure physical phenomena such as light, temperature, pressure, motion, or proximity. Different sensor types utilize various principles and mechanisms to convert the detected input into an electrical signal that can be processed by the electronic component. Common sensor types include photodiodes, thermistors, accelerometers, and proximity sensors, each designed for specific applications and environments. Understanding the sensor type is crucial for selecting the right component for a given task and ensuring accurate and reliable sensing capabilities in electronic systems.

    Oximeter/Heart Rate
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX86171ENI T.

MAX86171ENI T Overview

For the purpose of saving space, the THIN-WLP-28 package is used.A temperature of -40°C ~ 85°C should be maintained during operation to avoid unnecessary cooling.SPI is used as the output type.Designed according to innovative techniques, this electronic device belongs to the subcategory of Interface ICs.A member of the - series, it provides a designer with an extremely efficient and reliable device suitable for a wide range of applications.

MAX86171ENI T Features


MAX86171ENI T Applications

There are a lot of Analog Devices
MAX86171ENI T applications of sensor and detector interfaces.


  • Analog Signal Processing With Filter Characteristics
  • Camshaft VRS Interfaces
  • Crankshaft VRS Interfaces
  • Vehicle Speed VRS Interfaces
  • Automatic Lighting (Residential and Commercial)
  • Automation of Doors
  • Motion Triggered Events (Animal photography)
  • Position sensor
  • Level transmitter
  • Proximity sensor
MAX86171ENI T Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MAX86171ENI T" in Analog Devices MAX86171ENI T.
  • Part Number
  • Manufacturer
  • Package
  • Description