pid_62461418_max8688ahetg2bt-dallas-semiconductor-datasheet-13732092.pdf Outline Dimensions_1
pid_62461418_max8688ahetg2bt-dallas-semiconductor-datasheet-13732092.pdf Outline Dimensions_1
pid_62461418_max8688ahetg2bt-dallas-semiconductor-datasheet-13732092.pdf Outline Dimensions_2
pid_62461418_max8688ahetg2bt-dallas-semiconductor-datasheet-13732092.pdf  Pinout Diagram_1
pid_62461418_max8688ahetg2bt-dallas-semiconductor-datasheet-13732092.pdf  Pinout Diagram_2
pid_62461418_max8688ahetg2bt-dallas-semiconductor-datasheet-13732092.pdf  Pinout Diagram_3
pid_62461418_max8688ahetg2bt-dallas-semiconductor-datasheet-13732092.pdf  Pinout Diagram_4
pid_62461418_max8688ahetg2bt-dallas-semiconductor-datasheet-13732092.pdf  Pinout Diagram_5
feed

Analog Devices MAX8688AHETG+T

PMIC Power Supply Control IC

Manufacturer No:

MAX8688AHETG+T

Manufacturer:

Analog Devices

Utmel No:

153-MAX8688AHETG+T

Package:

24-WFQFN Exposed Pad

ECAD Model:

Description:

PMIC - Series 24-WFQFN Exposed Pad

Quantity:

Unit Price: $7.331118

Ext Price: $7.33

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 29

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.331118

    $7.33

  • 10

    $6.916149

    $69.16

  • 100

    $6.524669

    $652.47

  • 500

    $6.155348

    $3,077.67

  • 1000

    $5.806932

    $5,806.93

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX8688AHETG+T information

Specifications
Documents & Media
Product Details
Analog Devices MAX8688AHETG+T technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX8688AHETG+T.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    24-WFQFN Exposed Pad
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    24-TQFN (4x4)
  • Package
    Tape & Reel (TR)
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX8688
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Power Supply Controller/Monitor
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V ~ 3.6V
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    6.7 mA
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX8688AHETG+T.

MAX8688AHETG+T Overview

As a result, it is included in the 24-WFQFN Exposed Pad package in order to conserve space. The mounting is done in accordance with Surface Mount. As long as -40°C ~ 85°C is maintained, the device should function properly. For Power Supply Controller/Monitor, it is an excellent choice due to its exceptional performance. Due to the low 3V ~ 3.6V supply voltage, the system is capable of high efficiency. Currently there is 6.7 mA current being supplied to the system. The electrical component belongs to the series -.

MAX8688AHETG+T Features

24-WFQFN Exposed Pad package
Mounting type of Surface Mount

MAX8688AHETG+T Applications

There are a lot of Analog Devices
MAX8688AHETG+T Power Supply Control ICs applications.


  • Command and control center
  • Smart home
  • User-available push-button control panel
  • Computer monitor
  • Touch screen
  • Remote control
  • Projector
  • Visualizer
  • DVD player
  • VCR