pid_34879828_max9000esa2b-analog-devices-datasheet-121121.pdf  Pinout Diagram_1
pid_34879828_max9000esa2b-analog-devices-datasheet-121121.pdf  Pinout Diagram_1
pid_34879828_max9000esa2b-analog-devices-datasheet-121121.pdf  Pinout Diagram_2
pid_34879828_max9000esa2b-analog-devices-datasheet-121121.pdf  Pinout Diagram_3
pid_34879828_max9000esa2b-analog-devices-datasheet-121121.pdf  Pinout Diagram_4
feed

Analog Devices MAX9000ESA

Amplifier

Manufacturer No:

MAX9000ESA

Manufacturer:

Analog Devices

Utmel No:

153-MAX9000ESA

Package:

8-SOIC (0.154, 3.90mm Width)

ECAD Model:

Description:

Amplifier - Series 8-SOIC (0.154, 3.90mm Width)

Quantity:

Unit Price: $14.458489

Ext Price: $14.46

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 54

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.458489

    $14.46

  • 10

    $13.640084

    $136.40

  • 100

    $12.868004

    $1,286.80

  • 500

    $12.139626

    $6,069.81

  • 1000

    $11.452478

    $11,452.48

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX9000ESA information

Specifications
Documents & Media
Product Details
Analog Devices MAX9000ESA technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX9000ESA .
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-SOIC (0.154, 3.90mm Width)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    8-SOIC
  • MSL
    MSL 1 - Unlimited
  • Package
    Tube
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX9000
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Obsolete
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    Amplifier, Comparator, Reference
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Smart Card
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX9000ESA .

MAX9000ESA Overview

There is no doubt that this Amplifier, Comparator, Reference is a very good value for the price.This item has been dispatched with the 8-SOIC (0.154, 3.90mm Width) package.Mounting the part takes place in the direction of Surface Mount.Smart Card is its primary use.Added to the package is a 8-SOIC file.The official - series website has more information about the series.

MAX9000ESA Features


MAX9000ESA Applications

There are a lot of Analog Devices
MAX9000ESA Special Purpose Amplifiers applications.


  • Power control
  • Information processing
  • Weak signal detection
  • Signal amplification
  • Signal filtering
  • Signal operation
  • Video and image computer boards
  • Medical instruments
  • Television broadcasting equipment
  • Displayers for aircraft and air transportation control systems