pid_62713089_max9282agtm-v2bt-maxim-integrated-datasheet-82507313.pdf Outline Dimensions_1
pid_62713089_max9282agtm-v2bt-maxim-integrated-datasheet-82507313.pdf Outline Dimensions_1
pid_62713089_max9282agtm-v2bt-maxim-integrated-datasheet-82507313.pdf  Pinout Diagram_1
pid_62713089_max9282agtm-v2bt-maxim-integrated-datasheet-82507313.pdf  Pinout Diagram_2
feed

Analog Devices MAX9282AGTM/V+T

Serializers & Deserializers Serializers & Deserializers

Manufacturer No:

MAX9282AGTM/V+T

Manufacturer:

Analog Devices

Utmel No:

153-MAX9282AGTM/V+T

Package:

48-WFQFN Exposed Pad

ECAD Model:

Description:

Serializers & Deserializers

Quantity:

Unit Price: $31.500683

Ext Price: $31.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 23503

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $31.500683

    $31.50

  • 10

    $29.717625

    $297.18

  • 100

    $28.035496

    $2,803.55

  • 500

    $26.448581

    $13,224.29

  • 1000

    $24.951491

    $24,951.49

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX9282AGTM/V+T information

Specifications
Documents & Media
Product Details
Analog Devices MAX9282AGTM/V+T technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX9282AGTM/V+T.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    48-WFQFN Exposed Pad
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    48-TQFN (7x7)
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX9282
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Pd - Power Dissipation
    3.2 W
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 105 C
  • Supply Voltage-Max
    3.6 V
  • Minimum Operating Temperature
    - 40 C
  • Supply Voltage-Min
    3 V
  • Mounting Styles
    SMD/SMT
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 105°C (TA)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    Deserializer
  • Subcategory
    Interface ICs
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V ~ 3.6V
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Deserializer
  • Number of Outputs
    -
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    LVDS
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.3 V
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    300 mA
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    LVDS
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    3.12Gbps
  • Number of Inputs
    -
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Serializers & Deserializers - Serdes
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    GMSL Deserializers
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX9282AGTM/V+T.

MAX9282AGTM/V+T Overview

A 48-WFQFN Exposed Pad case is used to package this product.As a general rule, the mounting type Surface Mount should be used.As a result of the device, the range of operating temperatures for -40°C ~ 105°C (TA) can be varied.A supply output of 3V ~ 3.6V volts can be found on the chip.The user will be able to enter input into the form by using the LVDS form.Interface ics are recognized to have the output type LVDS as the output type.Serializer/Deserializer is necessary to operate the - inputs.In addition to maintaining - outputs, the device can also generate DC outputs.Serializer/Deserializer is part of the Interface ICs chip family.Listed as 3.3 V volts, the operating supply voltage is for the chip.As part of the - series, there is an electrical component that is included.A supply current of 300 mA is used for the operation of this device.

MAX9282AGTM/V+T Features

Available in 48-WFQFN Exposed Pad Package / Case
Operating Temperature at the range of -40°C ~ 105°C (TA)
Subcategory: Interface ICs
Operate supply voltage at 300 mA

MAX9282AGTM/V+T Applications

There are a lot of Analog Devices
MAX9282AGTM/V+T serializers and deserializers applications.


  • Relay Driver
  • Digital Clock, Thermometer, Counter, Voltmeter
  • Instrumentation Readouts
  • Instrumentation
  • Test Equipment
  • Hand Held Instruments
  • Bargraph Dlsplays
  • Numerlc and Non-Numerlc Panel Dlsplays
  • High and Low Temperature Envlronment s where LCD
  • Dlsplay Integrtty ls Compromissd