pid_47296284_9cfbfc94ff0de9e0c5f825fcc77b87dd.pdf  Pinout Diagram_1
pid_47296284_9cfbfc94ff0de9e0c5f825fcc77b87dd.pdf  Pinout Diagram_1
pid_47296284_9cfbfc94ff0de9e0c5f825fcc77b87dd.pdf  Pinout Diagram_2
feed

Analog Devices MAX9483CEE

Driver Drivers Interface ICs

Manufacturer No:

MAX9483CEE

Manufacturer:

Analog Devices

Utmel No:

153-MAX9483CEE

Package:

-

ECAD Model:

Description:

5.5 V Receivers

Quantity:

Unit Price: $3.958158

Ext Price: $3.96

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3833

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.958158

    $3.96

  • 10

    $3.734111

    $37.34

  • 100

    $3.522746

    $352.27

  • 500

    $3.323345

    $1,661.67

  • 1000

    $3.135232

    $3,135.23

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX9483CEE information

Specifications
Documents & Media
Product Details
Analog Devices MAX9483CEE technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX9483CEE.
  • Type
    Parameter
  • RoHS
    Compliant
  • Package
    Bulk
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    70 °C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    0 °C
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5.5 V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX9483CEE.

MAX9483CEE Overview

As mentioned above, the transceiver module is designed to operate from an input voltage supply of 5.5 V.It is important that the operating transceiver module's temperature is below 70 °C.A minimum operating temperature of 0 °C should not be reached by this optical transceiver.The * series is a power-saving integrating circuit that represents an enhanced energy-saving approach.

MAX9483CEE Features

* series

MAX9483CEE Applications

There are a lot of Analog Devices
MAX9483CEE Drivers/Receivers/Transceivers applications.


  • Wireless network systems
  • Satellite communications networks
  • Ethernet circuitry
  • Wired telephone
  • Cordless telephone
  • Desktop PC
  • Notebook
  • Pocket PC
  • Desktop radio
  • Clock radio