pid_43031383_max968eua2bt-maxim-datasheet-118549.pdf  Pinout Diagram_1
pid_43031383_max968eua2bt-maxim-datasheet-118549.pdf  Pinout Diagram_1
pid_43031383_max968eua2bt-maxim-datasheet-118549.pdf  Pinout Diagram_2
pid_43031383_max968eua2bt-maxim-datasheet-118549.pdf  Pinout Diagram_3
feed

Analog Devices MAX968EUA T

Linear Comparators 10 us μs Linear Comparators

Manufacturer No:

MAX968EUA T

Manufacturer:

Analog Devices

Utmel No:

153-MAX968EUA T

Package:

8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

ECAD Model:

Description:

Surface Mount 10 us μs Linear Comparators

Quantity:

Unit Price: $4.220924

Ext Price: $4.22

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 27

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.220924

    $4.22

  • 10

    $3.982004

    $39.82

  • 100

    $3.756607

    $375.66

  • 500

    $3.543969

    $1,771.98

  • 1000

    $3.343367

    $3,343.37

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX968EUA T information

Specifications
Documents & Media
Product Details
Analog Devices MAX968EUA T technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX968EUA T.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    8-uMAX/uSOP
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    TE Connectivity
  • Brand
    TE Connectivity / DEUTSCH
  • RoHS
    Details
  • Package
    Tape & Reel (TR)
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX968
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Obsolete
  • Number of Elements
    2
  • Vos - Input Offset Voltage
    15 mV
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Supply Voltage-Max
    5.5 V
  • Minimum Operating Temperature
    - 40 C
  • Supply Voltage-Min
    1.6 V
  • Mounting Styles
    SMD/SMT
  • Ib - Input Bias Current
    50 nA
  • Comparator Type
    General Purpose with Reference
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    DTS20
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Type
    Window
  • Subcategory
    Circular Connectors
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Open Drain, Push-Pull
  • Number of Channels
    2 Channel
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    10 uA
  • Response Time

    the time taken for a circuit or measuring device, when subjected to a change in input signal, to change its state by a specified fraction of its total response to that change.

    10 us
  • Voltage - Supply, Single/Dual (±)

    The parameter "Voltage - Supply, Single/Dual (±)" in electronic components refers to the power supply voltage required for the proper operation of the component. This parameter indicates whether the component requires a single power supply voltage (e.g., 5V) or a dual power supply voltage (e.g., ±15V). For components that require a single power supply voltage, only one voltage level is needed for operation. On the other hand, components that require a dual power supply voltage need both positive and negative voltage levels to function correctly.Understanding the voltage supply requirements of electronic components is crucial for designing and integrating them into circuits to ensure proper functionality and prevent damage due to incorrect voltage levels.

    1.6V ~ 5.5V
  • Output Current per Channel

    Output Current per Channel is a specification commonly found in electronic components such as amplifiers, audio interfaces, and power supplies. It refers to the maximum amount of electrical current that can be delivered by each individual output channel of the component. This parameter is important because it determines the capacity of the component to drive connected devices or loads. A higher output current per channel means the component can deliver more power to connected devices, while a lower output current may limit the performance or functionality of the component in certain applications. It is crucial to consider the output current per channel when selecting electronic components to ensure they can meet the power requirements of the intended system or setup.

    400 nA
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Circular MIL Spec Connector
  • Current - Quiescent (Max)

    The parameter "Current - Quiescent (Max)" in electronic components refers to the maximum amount of current that a device consumes when it is in a quiescent or idle state. This parameter is important because it indicates the minimum power consumption of the device when it is not actively performing any tasks. It is typically measured in units of amperes (A) and helps in determining the overall power efficiency and battery life of the electronic component. Designers and engineers use this parameter to ensure that the device meets power consumption requirements and operates within specified limits during standby or idle modes.

    16µA
  • Voltage - Input Offset (Max)

    Voltage - Input Offset (Max) is a parameter that refers to the maximum allowable difference in input voltage between two input terminals of an electronic component, such as an operational amplifier, before the output voltage deviates from the expected value. This parameter is crucial in precision applications where accurate voltage amplification or signal processing is required. A higher value for the input offset voltage indicates a greater potential for error in the output signal, so minimizing this parameter is important for maintaining the accuracy and reliability of the component's performance. Designers often take this parameter into consideration when selecting components for circuits that require precise voltage control and signal processing.

    15mV @ 5.5V
  • Current - Input Bias (Max)

    The parameter "Current - Input Bias (Max)" in electronic components refers to the maximum amount of input bias current that can flow into the input terminal of the component without causing any adverse effects on its performance. Input bias current is the small amount of current that flows into the input terminal of an electronic component, such as an operational amplifier, transistor, or integrated circuit, even when no input signal is applied. This parameter is important because excessive input bias current can lead to errors in the output signal and affect the overall performance of the component. Manufacturers specify a maximum value for input bias current to ensure proper operation and reliability of the component in various applications. It is crucial for designers and engineers to consider this parameter when selecting components for their circuits to ensure optimal performance and functionality.

    0.005µA @ 5.5V
  • Hysteresis

    Hysteresis in electronic components refers to the phenomenon where the output of a system depends not only on its current input but also on its past inputs. In other words, the system's response to a particular input may differ depending on whether the input is increasing or decreasing. This behavior is often seen in devices such as sensors, amplifiers, and control systems. Hysteresis can be intentional, designed to provide stability or prevent rapid switching, or it can be unwanted and lead to inaccuracies in the system's performance. Understanding and managing hysteresis is important in ensuring the reliability and accuracy of electronic components and systems.

    ±1mV
  • CMRR, PSRR (Typ)

    CMRR stands for Common-Mode Rejection Ratio, which measures the ability of an amplifier to reject common-mode signals, or noise that appears simultaneously on both inputs. It is defined as the ratio of differential gain to common-mode gain, typically expressed in decibels. PSRR, or Power Supply Rejection Ratio, indicates how well an electronic component can reject fluctuations in its power supply voltage, showing the relationship between changes in supply voltage and the output voltage variation. Both parameters are critical for assessing the performance and stability of amplifiers and other electronic circuits in real-world applications.

    56.48dB CMRR, 80dB PSRR
  • Current - Output (Typ)

    The parameter "Current - Output (Typ)" in electronic components refers to the typical output current that the component is designed to deliver under normal operating conditions. It represents the expected or average value of the output current that the component can provide. This parameter is important for determining the capability of the component to supply power to other parts of the circuit or system. It helps in ensuring that the component can meet the current requirements of the application without exceeding its specified limits. Manufacturers provide this parameter in datasheets to help designers select the appropriate component for their specific needs.

    -
  • Propagation Delay (Max)

    Propagation Delay (Max) is the maximum time it takes for a signal to travel through an electronic component, such as a logic gate or a flip-flop, from the input to the output. It is a critical specification in digital circuits since it determines how quickly the circuit can respond to input changes. High propagation delays can limit the operating speed of a circuit, affecting overall performance and timing. Understanding this parameter is essential for designing high-speed electronic systems.

    20µs
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Analog Comparators
  • Product Category

    a particular group of related products.

    Circular MIL Spec Connector
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX968EUA T.

MAX968EUA T Overview

A convenient packaging is provided in the form of 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) .The comparator has a type Open Drain, Push-Pull output.Electronic comparator is a component of the Circular Connectors family.A comparator of this type is typically of type Window .Electronic comparator is recommended to mount the device using type Surface Mount .As a precaution, it is recommended to set the operating temperature to -40°C ~ 85°C to prevent malfunctions.To maintain the output quality, 2 Channel channels work together.In this case, the part is from the DTS20 comparator series.

MAX968EUA T Features

Open Drain, Push-Pull output capability
Window IC
Operates under -40°C ~ 85°C

MAX968EUA T Applications

There are a lot of Analog Devices
MAX968EUA T linear comparators applications.


  • General-Purpose Portable Devices
  • General-Purpose, Low-Voltage Applications
  • Self-diagnostics
  • Lithium ion battery monitoring
  • Battery management and protection
  • Current and voltage sensing
  • Analog front end
  • Power management
  • Point of load regulators
  • DC/DC and AC/DC power supplies