Analog Devices Inc. AD8619WARUZ-R7
Analog Devices Inc. AD8619WARUZ-R7
AD8613,17,19 Series Datasheet  Pinout Diagram_1
AD8613,17,19 Series Datasheet  Pinout Diagram_2
AD8613,17,19 Series Datasheet  Pinout Diagram_3
AD8613,17,19 Series Datasheet  Pinout Diagram_4
AD8613,17,19 Series Datasheet  Pinout Diagram_5
AD8613,17,19 Series Datasheet  Pinout Diagram_6
AD8613,17,19 Series Datasheet Outline Dimensions_1
AD8613,17,19 Series Datasheet Outline Dimensions_2
AD8613,17,19 Series Datasheet Outline Dimensions_3
AD8613,17,19 Series Datasheet Outline Dimensions_4
AD8613,17,19 Series Datasheet Outline Dimensions_5
AD8613,17,19 Series Datasheet Outline Dimensions_6
AD8613,17,19 Series Datasheet Outline Dimensions_7
AD8613,17,19 Series Datasheet Outline Dimensions_8
feed

Analog Devices Inc. AD8619WARUZ-R7

OP Amps 95 dB 80mA per Channel Instrumentational OP Amps

Manufacturer No:

AD8619WARUZ-R7

Manufacturer:

Analog Devices Inc.

Utmel No:

153-AD8619WARUZ-R7

Package:

14-TSSOP (0.173, 4.40mm Width)

ECAD Model:

Description:

80mA per Channel 0.2pA 95 dB Instrumentational OP Amps 3V 1.8V~5V ±0.9V~2.5V AD8619 14-TSSOP (0.173, 4.40mm Width)

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 33112

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AD8619WARUZ-R7 information

Specifications
Documents & Media
Product Details
Product Comparison
Analog Devices Inc. AD8619WARUZ-R7 technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. AD8619WARUZ-R7.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    14 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    14-TSSOP (0.173, 4.40mm Width)
  • Number of Pins
    14
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    14-TSSOP
  • Number of Elements
    4
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    125°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    AD8619
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Rail-to-Rail
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3V
  • Number of Circuits
    4
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    5V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    1.8V
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    152μA
  • Nominal Supply Current

    Nominal current is the same as the rated current. It is the current drawn by the motor while delivering rated mechanical output at its shaft.

    152μA
  • Quiescent Current

    The quiescent current is defined as the current level in the amplifier when it is producing an output of zero.

    38μA
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    38μA
  • Slew Rate

    the maximum rate of output voltage change per unit time.

    0.1V/μs
  • Amplifier Type

    Amplifier Type refers to the classification or categorization of amplifiers based on their design, functionality, and characteristics. Amplifiers are electronic devices that increase the amplitude of a signal, such as voltage or current. The type of amplifier determines its specific application, performance capabilities, and operating characteristics. Common types of amplifiers include operational amplifiers (op-amps), power amplifiers, audio amplifiers, and radio frequency (RF) amplifiers. Understanding the amplifier type is crucial for selecting the right component for a particular circuit or system design.

    General Purpose
  • Common Mode Rejection Ratio

    Common Mode Rejection Ratio (CMRR) is a measure of the ability of a differential amplifier to reject input signals that are common to both input terminals. It is defined as the ratio of the differential gain to the common mode gain. A high CMRR indicates that the amplifier can effectively eliminate noise and interference that affects both inputs simultaneously, enhancing the fidelity of the amplified signal. CMRR is typically expressed in decibels (dB), with higher values representing better performance in rejecting common mode signals.

    95 dB
  • Current - Input Bias

    The parameter "Current - Input Bias" in electronic components refers to the amount of current required at the input terminal of a device to maintain proper operation. It is a crucial specification as it determines the minimum input current needed for the component to function correctly. Input bias current can affect the performance and accuracy of the device, especially in precision applications where small signal levels are involved. It is typically specified in datasheets for operational amplifiers, transistors, and other semiconductor devices to provide users with important information for circuit design and analysis.

    0.2pA
  • Voltage - Supply, Single/Dual (±)

    The parameter "Voltage - Supply, Single/Dual (±)" in electronic components refers to the power supply voltage required for the proper operation of the component. This parameter indicates whether the component requires a single power supply voltage (e.g., 5V) or a dual power supply voltage (e.g., ±15V). For components that require a single power supply voltage, only one voltage level is needed for operation. On the other hand, components that require a dual power supply voltage need both positive and negative voltage levels to function correctly.Understanding the voltage supply requirements of electronic components is crucial for designing and integrating them into circuits to ensure proper functionality and prevent damage due to incorrect voltage levels.

    1.8V~5V ±0.9V~2.5V
  • Output Current per Channel

    Output Current per Channel is a specification commonly found in electronic components such as amplifiers, audio interfaces, and power supplies. It refers to the maximum amount of electrical current that can be delivered by each individual output channel of the component. This parameter is important because it determines the capacity of the component to drive connected devices or loads. A higher output current per channel means the component can deliver more power to connected devices, while a lower output current may limit the performance or functionality of the component in certain applications. It is crucial to consider the output current per channel when selecting electronic components to ensure they can meet the power requirements of the intended system or setup.

    80mA
  • Input Offset Voltage (Vos)

    Input Offset Voltage (Vos) is a key parameter in electronic components, particularly in operational amplifiers. It refers to the voltage difference that must be applied between the two input terminals of the amplifier to nullify the output voltage when the input terminals are shorted together. In simpler terms, it represents the voltage required to bring the output of the amplifier to zero when there is no input signal present. Vos is an important parameter as it can introduce errors in the output signal of the amplifier, especially in precision applications where accuracy is crucial. Minimizing Vos is essential to ensure the amplifier operates with high precision and accuracy.

    2.2mV
  • Gain Bandwidth Product

    The gain–bandwidth product (designated as GBWP, GBW, GBP, or GB) for an amplifier is the product of the amplifier's bandwidth and the gain at which the bandwidth is measured.

    400kHz
  • Voltage Gain

    Voltage gain is a measure of how much an electronic component or circuit amplifies an input voltage signal to produce an output voltage signal. It is typically expressed as a ratio or in decibels (dB). A higher voltage gain indicates a greater amplification of the input signal. Voltage gain is an important parameter in amplifiers, where it determines the level of amplification provided by the circuit. It is calculated by dividing the output voltage by the input voltage and is a key factor in determining the overall performance and functionality of electronic devices.

    113.98dB
  • Power Supply Rejection Ratio (PSRR)

    Power Supply Rejection Ratio (PSRR) is a measure of how well an electronic component, such as an operational amplifier or voltage regulator, can reject changes in its supply voltage. It indicates the ability of the component to maintain a stable output voltage despite fluctuations in the input supply voltage. A higher PSRR value signifies better performance in rejecting noise and variations from the power supply, leading to improved signal integrity and more reliable operation in electronic circuits. PSRR is typically expressed in decibels (dB).

    94dB
  • Voltage - Input Offset

    Voltage - Input Offset is a parameter that refers to the difference in voltage between the input terminals of an electronic component, such as an operational amplifier, when the input voltage is zero. It is an important characteristic that can affect the accuracy and performance of the component in various applications. A low input offset voltage is desirable as it indicates that the component will have minimal error in its output when the input signal is near zero. Manufacturers typically provide this specification in the component's datasheet to help users understand the component's behavior and make informed decisions when designing circuits.

    400μV
  • Settling Time

    In control theory the settling time of a dynamical system such as an amplifier or other output device is the time elapsed from the application of an ideal instantaneous step input to the time at which the amplifier output has entered and remained within a specified error band.

    23 μs
  • Max Dual Supply Voltage

    A Dual power supply is a regular direct current power supply. It can provide a positive as well as negative voltage. It ensures stable power supply to the device as well as it helps to prevent system damage.

    2.5V
  • Min Dual Supply Voltage

    The parameter "Min Dual Supply Voltage" in electronic components refers to the minimum voltage required for the proper operation of a device that uses dual power supplies. Dual power supplies typically consist of a positive and a negative voltage source. The "Min Dual Supply Voltage" specification ensures that both the positive and negative supply voltages are within a certain range to guarantee the device functions correctly. It is important to adhere to this parameter to prevent damage to the component and ensure reliable performance.

    900mV
  • Input Capacitance

    The capacitance between the input terminals of an op amp with either input grounded. It is expressed in units of farads.

    2.5pF
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices Inc. AD8619WARUZ-R7.

AD8619WARUZ-R7 Quad Precision Operational Amplifier

Product Overview:

The AD8619WARUZ-R7 is a high-precision quad operational amplifier from Analog Devices' Automotive series, featuring ultra-low input bias current, rail-to-rail output, and excellent power efficiency for critical instrumentation applications.

  • ✓ Ultra-low input bias current (0.2pA) for precise sensor interfacing
  • ✓ Wide operating temperature range (-40°C to 125°C) for automotive environments
  • ✓ Low power consumption (38μA per amplifier) for battery-powered systems
  • ✓ Rail-to-rail output for maximum dynamic range
  • ✓ Excellent CMRR (95dB) for noise rejection in harsh environments
  • ✓ AEC-Q100 qualified for automotive reliability

Technical Specifications

Input Bias Current: 0.2pA - Enables precise measurement of high-impedance sensors
Supply Voltage Range: 1.8V to 5V (single) / ±0.9V to ±2.5V (dual)
CMRR: 95dB - Superior noise rejection in differential measurements
PSRR: 94dB - Maintains accuracy despite power supply fluctuations
Quiescent Current: 38μA per amplifier - Ideal for battery-powered applications
Gain Bandwidth Product: 400kHz - Suitable for precision low-frequency signal processing
Slew Rate: 0.1V/μs - Optimized for precision over speed
Settling Time: 23μs - Fast response for control applications
Operating Temperature: -40°C to 125°C - Full automotive temperature range
Package: 14-TSSOP (4.40mm Width)

Application Benefits

  • Ultra-low Input Bias Current (0.2pA) enables accurate measurements from high-impedance sensors like photodiodes and pH probes, validated by JEDEC JESD48 standards.
  • Rail-to-Rail Output maximizes dynamic range in single-supply systems, allowing full utilization of ADC input range in data acquisition systems.
  • Low Power Consumption (38μA per amplifier) extends battery life in portable medical devices and remote sensors, reducing thermal management requirements.
  • Wide Temperature Range (-40°C to 125°C) ensures reliable operation in harsh automotive environments, meeting AEC-Q100 Grade 1 requirements.
  • High CMRR (95dB) improves noise immunity in industrial environments with significant electromagnetic interference.

Laboratory Test Data

Input Offset Voltage Drift

Test Condition: -40°C to 125°C
Result: 2.5μV/°C typical
Standard: JESD28-A

Power Supply Rejection

Test Condition: VS = 1.8V to 5V
Result: 94dB minimum
Standard: JESD48

EMI Rejection

Test Condition: 1GHz RF field
Result: <80μV offset change
Standard: IEC 61000-4-3

Certifications & Compliance

  • AEC-Q100 Qualified - Meets automotive electronics reliability standards
  • RoHS3 Compliant - Environmentally responsible manufacturing
  • ISO/TS 16949 - Manufactured under automotive quality management system
  • Moisture Sensitivity Level (MSL) 3 - 168 hour floor life after opening

Case Study: Automotive Battery Management System

A leading electric vehicle manufacturer implemented the AD8619 in their battery monitoring system to measure cell voltages with high precision. The ultra-low input bias current enabled accurate voltage sensing across high-impedance isolation barriers, while the low power consumption extended the monitoring system's standby time. The wide temperature range ensured reliable operation in both extreme cold and hot climate conditions.

Results:

  • Improved cell voltage measurement accuracy by 35%
  • Reduced system power consumption by 40% compared to previous generation
  • Maintained measurement accuracy across full automotive temperature range
  • Simplified circuit design with quad amplifier package

Technical Resources

Application Notes

  • AN-1177: Practical Precision Design Considerations
  • AN-202: Low Drift Amplifier Techniques
  • AN-1114: EMI Rejection in Precision Op Amps

Video Resources

  • Precision Op Amp Selection Guide
  • Automotive Sensor Interface Design
  • Low Power Design Techniques

Design Tools

  • SPICE Model
  • Evaluation Board: EVAL-AD8619
  • Reference Design: Precision Thermocouple Interface

People Also Ask

What is the input bias current of the AD8619 and why is it important?

The AD8619 features an ultra-low input bias current of just 0.2pA (picoamperes). This extremely low current is critical when interfacing with high-impedance sensors like photodiodes, pH probes, and piezoelectric sensors, as it minimizes measurement errors and improves overall system accuracy. In practical terms, this allows the AD8619 to measure signals from sensors with impedances in the gigaohm range without significant loading effects.

How does the AD8619's power consumption compare to other precision op amps?

The AD8619 consumes only 38μA per amplifier (152μA total for all four amplifiers), which is significantly lower than many competing precision quad op amps that typically consume 250-500μA per amplifier. This low power consumption makes the AD8619 ideal for battery-powered applications, portable medical devices, and automotive systems where power efficiency is critical. Despite this low power consumption, it maintains excellent precision specifications including 95dB CMRR and 94dB PSRR.

What temperature range does the AD8619 support and is it suitable for automotive applications?

The AD8619 operates across the full automotive temperature range of -40°C to 125°C. It is AEC-Q100 qualified and part of Analog Devices' Automotive series, making it specifically designed for demanding automotive environments. This wide temperature range ensures reliable operation in applications from engine compartment sensors to battery management systems in both extreme cold and hot conditions.

What is the CMRR of the AD8619 and why does it matter?

The AD8619 features a Common Mode Rejection Ratio (CMRR) of 95dB. This high CMRR is crucial in applications where the op amp must amplify small differential signals in the presence of large common-mode voltages or noise. In automotive and industrial environments with significant electromagnetic interference, this high CMRR helps reject noise that would otherwise corrupt measurements, resulting in more accurate sensor readings and improved system reliability.

What supply voltage range does the AD8619 support?

The AD8619 operates across a wide supply voltage range of 1.8V to 5V for single supply applications, or ±0.9V to ±2.5V for dual supply applications. This flexibility makes it suitable for both legacy 5V systems and modern low-voltage applications. The rail-to-rail output capability ensures maximum dynamic range even at lower supply voltages, making it ideal for battery-powered systems where the supply voltage decreases over time.

Product Family & Alternatives

AD8619 Family Variants

  • AD8618: Dual version of AD8619
  • AD8617: Single version of AD8619
  • AD8628: Higher precision single amplifier

Alternative Products

  • AD8554: Quad, higher bandwidth (2.5MHz)
  • AD8644: Quad, lower power (25μA per amp)
  • OPA4377: Texas Instruments alternative
  • MCP6L04: Microchip alternative

Industry Classification

  • Automotive Grade (AEC-Q100)
  • Precision Instrumentation Class
  • Low Power Category
  • High Impedance Input Type

Market & Supply Chain Update

Current Lead Time: 14 Weeks (Last updated: 3 weeks ago)

Lifecycle Status: PRODUCTION

Market Insights:

  • Demand for precision automotive-grade amplifiers continues to grow with EV market expansion
  • Current semiconductor shortages affecting lead times across precision analog components
  • Recommended to place orders with extended forecasting due to ongoing supply constraints
  • Alternative parts may have shorter lead times but verify specifications carefully
  • Analog Devices prioritizing automotive-grade components in current production allocation
The three parts on the right have similar specifications to Analog Devices Inc. & AD8619WARUZ-R7.
AD8619WARUZ-R7 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AD8619WARUZ-R7" in Analog Devices Inc. AD8619WARUZ-R7.
  • Part Number
  • Manufacturer
  • Package
  • Description