Analog Devices Inc. AD9558BCPZ-REEL7
Analog Devices Inc. AD9558BCPZ-REEL7
AD9558  Pinout Diagram_1
AD9558  Pinout Diagram_2
AD9558  Pinout Diagram_3
AD9558  Pinout Diagram_4
AD9558  Pinout Diagram_5
AD9558  Pinout Diagram_6
AD9558  Pinout Diagram_7
AD9558  Pinout Diagram_8
feed

Analog Devices Inc. AD9558BCPZ-REEL7

Application Specific Timer 9mm mm 0.5mm mm Application Specific Timer

Manufacturer No:

AD9558BCPZ-REEL7

Manufacturer:

Analog Devices Inc.

Utmel No:

153-AD9558BCPZ-REEL7

Package:

64-VFQFN Exposed Pad, CSP

Datasheet:

AD9558

ECAD Model:

Description:

1.8V V 9mm mm Application Specific Timer 9mm mm 0.5mm mm 1.71V~3.465V Msps 9mm mm

Quantity:

Unit Price: $43.297336

Ext Price: $43.30

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 7

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $43.297336

    $43.30

  • 10

    $40.846543

    $408.47

  • 100

    $38.534475

    $3,853.45

  • 500

    $36.353278

    $18,176.64

  • 1000

    $34.295545

    $34,295.54

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AD9558BCPZ-REEL7 information

Specifications
Documents & Media
Product Details
Product Comparison
Analog Devices Inc. AD9558BCPZ-REEL7 technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. AD9558BCPZ-REEL7.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    64-VFQFN Exposed Pad, CSP
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Number of Pins
    64
  • Frequency(Max)
    1.25GHz
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    no
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    64
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    SONET;SDH
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.71V~3.465V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    QUAD
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    NO LEAD
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    NOT SPECIFIED
  • Number of Functions
    1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    1.8V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.5mm
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    NOT SPECIFIED
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    AD9558
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    CMOS, HSTL, LVDS
  • Pin Count

    a count of all of the component leads (or pins)

    64
  • Number of Outputs
    6
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.3V
  • Number of Circuits
    1
  • Input

    In electronic components, "Input" refers to the signal or data that is provided to a device or system for processing or manipulation. It is the information or command that is received by the component to initiate a specific function or operation. The input can come from various sources such as sensors, other electronic devices, or user interactions. It is crucial for the proper functioning of the component as it determines how the device will respond or behave based on the input received. Understanding and managing the input parameters is essential in designing and using electronic components effectively.

    CMOS, LVDS, LVPECL
  • Ratio - Input:Output

    The parameter "Ratio - Input:Output" in electronic components refers to the relationship between the input and output quantities of a device or system. It is a measure of how the input signal or energy is transformed or converted into the output signal or energy. This ratio is often expressed as a numerical value or percentage, indicating the efficiency or effectiveness of the component in converting the input to the desired output. A higher ratio typically signifies better performance or higher efficiency, while a lower ratio may indicate losses or inefficiencies in the conversion process. Understanding and optimizing the input-output ratio is crucial in designing and evaluating electronic components for various applications.

    4:6
  • PLL

    PLL stands for Phase-Locked Loop, which is a control system that generates an output signal whose phase is related to the phase of an input signal. It is commonly used in electronic components to synchronize, modulate, demodulate, filter, or recover a signal's frequency. A PLL typically consists of a phase detector, a loop filter, a voltage-controlled oscillator (VCO), and a feedback circuit. The PLL locks the phase of the output signal to the phase of the input signal, making it a versatile tool in various applications such as frequency synthesis, clock recovery, and frequency modulation.

    Yes
  • Differential - Input:Output

    Differential - Input:Output refers to the relationship between the input and output signals in differential amplifiers or circuits. It measures the difference in voltage between two input terminals and produces an output that is proportional to this difference. This parameter is essential for noise rejection and improving signal integrity in various applications, such as operational amplifiers and data acquisition systems. It allows circuits to effectively amplify small signals while minimizing interference and common-mode noise.

    Yes/Yes
  • Telecom IC Type

    Telecom IC Type refers to integrated circuits specifically designed for telecommunications applications. These components facilitate various functions such as signal processing, data modulation and demodulation, and communication protocol handling. They can be used in devices like mobile phones, modems, and network equipment, ensuring reliable data transmission and reception. Telecom ICs support different standards and technologies, making them essential for modern communication systems.

    ATM/SONET/SDH TRANSMITTER
  • Main Purpose

    The parameter "Main Purpose" in electronic components refers to the primary function or intended use of the component within a circuit or system. It describes the specific role that the component plays in the overall functionality of the electronic device. Understanding the main purpose of a component is crucial for proper selection, placement, and integration within a circuit design. This parameter helps engineers and designers ensure that each component is utilized effectively and efficiently to achieve the desired performance and functionality of the electronic system.

    Ethernet, SONET/SDH, Stratum
  • Length
    9mm
  • Width
    9mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices Inc. AD9558BCPZ-REEL7.

Product Description: AD9558BCPZ-REEL7 Clock/Timing IC by Analog Devices Inc.

Description

The AD9558BCPZ-REEL7 is a high-performance, application-specific integrated circuit (ASIC) designed by Analog Devices Inc. for clock and timing applications in telecommunications. This IC is optimized for use in SONET (Synchronous Optical Networking) and SDH (Synchronous Digital Hierarchy) systems, making it an essential component in modern telecommunications infrastructure.

Features

  • High Frequency Operation: The AD9558BCPZ-REEL7 operates at a maximum frequency of 1.25 GHz, ensuring reliable and efficient clock signal generation and distribution.
  • Multi-Input Support: The IC supports various input formats including CMOS, LVDS, and LVPECL, providing flexibility in system design.
  • Multiple Outputs: With six output channels, this IC can handle multiple clock signals simultaneously, making it suitable for complex network configurations.
  • PLL Integration: The presence of a Phase-Locked Loop (PLL) ensures precise clock signal generation and synchronization.
  • Wide Operating Temperature Range: The IC operates between -40°C and 85°C, allowing it to function effectively in a variety of environmental conditions.
  • Compliance with Telecom Standards: Designed specifically for ATM/SONET/SDH transmitter applications, this IC meets the stringent requirements of telecommunications standards.

Applications

  1. Primary Applications:
  2. SONET/SDH Systems: The AD9558BCPZ-REEL7 is specifically designed for use in SONET and SDH systems where precise clocking is critical.
  3. Ethernet Networks: Its ability to generate high-frequency clock signals makes it suitable for Ethernet networks requiring accurate timing.

  4. Secondary Applications:

  5. Telecommunications Equipment: The IC can be used in various telecommunications equipment such as routers, switches, and network interface cards.
  6. Data Center Infrastructure: Its reliability and precision make it an excellent choice for data center infrastructure where high-speed data transmission is essential.

Alternative Parts

If the AD9558BCPZ-REEL7 is not available or if you need an alternative solution, consider the following parts from Analog Devices Inc.: - AD9557: A similar clock/timing IC with slightly different specifications but compatible with similar applications. - AD9559: Another variant with additional features or different pin configurations suitable for specific use cases.

Embedded Modules

The AD9558BCPZ-REEL7 is often used in various embedded modules designed for telecommunications applications: - Network Interface Cards (NICs): Many NICs utilize this IC to ensure accurate clocking for high-speed data transmission. - Router/switch Modules: The IC's ability to handle multiple clock signals makes it a common component in router/switch modules. - Telecom Transceivers: Its precision and reliability make it an essential part of telecom transceivers used in SONET/SDH systems.

In summary, the AD9558BCPZ-REEL7 is a robust and reliable clock/timing IC designed specifically for telecommunications applications. Its high frequency operation, multi-input support, and PLL integration make it an indispensable component in modern telecommunications infrastructure.

The three parts on the right have similar specifications to Analog Devices Inc. & AD9558BCPZ-REEL7.
AD9558BCPZ-REEL7 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "AD9558BCPZ-REEL7" in Analog Devices Inc. AD9558BCPZ-REEL7.
  • Part Number
  • Manufacturer
  • Package
  • Description