ADP5360 Outline Dimensions_1
ADP5360 Outline Dimensions_1
ADP5360 Outline Dimensions_2
ADP5360 Outline Dimensions_3
ADP5360  Pinout Diagram_1
ADP5360  Pinout Diagram_2
ADP5360  Pinout Diagram_3
feed

Analog Devices Inc. ADP5360ACBZ-1-R7

Manufacturer No:

ADP5360ACBZ-1-R7

Manufacturer:

Analog Devices Inc.

Utmel No:

153-ADP5360ACBZ-1-R7

Package:

-

Datasheet:

ADP5360

ECAD Model:

Description:

IC, ULP PMU CHG FG BP BUCK BB WL

Quantity:

Unit Price: $3.357537

Ext Price: $3.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 50

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.357537

    $3.36

  • 10

    $3.167488

    $31.67

  • 100

    $2.988196

    $298.82

  • 500

    $2.819053

    $1,409.53

  • 1000

    $2.659484

    $2,659.48

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ADP5360ACBZ-1-R7 information

Specifications
Documents & Media
Product Details
Analog Devices Inc. ADP5360ACBZ-1-R7 technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. ADP5360ACBZ-1-R7.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Operating Temperature (Max.)
    85°C
  • Operating Temperature (Min.)
    -40°C
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    no
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Number of Terminations
    32
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BALL
  • Number of Functions
    1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    5V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.4mm
  • Pin Count

    a count of all of the component leads (or pins)

    32
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    S-PBGA-B32
  • Supply Voltage-Max (Vsup)

    The parameter "Supply Voltage-Max (Vsup)" in electronic components refers to the maximum voltage that can be safely applied to the component without causing damage. It is an important specification to consider when designing or using electronic circuits to ensure the component operates within its safe operating limits. Exceeding the maximum supply voltage can lead to overheating, component failure, or even permanent damage. It is crucial to adhere to the specified maximum supply voltage to ensure the reliable and safe operation of the electronic component.

    6.8V
  • Temperature Grade

    Temperature grades represent a tire's resistance to heat and its ability to dissipate heat when tested under controlled laboratory test conditions.

    INDUSTRIAL
  • Supply Voltage-Min (Vsup)

    The parameter "Supply Voltage-Min (Vsup)" in electronic components refers to the minimum voltage level required for the component to operate within its specified performance range. This parameter indicates the lowest voltage that can be safely applied to the component without risking damage or malfunction. It is crucial to ensure that the supply voltage provided to the component meets or exceeds this minimum value to ensure proper functionality and reliability. Failure to adhere to the specified minimum supply voltage may result in erratic behavior, reduced performance, or even permanent damage to the component.

    4.1V
  • Number of Channels
    2
  • Analog IC - Other Type

    Analog IC - Other Type is a parameter used to categorize electronic components that are integrated circuits (ICs) designed for analog signal processing but do not fall into more specific subcategories such as amplifiers, comparators, or voltage regulators. These ICs may include specialized analog functions such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage references, or signal conditioning circuits. They are typically used in various applications where precise analog signal processing is required, such as in audio equipment, instrumentation, communication systems, and industrial control systems. Manufacturers provide detailed specifications for these components to help engineers select the most suitable IC for their specific design requirements.

    POWER SUPPLY MANAGEMENT CIRCUIT
  • Adjustable Threshold

    The "Adjustable Threshold" parameter in electronic components refers to the ability to manually set or modify the threshold level at which a specific function or operation is triggered. This feature allows users to customize the sensitivity or activation point of the component according to their specific requirements or preferences. By adjusting the threshold, users can fine-tune the performance of the component to suit different applications or environmental conditions. This flexibility in threshold adjustment can be particularly useful in various electronic devices and systems where precise control over triggering levels is necessary for optimal functionality.

    YES
  • Supply Current-Max (Isup)

    Supply Current-Max (Isup) refers to the maximum amount of current that an electronic component can draw from its power supply during operation. It represents the peak current demand of the device under normal operating conditions and is critical for ensuring that the power supply can adequately support the component's needs without risking damage or malfunction. This parameter is essential for designing circuits and selecting appropriate power supply units to prevent overloading and ensure reliable performance.

    2mA
  • Length
    2.56mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.56mm
  • Width
    2.56mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices Inc. ADP5360ACBZ-1-R7.

Product Description: ADP5360ACBZ-1-R7 Power Supply Management IC

1. Description

The ADP5360ACBZ-1-R7 is a highly integrated power supply management circuit designed by Analog Devices Inc. This IC is specifically tailored for battery management applications, offering advanced features to optimize power efficiency and reliability. With its compact S-PBGA-B32 package and industrial-grade temperature range, it is ideal for use in a variety of industrial and automotive systems.

2. Features

  • Adjustable Threshold: The ADP5360ACBZ-1-R7 features an adjustable threshold, allowing for precise control over voltage monitoring and regulation.
  • Power Supply Management: This IC is designed to manage power supplies effectively, ensuring stable and efficient operation.
  • Compact Package: The S-PBGA-B32 package measures 2.56mm in length, 2.56mm in width, and 0.56mm in height seated, making it suitable for space-constrained applications.
  • Industrial Temperature Range: Operating between -40°C and 85°C, this IC is robust enough to handle harsh industrial environments.
  • Low Supply Current: With a maximum supply current of 2mA, it minimizes power consumption while maintaining functionality.
  • Surface Mount Capable: Designed for surface mount applications, it simplifies integration into modern PCB designs.

3. Applications

The ADP5360ACBZ-1-R7 is primarily suited for: - Battery Management Systems (BMS): It helps in monitoring and regulating battery voltages, ensuring optimal performance and longevity. - Automotive Systems: Its industrial-grade temperature range and robust design make it an excellent choice for automotive applications where reliability is crucial. - Industrial Power Supplies: It can be used in various industrial power supply systems requiring precise voltage control and monitoring.

Secondary applications include: - Consumer Electronics: In devices requiring efficient power management, such as smartphones or tablets. - Medical Devices: Where reliable and precise voltage regulation is essential.

4. Alternative Parts

Alternative parts to the ADP5360ACBZ-1-R7 include: - ADP5360ACBZ-2-R7: This variant offers similar functionality but may have slightly different specifications or packaging options. - Other Analog Devices ICs: Depending on specific requirements, other Analog Devices ICs like the ADP5360 series might be considered alternatives based on their features and compatibility with the application.

5. Embedded Modules

The ADP5360ACBZ-1-R7 can be used in various embedded modules such as: - Battery Management Modules: Integrated into battery management modules for automotive or industrial use cases. - Power Supply Modules: Embedded into power supply modules for consumer electronics or medical devices. - System-on-Chip (SoC) Designs: It can be integrated into SoC designs requiring advanced power management capabilities.

By leveraging the advanced features of the ADP5360ACBZ-1-R7, designers can create highly efficient and reliable systems that meet stringent performance requirements across diverse industries.