pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_1
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_1
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_2
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_3
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_4
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_5
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_6
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_7
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_8
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_9
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_10
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_11
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_12
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_13
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_14
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_15
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_16
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf  Pinout Diagram_17
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf Outline Dimensions_1
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf Outline Dimensions_2
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf Outline Dimensions_3
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf Outline Dimensions_4
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf Outline Dimensions_5
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf Outline Dimensions_6
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf Outline Dimensions_7
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf Outline Dimensions_8
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf Outline Dimensions_9
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf Outline Dimensions_10
pid_32384192_adsp-2101bg-80-analog-devices-datasheet-1135.pdf Outline Dimensions_11
feed

Analog Devices, Inc. ADSP-2101BG-80

Manufacturer No:

ADSP-2101BG-80

Utmel No:

153-ADSP-2101BG-80

Package:

-

ECAD Model:

Description:

- Bulk (Alt: ADSP-2101BG-80)

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ADSP-2101BG-80 information

Specifications
Documents & Media
Analog Devices, Inc. ADSP-2101BG-80 technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. ADSP-2101BG-80.
  • Type
    Parameter
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    NO
  • Number of Terminals
    68
  • Manufacturer Part Number
    ADSP-2101BG-80
  • Rohs Code
    No
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    ROCHESTER ELECTRONICS LLC
  • Part Package Code
    PGA
  • Package Description
    CERAMIC, PGA-68
  • Risk Rank
    5.64
  • Clock Frequency-Max
    20 MHz
  • Operating Temperature-Max
    85 °C
  • Operating Temperature-Min
    -40 °C
  • Package Body Material
    CERAMIC, METAL-SEALED COFIRED
  • Package Code
    PGA
  • Package Shape
    SQUARE
  • Package Style
    GRID ARRAY
  • Supply Voltage-Max
    5.5 V
  • Supply Voltage-Nom
    5 V
  • Reflow Temperature-Max (s)
    NOT SPECIFIED
  • Supply Voltage-Min
    4.5 V
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e0
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    No
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    TIN LEAD
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    20 MIPS; SINGLE CYCLE INSTRUCTION EXECUTION
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    PERPENDICULAR
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    PIN/PEG
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    NOT SPECIFIED
  • Terminal Pitch

    The center distance from one pole to the next.

    2.54 mm
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Pin Count

    a count of all of the component leads (or pins)

    68
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    S-CPGA-P68
  • Qualification Status

    An indicator of formal certification of qualifications.

    COMMERCIAL
  • Temperature Grade

    Temperature grades represent a tire's resistance to heat and its ability to dissipate heat when tested under controlled laboratory test conditions.

    INDUSTRIAL
  • uPs/uCs/Peripheral ICs Type

    The parameter "uPs/uCs/Peripheral ICs Type" refers to the classification of various integrated circuits used in electronic devices. It encompasses microprocessors (uPs), microcontrollers (uCs), and peripheral integrated circuits that provide additional functionalities. This classification helps in identifying the specific type of chip used for processing tasks, controlling hardware, or interfacing with other components in a system. Understanding this parameter is essential for selecting the appropriate electronic components for a given application.

    DIGITAL SIGNAL PROCESSOR, OTHER
  • Seated Height-Max

    Seated Height-Max in electronic components refers to the maximum height at which a component can be comfortably installed or operated when a user is seated. It is particularly relevant in designs involving ergonomic considerations, where the placement of controls, displays, or other interfaces must accommodate users in seated positions. This parameter ensures accessibility and usability, preventing strain or discomfort during operation.

    4.17 mm
  • Address Bus Width

    A computer system has an address bus with 8 parallel lines. This means that the address bus width is 8 bits.

    14
  • Boundary Scan

    Boundary scan is a testing technique used in electronic components to verify the interconnections between integrated circuits on a printed circuit board. It allows for the testing of digital circuits by providing a way to shift data in and out of devices through a serial interface. This method helps in identifying faults such as short circuits, open circuits, and incorrect connections without the need for physical access to the individual components. Boundary scan is commonly used during manufacturing, testing, and debugging processes to ensure the quality and reliability of electronic products.

    NO
  • Low Power Mode

    Low Power Mode is a feature found in electronic components, such as microcontrollers, processors, and devices, that allows them to operate at reduced power consumption levels. When activated, the component typically reduces its clock speed, voltage, or disables certain functions to conserve energy. This mode is often used to extend battery life in portable devices or reduce overall power consumption in energy-efficient systems. Low Power Mode can be triggered automatically based on certain conditions, such as low battery levels, or manually by the user or software. It is a crucial feature in modern electronics to balance performance with energy efficiency.

    YES
  • External Data Bus Width

    The External Data Bus Width refers to the number of bits that can be transmitted simultaneously between a microprocessor and external components, such as memory or peripherals. It determines the amount of data that can be transferred in a single clock cycle. A wider data bus allows for faster data transfer rates and can improve overall system performance. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with larger widths generally offering higher throughput but requiring more complex circuitry. The External Data Bus Width is an important parameter to consider when designing or evaluating electronic components to ensure compatibility and optimal performance.

    24
  • Format

    In electronic components, the parameter "Format" typically refers to the physical size, shape, and configuration of the component. It describes the overall dimensions and layout of the component, including factors such as package type, lead spacing, and mounting options. The format of an electronic component is important for determining how it can be installed, connected, and integrated into a circuit or system. Different formats are designed to meet specific requirements for space constraints, heat dissipation, electrical performance, and compatibility with other components. Manufacturers often provide detailed specifications for the format of their components to ensure proper selection and usage in electronic designs.

    FIXED POINT
  • Barrel Shifter

    A barrel shifter is a digital circuit component commonly found in computer systems and microprocessors. It is used to shift binary data by a specified number of positions in a parallel manner. The term "barrel shifter" comes from the cylindrical shape of the circuit, which contains multiple shifters arranged in a circular pattern.Barrel shifters are efficient for shifting operations as they can perform shifts of multiple bits in a single clock cycle. They are often used in arithmetic and logic units (ALUs) for tasks such as multiplication, division, and bitwise operations. The flexibility and speed of barrel shifters make them essential for optimizing the performance of digital systems that require fast data manipulation.

    YES
  • Internal Bus Architecture

    The Internal Bus Architecture in electronic components refers to the design and layout of the internal communication pathways within the component. It determines how different parts of the component, such as the processor, memory, and peripherals, communicate with each other. The internal bus architecture includes the data bus, address bus, and control bus, which facilitate the transfer of data and instructions between different components. The efficiency and speed of data transfer within the component are influenced by the design and implementation of the internal bus architecture.

    MULTIPLE
  • Length
    27.885 mm
  • Width
    27.885 mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices, Inc. ADSP-2101BG-80.
ADSP-2101BG-80 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ADSP-2101BG-80" in Analog Devices, Inc. ADSP-2101BG-80.
  • Part Number
  • Manufacturer
  • Package
  • Description