pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf  Pinout Diagram_1
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf  Pinout Diagram_1
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf  Pinout Diagram_2
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf  Pinout Diagram_3
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_1
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_2
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_3
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_4
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_5
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_6
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_7
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_8
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_9
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_10
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_11
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_12
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_13
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_14
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_15
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_16
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_17
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_18
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_19
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_20
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_21
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_22
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_23
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_24
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_25
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_26
pid_14017083_lt1396cs823tr-linear-technology-datasheet-10706035.pdf Outline Dimensions_27
feed

Analog Devices, Inc. LT1396CS8#TR

OP Amps 80mA per Channel Instrumentational OP Amps

Manufacturer No:

LT1396CS8#TR

Utmel No:

153-LT1396CS8#TR

Package:

SOIC

ECAD Model:

Description:

2 Channels 80mA per Channel 10μA Instrumentational OP Amps SOIC

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LT1396CS8#TR information

Specifications
Documents & Media
Product Details
Analog Devices, Inc. LT1396CS8#TR technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. LT1396CS8#TR.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOIC
  • Number of Pins
    8
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    70°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    0°C
  • Number of Channels
    2
  • Number of Circuits
    2
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    12.6V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    3V
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    4.6mA
  • Slew Rate

    the maximum rate of output voltage change per unit time.

    800 V/μs
  • Current - Input Bias

    The parameter "Current - Input Bias" in electronic components refers to the amount of current required at the input terminal of a device to maintain proper operation. It is a crucial specification as it determines the minimum input current needed for the component to function correctly. Input bias current can affect the performance and accuracy of the device, especially in precision applications where small signal levels are involved. It is typically specified in datasheets for operational amplifiers, transistors, and other semiconductor devices to provide users with important information for circuit design and analysis.

    10μA
  • Output Current per Channel

    Output Current per Channel is a specification commonly found in electronic components such as amplifiers, audio interfaces, and power supplies. It refers to the maximum amount of electrical current that can be delivered by each individual output channel of the component. This parameter is important because it determines the capacity of the component to drive connected devices or loads. A higher output current per channel means the component can deliver more power to connected devices, while a lower output current may limit the performance or functionality of the component in certain applications. It is crucial to consider the output current per channel when selecting electronic components to ensure they can meet the power requirements of the intended system or setup.

    80mA
  • Input Offset Voltage (Vos)

    Input Offset Voltage (Vos) is a key parameter in electronic components, particularly in operational amplifiers. It refers to the voltage difference that must be applied between the two input terminals of the amplifier to nullify the output voltage when the input terminals are shorted together. In simpler terms, it represents the voltage required to bring the output of the amplifier to zero when there is no input signal present. Vos is an important parameter as it can introduce errors in the output signal of the amplifier, especially in precision applications where accuracy is crucial. Minimizing Vos is essential to ensure the amplifier operates with high precision and accuracy.

    10mV
  • -3db Bandwidth

    The "-3dB bandwidth" of an electronic component refers to the frequency range over which the component's output signal power is reduced by 3 decibels (dB) compared to its maximum output power. This parameter is commonly used to describe the frequency response of components such as amplifiers, filters, and other signal processing devices. The -3dB point is significant because it represents the half-power point, where the output signal power is reduced to half of its maximum value. Understanding the -3dB bandwidth is important for designing and analyzing electronic circuits to ensure that signals are accurately processed within the desired frequency range.

    400MHz
  • Nominal Gain Bandwidth Product

    The Nominal Gain Bandwidth Product is a key parameter in electronic components, particularly in operational amplifiers. It represents the product of the gain and the bandwidth at which that gain is achieved. In simpler terms, it indicates the frequency range over which the amplifier can provide a specified level of gain. A higher Nominal Gain Bandwidth Product implies that the amplifier can operate over a wider range of frequencies while maintaining a consistent level of amplification. Designers often consider this parameter when selecting components for applications that require specific bandwidth and gain requirements.

    400MHz
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices, Inc. LT1396CS8#TR.

PRODUCT DESCRIPTION

The LT ®1395/LT1396/LT1397 are single/dual/quad 400MHz current feedback amplifiers with an 800V/μs slew rate and the ability to drive up to 80mA of output current. The LT1395/LT1396/LT1397 operate on all supplies from a single 4V to ±6V. At ±5V, they draw 4.6mA of supply current per amplifier. The LT1395CS6 also adds a shutdown pin. When disabled, the LT1395CS6 draws virtually zero supply current and its output becomes high impedance. The LT1395CS6 will turn on in only 30ns and turn off in 40ns, making it ideal in spread spectrum and portable equipment applications. For space limited applications, the LT1395 is available in TSOT-23 packages, the LT1396 is available in a tiny 3mm × 3mm × 0.75mm dual fine pitch leadless DFN package, and the LT1397 is available in a tiny 4mm × 3mm × 0.75mm DFN package.

FEATURES

400MHz Bandwidth on ± 5V (AV = 1) 350MHz Bandwidth on ±5V (AV = 2, –1) 0.1dB Gain Flatness: 100MHz (AV = 1, 2 and –1) High Slew Rate: 800V/μs Wide Supply Range: ±2V(4V) to ±6V(12V) 80mA Output Current Low Supply Current: 4.6mA/Amplifier LT1395: SO-8, TSOT23-5 and TSOT23-6 Packages LT1396: SO-8, MSOP and Tiny 3mm × 3mm × 0.75mm DFN-8 Packages LT1397: SO-14, SSOP-16 and Tiny 4mm × 3mm × 0.75mm DFN-14 Packages Low Profile (1mm) ThinSOT™ Package

APPLICATIONS

Cable Drivers
Video Amplifiers
MUX Amplifiers
High Speed Portable Equipment
IF Amplifiers
LT1396CS8#TR Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "LT1396CS8#TR" in Analog Devices, Inc. LT1396CS8#TR.
  • Part Number
  • Manufacturer
  • Package
  • Description