Analog Devices, Inc. LTC1605-1IG#TRPBF
Analog Devices, Inc. LTC1605-1IG#TRPBF
LTC1605-1IG#TRPBF-Linear-Technology-datasheet-14099411.pdf  Pinout Diagram_1
LTC1605-1IG#TRPBF-Linear-Technology-datasheet-14099411.pdf Outline Dimensions_1
LTC1605-1IG#TRPBF-Linear-Technology-datasheet-14099411.pdf Outline Dimensions_2
LTC1605-1IG#TRPBF-Linear-Technology-datasheet-14099411.pdf Outline Dimensions_3
feed

Analog Devices, Inc. LTC1605-1IG#TRPBF

ADC Analog to Digital Converter

Manufacturer No:

LTC1605-1IG#TRPBF

Utmel No:

153-LTC1605-1IG#TRPBF

Package:

SSOP

ECAD Model:

Description:

16 Bit ADC SSOP

Quantity:

Unit Price: $40.199094

Ext Price: $40.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $40.199094

    $40.20

  • 10

    $37.923674

    $379.24

  • 100

    $35.777051

    $3,577.71

  • 500

    $33.751935

    $16,875.97

  • 1000

    $31.841448

    $31,841.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LTC1605-1IG#TRPBF information

Specifications
Documents & Media
Product Details
Analog Devices, Inc. LTC1605-1IG#TRPBF technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. LTC1605-1IG#TRPBF.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (Last Updated: 3 months ago)
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SSOP
  • Number of Pins
    28
  • Power Dissipation (Max)
    80mW
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Parallel
  • Number of Bits
    16
  • Supply Type

    Supply Type in electronic components refers to the classification of power sources used to operate the component. It indicates whether the component requires DC or AC power, and if DC, specifies the voltage levels such as low, medium, or high. Different supply types can affect the performance, compatibility, and application of the component in electronic circuits. Understanding the supply type is crucial for proper component selection and integration into electronic designs.

    Analog, Digital
  • Sampling Rate

    often described in the context of signal processing as the number of samples per time.

    100 ksps
  • Number of Converters
    1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining

PRODUCT DESCRIPTION

The LTC®1605-1/LTC1605-2 are 100ksps, sampling 16-bit A/D converters that draw only 55mW (typical) from a single 5V supply. These easy-to-use devices include a sample-and-hold, precision reference, switched capacitor successive approximation A/D and trimmed internal clock. The LTC1605-1’s input range is 0V to 4V while the LTC1605-2’s input range is ±4V. An external reference can be used if greater accuracy over temperature is needed.

FEATURES

Single Supply 16-Bit, 100ksps, Sampling ADCs Sample Rate: 100ksps Complete 16-Bit Solution on a Single 5V Supply Unipolar Input Range: 0V to 4V (LTC1605-1) Bipolar Input Range: ±4V (LTC1605-2) Power Dissipation: 55mW Typ Signal-to-Noise Ratio: 86dB Typ Operates with Internal or External Reference Internal Synchronized Clock 28-Pin SSOP Package

APPLICATIONS

Industrial Process Control
Multiplexed Data Acquisition Systems
High Speed Data Acquisition for PCs
Digital Signal Processing
LTC1605-1IG#TRPBF Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LTC1605-1IG#TRPBF" in Analog Devices, Inc. LTC1605-1IG#TRPBF.
  • Part Number
  • Manufacturer
  • Package
  • Description