Analog Devices, Inc. LTC2237IUH#TRPBF
Analog Devices, Inc. LTC2237IUH#TRPBF
LTC2237IUH#TRPBF-Linear-Technology-datasheet-8618756.pdf Outline Dimensions_1
feed

Analog Devices, Inc. LTC2237IUH#TRPBF

Manufacturer No:

LTC2237IUH#TRPBF

Utmel No:

153-LTC2237IUH#TRPBF

Package:

QFN

ECAD Model:

Description:

ADC Single Pipelined 40Msps 10-bit Parallel 32-Pin QFN EP T/R

Quantity:

Unit Price: $14.299151

Ext Price: $14.30

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 13

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.299151

    $14.30

  • 10

    $13.489765

    $134.90

  • 100

    $12.726194

    $1,272.62

  • 500

    $12.005843

    $6,002.92

  • 1000

    $11.326267

    $11,326.27

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LTC2237IUH#TRPBF information

Specifications
Documents & Media
Product Details
Analog Devices, Inc. LTC2237IUH#TRPBF technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. LTC2237IUH#TRPBF.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (Last Updated: 1 week ago)
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    QFN
  • Number of Pins
    32
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Parallel
  • Number of Bits
    10
  • Number of Inputs
    1
  • Sampling Rate

    often described in the context of signal processing as the number of samples per time.

    40 Msps
  • Number of A/D Converters
    1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

PRODUCT DESCRIPTION

The LTC®2238/LTC2237/LTC2236 are 10-bit 65Msps/40Msps/25Msps, low power 3V A/D converters designed for digitizing high frequency, wide dynamic range signals. The LTC2238/LTC2237/LTC2236 are perfect for demanding imaging and communications applications with AC performance that includes 61.8dB SNR and 85dB SFDR for signals at the Nyquist frequency. DC specs include ±0.1LSB INL (typ), ±0.05LSB DNL (typ) and ±0.5LSB INL, ±0.5LSB DNL over temperature. The transition noise is a low 0.07LSBRMS. A single 3V supply allows low power operation. A separate output supply allows the outputs to drive 0.5V to 3.6V logic. A single-ended CLK input controls converter operation. An optional clock duty cycle stabilizer allows high performance at full speed for a wide range of clock duty cycles.

FEATURES

Sample Rate: 65Msps/40Msps/25Msps Single 3V Supply (2.7V to 3.4V) Low Power: 205mW/120mW/75mW 61.8dB SNR 85dB SFDR No Missing Codes Flexible Input: 1VP-P to 2VP-P Range 575MHz Full Power Bandwidth S/H Clock Duty Cycle Stabilizer Shutdown and Nap Modes Pin Compatible Family: 125Msps: LTC2251 (10-Bit), LTC2253 (12-Bit) 105Msps: LTC2250 (10-Bit), LTC2252 (12-Bit) 80Msps: LTC2239 (10-Bit), LTC2229 (12-Bit) 65Msps: LTC2238 (10-Bit), LTC2228 (12-Bit) 40Msps: LTC2237 (10-Bit), LTC2227 (12-Bit) 25Msps: LTC2236 (10-Bit), LTC2226 (12-Bit) 32-Pin (5mm × 5mm) QFN Package

APPLICATIONS

Wireless and Wired Broadband Communication
Imaging Systems
Ultrasound
Spectral Analysis
Portable Instrumentation