Analog Devices, Inc. LTC2631HTS8-HM10#TRMPBF
Analog Devices, Inc. LTC2631HTS8-HM10#TRMPBF
LTC2631HTS8-HM10#TRMPBF-Linear-Technology-datasheet-6396281.pdf  Pinout Diagram_1
LTC2631HTS8-HM10#TRMPBF-Linear-Technology-datasheet-6396281.pdf Outline Dimensions_1
LTC2631HTS8-HM10#TRMPBF-Linear-Technology-datasheet-6396281.pdf Outline Dimensions_2
LTC2631HTS8-HM10#TRMPBF-Linear-Technology-datasheet-6396281.pdf Outline Dimensions_3
LTC2631HTS8-HM10#TRMPBF-Linear-Technology-datasheet-6396281.pdf Outline Dimensions_4
feed

Analog Devices, Inc. LTC2631HTS8-HM10#TRMPBF

DAC DAC Voltage

Manufacturer No:

LTC2631HTS8-HM10#TRMPBF

Utmel No:

153-LTC2631HTS8-HM10#TRMPBF

Package:

SOT-23-8

ECAD Model:

Description:

DAC Voltage 1.25 B B

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LTC2631HTS8-HM10#TRMPBF information

Specifications
Documents & Media
Product Details
Product Comparison
Analog Devices, Inc. LTC2631HTS8-HM10#TRMPBF technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. LTC2631HTS8-HM10#TRMPBF.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (Last Updated: 3 months ago)
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOT-23-8
  • Number of Pins
    8
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    125°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Voltage
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5V
  • Number of Channels
    1
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    2-Wire, I2C, Serial
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    5.5V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    4.5V
  • Number of Bits
    10
  • Supply Type

    Supply Type in electronic components refers to the classification of power sources used to operate the component. It indicates whether the component requires DC or AC power, and if DC, specifies the voltage levels such as low, medium, or high. Different supply types can affect the performance, compatibility, and application of the component in electronic circuits. Understanding the supply type is crucial for proper component selection and integration into electronic designs.

    Single
  • Resolution

    Resolution in electronic components refers to the smallest increment of measurement or change that can be detected or represented by the component. It is a crucial specification in devices such as sensors, displays, and converters, as it determines the level of detail or accuracy that can be achieved. For example, in a digital camera, resolution refers to the number of pixels that make up an image, with higher resolution indicating a greater level of detail. In analog-to-digital converters, resolution is the number of discrete values that can be represented in the digital output, determining the precision of the conversion process. Overall, resolution plays a significant role in determining the performance and capabilities of electronic components in various applications.

    1.25 B
  • Settling Time

    In control theory the settling time of a dynamical system such as an amplifier or other output device is the time elapsed from the application of an ideal instantaneous step input to the time at which the amplifier output has entered and remained within a specified error band.

    3.8 μs
  • Integral Nonlinearity (INL)

    Integral Nonlinearity (INL) is a measure of the deviation of a transfer function from a straight line when considering the entire output range of a device, such as a digital-to-analog converter or an analog-to-digital converter. It is quantified as the maximum deviation of the actual output from the ideal output across the entire input range, expressed as a percentage of the full-scale output. INL indicates how closely the output follows a linear model, influencing the accuracy of the signal representation in electronic components. A lower INL value signifies better linearity and higher precision in signal processing applications.

    1 LSB
  • Number of Converters
    1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

PRODUCT DESCRIPTION

The LTC2631 is a family of 12-, 10-, and 8-bit voltage-output DACs with an integrated, high accuracy, low-drift reference in an 8-lead TSOT-23 package. It has a rail-to-rail output buffer that is guaranteed monotonic. The LTC2631-L has a full-scale output of 2.5V, and operates from a single 2.7V to 5.5V supply. The LTC2631-H has a full-scale output of 4.096V, and operates from a 4.5V to 5.5V supply. A 10ppm/°C reference output is available at the REF pin. Each DAC can also operate in External Reference mode, in which a voltage supplied to the REF pin sets the full-scale output.

FEATURES

Integrated Precision Reference 2.5V Full-Scale 10ppm/°C (LTC2631-L) 4.096V Full-Scale 10ppm/°C (LTC2631-H) Maximum INL Error: 1LSB (LTC2631A-12) Bidirectional Reference: Input or 10ppm/°C Output 400kHz I2C™ Interface Nine Selectable Addresses (LTC2631-Z) Low Noise (0.7mVP-P , 0.1Hz to 200kHz) Guaranteed Monotonic Over Temperature 2.7V to 5.5V Supply Range (LTC2631-L) Low Power Operation: 180µA at 3V Power Down to 1.8µA Maximum (C and I Grades) Power-On Reset to Zero or Mid-Scale Options Double-Buffered Data Latches Guaranteed Operation From –40°C to 125°C (H-Grade) 8-Lead TSOT-23 (ThinSOT™) Package

APPLICATIONS

Mobile Communications
Process Control and Industrial Automation
Automatic Test Equipment
Portable Equipment
Automotive
Optical Networking
The three parts on the right have similar specifications to Analog Devices, Inc. & LTC2631HTS8-HM10#TRMPBF.
LTC2631HTS8-HM10#TRMPBF Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LTC2631HTS8-HM10#TRMPBF" in Analog Devices, Inc. LTC2631HTS8-HM10#TRMPBF.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • LTC2631HTS8-HM8#PBFAnalog Devices, Inc.

    -

    LTC2631HTS8-HM8#PBF datasheet pdf and Data Acquisition - Digital to Analog Converters (DAC) product details from Analog Devices, Inc. stock available at Utmel.

  • LTC2631HTS8-HZ8#PBFAnalog Devices, Inc.

    -

    LTC2631HTS8-HZ8#PBF datasheet pdf and Data Acquisition - Digital to Analog Converters (DAC) product details from Analog Devices, Inc. stock available at Utmel.

  • LTC2631HTS8-LM8#PBFAnalog Devices, Inc.

    -

    LTC2631HTS8-LM8#PBF datasheet pdf and Data Acquisition - Digital to Analog Converters (DAC) product details from Analog Devices, Inc. stock available at Utmel.

  • LTC2631HTS8-LZ8#PBFAnalog Devices, Inc.

    -

    LTC2631HTS8-LZ8#PBF datasheet pdf and Data Acquisition - Digital to Analog Converters (DAC) product details from Analog Devices, Inc. stock available at Utmel.

  • LTC2631HTS8-HM10#PBFAnalog Devices, Inc.

    -

    LTC2631HTS8-HM10#PBF datasheet pdf and Data Acquisition - Digital to Analog Converters (DAC) product details from Analog Devices, Inc. stock available at Utmel.

  • LTC2631HTS8-HM12#PBFAnalog Devices, Inc.

    -

    LTC2631HTS8-HM12#PBF datasheet pdf and Data Acquisition - Digital to Analog Converters (DAC) product details from Analog Devices, Inc. stock available at Utmel.

  • LTC2631HTS8-HZ10#PBFAnalog Devices, Inc.

    -

    LTC2631HTS8-HZ10#PBF datasheet pdf and Data Acquisition - Digital to Analog Converters (DAC) product details from Analog Devices, Inc. stock available at Utmel.

  • LTC2631HTS8-LM10#PBFAnalog Devices, Inc.

    -

    LTC2631HTS8-LM10#PBF datasheet pdf and Data Acquisition - Digital to Analog Converters (DAC) product details from Analog Devices, Inc. stock available at Utmel.

  • LTC2631HTS8-LM12#PBFAnalog Devices, Inc.

    -

    LTC2631HTS8-LM12#PBF datasheet pdf and Data Acquisition - Digital to Analog Converters (DAC) product details from Analog Devices, Inc. stock available at Utmel.

  • LTC2631HTS8-LZ12#PBFAnalog Devices, Inc.

    -

    LTC2631HTS8-LZ12#PBF datasheet pdf and Data Acquisition - Digital to Analog Converters (DAC) product details from Analog Devices, Inc. stock available at Utmel.