Assmann WSW Components V2028B
Assmann WSW Components V2028B
feed

Assmann WSW Components V2028B

Manufacturer No:

V2028B

Utmel No:

219-V2028B

Package:

-

ECAD Model:

Description:

HEATSINK CPU XCUT

Quantity:

Unit Price: $0.977706

Ext Price: $0.98

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 173

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.977706

    $0.98

  • 10

    $0.922364

    $9.22

  • 100

    $0.870155

    $87.02

  • 500

    $0.820901

    $410.45

  • 1000

    $0.774435

    $774.44

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
V2028B information

Specifications
Product Details
Assmann WSW Components V2028B technical specifications, attributes, parameters and parts with similar specifications to Assmann WSW Components V2028B.
  • Type
    Parameter
  • Factory Lead Time
    23 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Aluminum Alloy
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Square, Pin Fins
  • Package Cooled

    Package Cooled refers to a type of thermal management in electronic components where the device packaging is designed to dissipate heat efficiently. This involves integrating cooling features such as heat sinks or specialized materials that enhance heat transfer away from the component. The goal is to maintain optimal operating temperatures and improve reliability and performance of the electronic device. It is commonly used in high-power applications where excessive heat generation can affect functionality.

    Assorted (BGA, LGA, CPU, ASIC...)
  • Material Finish

    Material Finish in electronic components refers to the surface treatment applied to the component to enhance its performance, durability, and reliability. The finish can protect the component from environmental factors such as moisture, corrosion, and mechanical stress. Common material finishes include gold plating, tin plating, silver plating, and organic coatings. The choice of material finish depends on the specific requirements of the application, such as conductivity, solderability, and cost-effectiveness. Proper material finish selection is crucial to ensure the long-term functionality and quality of electronic components.

    Black Anodized
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Top Mount
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Attachment Method

    The attachment method in electronic components refers to the technique used to connect a component to a circuit board or assembly. This can include methods such as soldering, bonding, or using connectors. The choice of attachment method can affect the reliability, performance, and manufacturability of the electronic device. Different methods may be suited for specific applications based on factors like mechanical stress, thermal conductivity, and ease of assembly.

    Thermal Tape, Adhesive (Not Included)
  • Height Off Base (Height of Fin)

    The parameter "Height Off Base (Height of Fin)" in electronic components refers to the distance between the base of the component and the top of any fins or protrusions on the component. This measurement is important for determining the overall dimensions and clearance requirements of the component within a circuit or system. It helps in ensuring proper fit and alignment of the component during installation and assembly. Manufacturers provide this specification to assist designers and engineers in selecting the appropriate components for their applications based on the available space and mechanical constraints.

    0.370 9.40mm
  • Thermal Resistance @ Natural

    Thermal Resistance @ Natural refers to the ability of an electronic component to dissipate heat under natural convection conditions without forced airflow. It is measured in degrees Celsius per watt and represents the temperature rise of the component above the ambient temperature for each watt of power dissipated. This parameter is crucial for understanding how effectively a component can manage heat during operation, ensuring reliability and performance. Manufacturers provide this value to help designers assess thermal management strategies in circuit designs.

    17.00°C/W
  • Length
    1.177 29.90mm
  • Width
    1.177 29.90mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: Assmann WSW Components V2028B Thermal Heat Sink

1. Description

The Assmann WSW Components V2028B is a top-mount thermal heat sink designed to efficiently manage heat dissipation in various electronic applications. Constructed from high-quality aluminum alloy, this heat sink features a black anodized finish for enhanced durability and aesthetic appeal. The V2028B is ideal for use in a wide range of thermal management scenarios, including CPU, ASIC, and other high-power components.

2. Features

  • Material and Finish: Made from durable aluminum alloy with a black anodized finish.
  • Dimensions: Measuring 29.90mm in length, width, and height off the base (fin height).
  • Attachment Method: Equipped with thermal tape for easy installation (adhesive not included).
  • Thermal Performance: Offers a thermal resistance of 17.00°C/W at natural convection.
  • Compliance: Compliant with RoHS regulations and Reach compliance code.
  • Package Compatibility: Suitable for assorted packages such as BGA, LGA, CPU, and ASIC.

3. Applications

The V2028B thermal heat sink is versatile and can be applied in several primary and secondary applications: - Primary Applications: - CPU Cooling: Ideal for central processing units in servers, workstations, and high-performance computing systems. - ASIC Cooling: Suitable for application-specific integrated circuits in various industries such as telecommunications and automotive electronics. - General Electronics Cooling: Effective in managing heat dissipation in other electronic components like GPUs and FPGAs.

  • Secondary Applications:
  • Industrial Control Systems: Used in industrial control systems where high reliability and efficient cooling are crucial.
  • Medical Devices: Employed in medical devices requiring precise temperature control to ensure optimal performance and safety.

4. Alternative Parts

For users who may require alternative parts with similar specifications or slightly different dimensions, consider the following options: - Alternative Part 1: Assmann WSW Components V2029A - A slightly larger version with enhanced thermal performance. - Alternative Part 2: Assmann WSW Components V2027B - A smaller version suitable for more compact designs.

5. Embedded Modules

The V2028B thermal heat sink is commonly used in various embedded modules designed for specific applications: - Embedded CPU Modules: Often integrated into embedded CPU modules used in IoT devices, industrial control systems, and automotive electronics. - ASIC-Based Modules: Frequently used in ASIC-based modules employed in telecommunications equipment and other specialized electronics.

Summary

The Assmann WSW Components V2028B is a reliable and efficient thermal heat sink designed to meet the demanding thermal management needs of modern electronics. Its robust construction, excellent thermal performance, and compliance with industry standards make it an excellent choice for a wide range of applications.