Assmann WSW Components V7477ZC
Assmann WSW Components V7477ZC
feed

Assmann WSW Components V7477ZC

Manufacturer No:

V7477ZC

Utmel No:

219-V7477ZC

Package:

-

ECAD Model:

Description:

HEATSINK ALUM ANOD

Quantity:

Unit Price: $1.114296

Ext Price: $1.11

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 139

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.114296

    $1.11

  • 10

    $1.051223

    $10.51

  • 100

    $0.991719

    $99.17

  • 500

    $0.935584

    $467.79

  • 1000

    $0.882627

    $882.63

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
V7477ZC information

Specifications
Product Details
Product Comparison
Assmann WSW Components V7477ZC technical specifications, attributes, parameters and parts with similar specifications to Assmann WSW Components V7477ZC.
  • Type
    Parameter
  • Factory Lead Time
    23 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Bolt, PC Pin
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Aluminum
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Aluminium
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Square, Pin Fins
  • Package Cooled

    Package Cooled refers to a type of thermal management in electronic components where the device packaging is designed to dissipate heat efficiently. This involves integrating cooling features such as heat sinks or specialized materials that enhance heat transfer away from the component. The goal is to maintain optimal operating temperatures and improve reliability and performance of the electronic device. It is commonly used in high-power applications where excessive heat generation can affect functionality.

    Assorted (BGA, LGA, CPU, ASIC...)
  • Material Finish

    Material Finish in electronic components refers to the surface treatment applied to the component to enhance its performance, durability, and reliability. The finish can protect the component from environmental factors such as moisture, corrosion, and mechanical stress. Common material finishes include gold plating, tin plating, silver plating, and organic coatings. The choice of material finish depends on the specific requirements of the application, such as conductivity, solderability, and cost-effectiveness. Proper material finish selection is crucial to ensure the long-term functionality and quality of electronic components.

    Black Anodized
  • Published
    2010
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Top Mount
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    12.7mm
  • Attachment Method

    The attachment method in electronic components refers to the technique used to connect a component to a circuit board or assembly. This can include methods such as soldering, bonding, or using connectors. The choice of attachment method can affect the reliability, performance, and manufacturability of the electronic device. Different methods may be suited for specific applications based on factors like mechanical stress, thermal conductivity, and ease of assembly.

    Bolt On and PC Pin
  • Height Off Base (Height of Fin)

    The parameter "Height Off Base (Height of Fin)" in electronic components refers to the distance between the base of the component and the top of any fins or protrusions on the component. This measurement is important for determining the overall dimensions and clearance requirements of the component within a circuit or system. It helps in ensuring proper fit and alignment of the component during installation and assembly. Manufacturers provide this specification to assist designers and engineers in selecting the appropriate components for their applications based on the available space and mechanical constraints.

    0.500 12.70mm
  • Thermal Resistance @ Natural

    Thermal Resistance @ Natural refers to the ability of an electronic component to dissipate heat under natural convection conditions without forced airflow. It is measured in degrees Celsius per watt and represents the temperature rise of the component above the ambient temperature for each watt of power dissipated. This parameter is crucial for understanding how effectively a component can manage heat during operation, ensuring reliability and performance. Manufacturers provide this value to help designers assess thermal management strategies in circuit designs.

    7.00°C/W
  • Length
    1.098 27.90mm
  • Width
    1.098 27.90mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: Assmann WSW Components V7477ZC

1. Description

The Assmann WSW Components V7477ZC is a top-mount heat sink designed for efficient thermal management in various electronic applications. Constructed from high-quality aluminum with a black anodized finish, this heat sink offers excellent durability and aesthetic appeal. Its bolt-on and PC pin attachment method ensures secure mounting on a wide range of substrates, making it versatile for use in diverse thermal management scenarios.

2. Features

  • Material and Finish: Made from aluminum with a black anodized finish, providing a robust and visually appealing design.
  • Attachment Method: Bolt-on and PC pin attachment for secure mounting on various substrates.
  • Thermal Performance: Features a thermal resistance of 7.00°C/W at natural convection, ensuring effective heat dissipation.
  • Dimensions: Measuring 12.7mm in depth, 1.098mm (27.90mm) in length and width, with a height off base of 0.500mm (12.70mm).
  • Compliance: ROHS3 compliant and Pb-free, ensuring environmental sustainability and safety.
  • Moisture Sensitivity Level (MSL): Classified as MSL 1 (Unlimited), indicating no moisture sensitivity issues during handling and storage.

3. Applications

The V7477ZC heat sink is primarily designed for use in applications where efficient thermal management is crucial: - Primary Applications: - CPUs (Central Processing Units) - ASICs (Application-Specific Integrated Circuits) - BGAs (Ball Grid Arrays) and LGAs (Land Grid Arrays)

  • Secondary Applications:
  • Other high-power electronic components requiring efficient heat dissipation

4. Alternative Parts

For users who may need alternative heat sinks due to specific requirements or availability issues, some alternatives include: - The V7476ZC from Assmann WSW Components, which offers similar dimensions but slightly different thermal performance. - The V7480ZC, which has a different shape but similar material properties.

5. Embedded Modules

The V7477ZC heat sink is commonly used in various embedded modules to enhance their thermal performance: - CPU Cooling Modules: Integrated into CPU cooling systems for optimal performance. - ASIC Cooling Modules: Used in ASIC-based systems where high thermal dissipation is necessary. - BGA/LGA Cooling Modules: Ensures reliable operation of BGAs and LGAs by managing heat effectively.

By combining robust construction with efficient thermal performance, the Assmann WSW Components V7477ZC heat sink is an ideal choice for a wide range of electronic applications requiring reliable thermal management solutions.

The three parts on the right have similar specifications to Assmann WSW Components & V7477ZC.
V7477ZC Relevant information