Astro Tool Corp 616038
Astro Tool Corp 616038
feed

Astro Tool Corp 616038

Manufacturer No:

616038

Manufacturer:

Astro Tool Corp

Utmel No:

221-616038

Package:

-

Datasheet:

Tooling Guide

ECAD Model:

Description:

TOOL POSITIONER FOR 615717

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
616038 information

Specifications
Documents & Media
Product Details
Astro Tool Corp 616038 technical specifications, attributes, parameters and parts with similar specifications to Astro Tool Corp 616038.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2009
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Tool Type

    Tool Type in electronic components refers to the classification of tools used for designing, testing, assembling, or modifying electronic circuits and systems. It encompasses a variety of instruments such as simulators, PCB design software, soldering equipment, and diagnostic tools. Each Tool Type serves specific functions in the development and maintenance of electronic products, facilitating tasks like circuit design, performance analysis, and troubleshooting.

    Positioner
  • Compatible Tools

    In the context of electronic components, the parameter "Compatible Tools" refers to the specific tools or equipment that are recommended or required for the proper installation, maintenance, or operation of the component. These tools may include soldering irons, programming devices, testing equipment, or other specialized tools that are necessary for working with the electronic component effectively and safely.Understanding the compatible tools for a particular electronic component is crucial to ensure that it is handled correctly and that its performance is optimized. Using the wrong tools or not having the necessary tools can lead to damage to the component, poor functionality, or safety hazards.Manufacturers typically provide information about the compatible tools for their electronic components in the product datasheets or user manuals. It is important to follow these guidelines and use the recommended tools to ensure the proper functioning and longevity of the electronic component.

    615717
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Astro Tool Corp 616038.

Product Description: Astro Tool Corp 616038 Crimp Head Positioner

1. Description

The Astro Tool Corp 616038 Crimp Head Positioner is a specialized tool designed for precise crimping operations in various industrial and commercial settings. This positioner is part of a comprehensive range of crimping tools offered by Astro Tool Corp, known for their reliability and precision. The 616038 model is specifically engineered to work seamlessly with compatible tools like the 615717, ensuring optimal performance and efficiency in crimping applications.

2. Features

  • Precision Engineering: The 616038 crimp head positioner is crafted with high-quality materials and precision engineering, ensuring accurate and reliable crimping results.
  • Compatibility: Designed to be compatible with the 615717 tool, this positioner offers a versatile solution for various crimping tasks.
  • Durability: Built to withstand the rigors of frequent use, this tool is durable and long-lasting.
  • Ease of Use: The ergonomic design makes it easy to handle and operate, reducing fatigue during extended use.

3. Applications

Primary Applications:
  • Wire Harness Assembly: Ideal for assembling wire harnesses in automotive, aerospace, and industrial electronics.
  • Electrical Connectors: Used in the installation and maintenance of electrical connectors in various industries.
  • Cable Management: Essential for managing cables in data centers, telecommunications networks, and other high-density cable environments.
Secondary Applications:
  • Automotive Repair Shops: Useful in automotive repair shops for crimping electrical connectors on vehicles.
  • Industrial Automation: Employed in industrial automation systems where precise electrical connections are crucial.

4. Alternative Parts

If the Astro Tool Corp 616038 Crimp Head Positioner is not available or if you need alternative solutions, consider the following options: - 615717 Tool: This tool is specifically designed to work with the 616038 crimp head positioner and offers similar functionality. - Other Crimping Tools: Depending on your specific needs, other crimping tools from Astro Tool Corp or other manufacturers might be suitable alternatives.

5. Embedded Modules

The Astro Tool Corp 616038 Crimp Head Positioner is often used in conjunction with various embedded modules within larger systems: - Wire Harness Systems: Integrated into wire harness systems for efficient assembly and maintenance. - Electrical Connector Systems: Used in electrical connector systems where precise crimping is essential. - Cable Management Systems: Embedded in cable management systems to ensure reliable and secure cable connections.

Conclusion

The Astro Tool Corp 616038 Crimp Head Positioner is a reliable and efficient tool designed for precise crimping operations. Its compatibility with the 615717 tool makes it a versatile solution for various industrial and commercial applications. With its durable construction and ease of use, this positioner is an essential component in any setup requiring high-quality electrical connections.

616038 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "616038" in Astro Tool Corp 616038.
  • Part Number
  • Manufacturer
  • Package
  • Description