Banner Engineering Corporation QDEG-1215E
Banner Engineering Corporation QDEG-1215E
feed

Banner Engineering Corporation QDEG-1215E

Manufacturer No:

QDEG-1215E

Utmel No:

261-QDEG-1215E

Package:

-

ECAD Model:

Description:

CBL M12-12 FEM 4.57 M

Quantity:

Unit Price: $50.895069

Ext Price: $50.90

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 9

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $50.895069

    $50.90

  • 10

    $48.014216

    $480.14

  • 100

    $45.296430

    $4,529.64

  • 500

    $42.732481

    $21,366.24

  • 1000

    $40.313662

    $40,313.66

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
QDEG-1215E information

Specifications
Product Details
Banner Engineering Corporation QDEG-1215E technical specifications, attributes, parameters and parts with similar specifications to Banner Engineering Corporation QDEG-1215E.
  • Type
    Parameter
  • 1st Connector Mounting Type

    The parameter "1st Connector Mounting Type" in electronic components refers to the method used to physically attach the first connector to a circuit board or device. This parameter specifies how the connector is secured in place, whether it is through soldering, surface mounting, through-hole mounting, or other means. The mounting type can impact the ease of installation, durability, and overall performance of the electronic component. It is important to consider this parameter when selecting components to ensure compatibility with the intended application and assembly process.

    Free Hanging (In-Line)
  • Cable Material

    The parameter "Cable Material" in electronic components refers to the material used to manufacture the cables that connect various parts of an electronic device or system. The choice of cable material can impact the performance, durability, and safety of the electronic component. Common cable materials include copper, aluminum, and fiber optics, each with its own set of characteristics and advantages. Copper is a popular choice for its excellent conductivity, flexibility, and affordability, while fiber optics offer high-speed data transmission and immunity to electromagnetic interference. The selection of cable material is crucial in designing electronic components to ensure optimal functionality and reliability.

    Polyvinyl Chloride (PVC)
  • Cable Types
    Round
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Yellow
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67 - Dust Tight, Waterproof
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Industrial Environments, Safety Light Grids (SGS)
  • 1st Connector Gender

    1st Connector Gender refers to the physical characteristics of the first connector in an electronic component. It indicates whether the connector is male or female, which determines how it can be connected to other components. A male connector typically has protruding pins or plugs, while a female connector has receptacles or sockets to receive the pins or plugs. Understanding the gender of connectors is crucial for ensuring compatibility and proper connections in electronic devices and systems.

    Female Sockets
  • 1st Connector Number of Positions Loaded
    All
  • 1st Connector Type

    The parameter "1st Connector Type" in electronic components refers to the type of connector used to establish a connection between the component and other devices or components in a circuit. This parameter specifies the physical interface and configuration of the connector, such as the number of pins, shape, and size. It is crucial for ensuring compatibility and proper functioning of the electronic system. By specifying the 1st Connector Type, designers and engineers can ensure that the component can be easily integrated into the overall system and communicate effectively with other components. This information is typically provided in datasheets and technical specifications to assist users in selecting and using the component correctly.

    Plug
  • 1st Connector Number of Positions
    12
  • Assembly Configuration

    The parameter "Assembly Configuration" in electronic components refers to the specific arrangement and organization of components on a printed circuit board or within an electronic assembly. This includes the layout of the components, their orientation, and the method of interconnection used in the manufacturing process. It plays a critical role in determining the performance, reliability, and manufacturability of the electronic device. Additionally, the assembly configuration can influence factors such as thermal management and signal integrity within the circuit.

    Standard
  • 2nd Connector Type

    The parameter "2nd Connector Type" in electronic components refers to the type of connector that is used on the second end of the component. This parameter is important for determining how the component can be connected within a circuit or system. The 2nd Connector Type could be a specific type of connector such as USB, HDMI, RJ45, or any other type of connector that is commonly used in electronic devices. Understanding the 2nd Connector Type is crucial for ensuring compatibility and proper integration of the component into the overall system design.

    Wire Leads
  • 1st Connector Orientation

    The parameter "1st Connector Orientation" refers to the specific alignment or positioning of the first connector in a series of connections on an electronic component or circuit board. It indicates the direction in which the connector pins or sockets are oriented relative to a defined reference point, such as the PCB edge or mounting hole. This orientation is crucial for ensuring proper connectivity and compatibility with other components or connectors in the assembly.

    Keyed
  • 1st Connector Shell Size - Insert

    The parameter "1st Connector Shell Size - Insert" in electronic components refers to the physical size of the connector shell where the insert is placed. The insert is the component that holds and aligns the electrical contacts within the connector. The shell size determines the overall dimensions of the connector, including its length, width, and height. Selecting the appropriate shell size is crucial for ensuring compatibility and proper fit with other components or devices in the electronic system. Manufacturers provide this parameter to help users identify the correct connector size for their specific application requirements.

    M12
  • Length
    15.00' 4.57m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: QDEG-1215E Circular Cable Assembly by Banner Engineering Corporation

1. Description

The QDEG-1215E is a high-quality, industrial-grade circular cable assembly designed by Banner Engineering Corporation. This cable assembly is part of the company's extensive range of cable solutions, specifically tailored for applications requiring robust connectivity in harsh environments. The QDEG-1215E features a 12-position female socket connector with an M12 insert, ensuring reliable and secure connections.

2. Features

  • Connector Type: The first connector is a female socket with 12 positions, all loaded, and keyed for orientation.
  • Mounting Type: The connector is designed for free hanging or in-line mounting.
  • Shell Size: The M12 insert provides a secure and durable connection.
  • Cable Material: The cable is made from Polyvinyl Chloride (PVC) for excellent durability and resistance to chemicals.
  • Cable Type: The cable is round in shape, ensuring smooth bending and minimal stress on the connections.
  • Color: The cable is yellow, making it easily identifiable in industrial settings.
  • Ingress Protection: The assembly offers IP67 rating, ensuring it is dust-tight and waterproof.
  • Length: The cable length is 15 feet (4.57 meters), providing ample reach for various applications.
  • Moisture Sensitivity Level (MSL): The MSL rating is 1, indicating unlimited exposure to moisture without degradation.
  • RoHS Compliance: The product complies with ROHS3 standards, ensuring environmental sustainability.
  • Shielding: The assembly is unshielded, suitable for applications where electromagnetic interference (EMI) is not a concern.

3. Applications

The QDEG-1215E circular cable assembly is primarily designed for use in industrial environments where reliability and durability are crucial. Its applications include:

  • Industrial Environments: The cable's rugged design makes it ideal for use in factories, warehouses, and other industrial settings where it may be exposed to harsh conditions.
  • Safety Light Grids (SGS): The cable's waterproof and dust-tight properties make it suitable for safety light grids used in various industrial applications.

4. Alternative Parts

While the QDEG-1215E is a versatile product, there may be situations where alternative parts are needed. Some alternatives include:

  • QDEG-1215F: A similar cable assembly with a male plug connector instead of a female socket.
  • QDEG-1216E: A longer version of the cable assembly with an extended length of 20 feet (6.1 meters).

5. Embedded Modules

The QDEG-1215E circular cable assembly can be used in various embedded modules that require reliable and durable connectivity solutions. Some examples include:

  • Safety Sensors: The cable's robust design ensures reliable connections between safety sensors and control systems.
  • Machine Vision Systems: The waterproof and dust-tight properties make it suitable for use in machine vision systems operating in harsh environments.
  • Industrial Automation Systems: The cable's long length and durable construction make it an excellent choice for connecting devices within industrial automation systems.

The QDEG-1215E circular cable assembly by Banner Engineering Corporation offers a reliable and durable solution for industrial applications requiring robust connectivity. Its features, including IP67 rating, M12 insert, and ROHS compliance, make it an excellent choice for various industrial settings where reliability is paramount.