Bel Inc. BC-DD010F
Bel Inc. BC-DD010F
feed

Bel Inc. BC-DD010F

Manufacturer No:

BC-DD010F

Manufacturer:

Bel Inc.

Utmel No:

284-BC-DD010F

Package:

-

ECAD Model:

Description:

DISPLAYPORT CABLE WITH LATCH 10'

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 29

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BC-DD010F information

Specifications
Product Details
Bel Inc. BC-DD010F technical specifications, attributes, parameters and parts with similar specifications to Bel Inc. BC-DD010F.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Cable Types
    Round
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    DisplayPort Male to DisplayPort Male
  • Color
    Black
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Double Shielded
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Multi Media
  • Length
    10.0' 3.05m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description

Description

The BC-DD010F is a high-quality, double-shielded DisplayPort cable assembly designed by Bel Inc. for reliable and efficient data transmission in multimedia applications. With its robust construction and advanced shielding, this cable ensures minimal signal interference and optimal performance in demanding environments.

Features

  • Double Shielding: The cable features a double-shielded design to minimize electromagnetic interference (EMI) and radio-frequency interference (RFI), ensuring clear and stable video signals.
  • RoHS Compliant: The BC-DD010F is manufactured with RoHS-compliant materials, adhering to environmental regulations and ensuring a sustainable product lifecycle.
  • Active Part Status: This product is actively supported by the manufacturer, ensuring ongoing technical support and availability.
  • Moisture Sensitivity Level (MSL) 1: The cable has an unlimited MSL rating, making it suitable for use in various environments without worrying about moisture sensitivity.
  • Factory Lead Time: 11 Weeks: The standard lead time for production is 11 weeks, allowing for efficient planning and inventory management.
  • Length: 10.0' (3.05m): Available in a standard length of 10 feet or approximately 3.05 meters, this cable provides ample reach for most multimedia setups.
  • Connector Type: DisplayPort Male to DisplayPort Male: Equipped with male DisplayPort connectors on both ends, this cable supports high-speed data transfer between devices.
  • Color: Black; The cable has a sleek black color, enhancing its aesthetic appeal in any setup.
  • Cable Types: Round; The round cable design provides durability and flexibility during use.

Applications

The primary applications of the BC-DD010F include: 1. Multimedia Systems: Ideal for connecting high-definition displays, gaming consoles, and other multimedia devices. 2. Professional Settings: Suitable for use in professional environments such as video editing suites, conference rooms, and data centers.

Secondary applications include: 1. Home Theater Systems: Enhances home entertainment systems by providing reliable connectivity between devices. 2. Gaming Stations: Ensures smooth gameplay by minimizing lag and ensuring high-quality video transmission.

Alternative Parts

Alternative parts to consider include: 1. BC-DD005F: A shorter version of the same cable assembly (5 feet or approximately 1.52 meters). 2. BC-DD015F: A longer version (15 feet or approximately 4.57 meters) for extended reach requirements.

Embedded Modules

The BC-DD010F is commonly used in various embedded modules such as: 1. DisplayPort Hubs: Enhances connectivity options by providing additional ports for multiple device connections. 2. Gaming Consoles: Integrates seamlessly into gaming consoles to ensure high-speed data transfer between components. 3. Professional Displays: Used in professional displays to provide reliable connectivity options for smooth operation.

The BC-DD010F from Bel Inc. is an excellent choice for any multimedia setup requiring high-quality DisplayPort connectivity with minimal signal degradation due to its robust design and advanced shielding features.