Bel Inc. STST-6DTP050
Bel Inc. STST-6DTP050
feed

Bel Inc. STST-6DTP050

Manufacturer No:

STST-6DTP050

Manufacturer:

Bel Inc.

Utmel No:

284-STST-6DTP050

Package:

-

ECAD Model:

Description:

FIBER OPTIC CBL ST-ST DUPLEX 5M

Quantity:

Unit Price: $13.019590

Ext Price: $13.02

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 140

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $13.019590

    $13.02

  • 10

    $12.282632

    $122.83

  • 100

    $11.587389

    $1,158.74

  • 500

    $10.931499

    $5,465.75

  • 1000

    $10.312735

    $10,312.74

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
STST-6DTP050 information

Specifications
Documents & Media
Product Details
Bel Inc. STST-6DTP050 technical specifications, attributes, parameters and parts with similar specifications to Bel Inc. STST-6DTP050.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Jacket (Insulation) Material

    The parameter "Jacket (Insulation) Material" in electronic components refers to the material used to cover and protect the internal components of a cable or wire. This material provides insulation to prevent electrical interference, short circuits, and damage from environmental factors such as moisture, heat, and chemicals. Common jacket materials include PVC (polyvinyl chloride), Teflon, rubber, and polyethylene. The choice of jacket material depends on the specific application requirements, such as temperature range, flexibility, and resistance to abrasion. Selecting the appropriate jacket material is crucial for ensuring the reliability and longevity of the electronic component in its intended operating conditions.

    Poly-Vinyl Chloride (PVC)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Multimode, Duplex, OM1
  • 1st Connector

    1st Connector is a term used in electronic components to refer to the initial connection point or terminal of a device or component. It is the first point where electrical signals or power are input or output from the component. The 1st connector is crucial for establishing the electrical connection between different components in a circuit or system. It is often labeled or identified to ensure proper installation and connection during assembly. Understanding the 1st connector of electronic components is essential for proper circuit design, troubleshooting, and maintenance of electronic devices.

    ST (2)
  • 2nd Connector

    The term "2nd Connector" in electronic components typically refers to a secondary connection point on a device or component that allows for additional connectivity or functionality. This secondary connector is often used to interface with other devices, circuits, or components in a system. It can serve various purposes such as data transfer, power supply, signal input/output, or control functions. The 2nd Connector is designed to complement the primary connector and expand the capabilities of the electronic component, providing flexibility and versatility in its usage. It is important to understand the specifications and pinout of the 2nd Connector to ensure proper integration and operation within the electronic system.

    ST (2)
  • Cable Diameter

    The parameter "Cable Diameter" in electronic components refers to the physical measurement of the diameter of a cable or wire used in electronic circuits or systems. It is an important specification as it determines the size of the cable and its ability to carry electrical signals or power efficiently. The cable diameter is typically measured in millimeters or inches and is crucial for ensuring proper fit, insulation, and overall performance of the electronic component. Manufacturers provide cable diameter specifications to help users select the appropriate cables for their specific applications, taking into consideration factors such as current carrying capacity, voltage rating, and environmental conditions.

    0.12 (3.0mm)
  • Fiber Type

    Fiber type in electronic components refers to the specific classification of optical fibers based on their physical and optical properties. It encompasses characteristics such as core size, refractive index profile, and construction materials. Common types include single-mode fibers, which have a small core size allowing only one mode of light to propagate, and multi-mode fibers, which have a larger core supporting multiple modes. Selecting the appropriate fiber type is crucial for optimizing signal transmission, minimizing loss, and ensuring compatibility with the intended application.

    62.5/125
  • Color - Connectors

    The parameter "Color - Connectors" in electronic components refers to the specific color coding used for connectors and their associated cables. This color coding helps identify the function or polarity of each connector, enhancing organization and reducing the risk of incorrect connections. Different colors may indicate different voltage levels, signal types, or circuit designs, enabling easier troubleshooting and maintenance in electronic systems.

    Beige
  • Color - Cable

    The parameter "Color - Cable" in electronic components refers to the identification method used to distinguish different wires or cables in a wiring system. This color-coding helps in organizing and managing connections, ensuring easier troubleshooting and maintenance. Each color typically corresponds to a specific function, such as power, ground, or data transmission, adhering to industry standards for safety and consistency.

    Orange
  • Length - Overall

    Length - Overall is a crucial parameter in electronic components that refers to the total length of a component from one end to the other. It encompasses any protruding features or attachments, providing a complete measurement of the component's size. This dimension is essential for determining compatibility with circuit boards, housing, and other components in an assembly. Accurate knowledge of the overall length helps ensure proper fit and function in electronic designs.

    16.4' 5.0m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Bel Inc. STST-6DTP050.

Product Description

Description

The STST-6DTP050 fiber optic cable assembly from Bel Inc. is a high-quality, multimode duplex cable designed for reliable and efficient data transmission in various applications. This cable features a durable construction with a 0.12-inch (3.0mm) diameter, ensuring flexibility and ease of handling. The orange-colored PVC jacket provides excellent insulation and protection against environmental factors, while the beige-colored ST connectors ensure secure and stable connections.

Features

  • Multimode Duplex Design: Optimized for high-speed data transmission over short to medium distances.
  • 62.5/125 Fiber Type: Suitable for applications requiring moderate bandwidth and distance.
  • ST Connectors: Secure and reliable connectors that ensure consistent performance.
  • PVC Jacket: Durable insulation material that protects the fibers from moisture and mechanical stress.
  • Orange Cable Color: Easy identification in cable management systems.
  • Beige Connector Color: Visual distinction between connectors for easy installation.

Applications

  1. Primary Applications:
  2. Data Centers: For high-speed data transmission between servers and storage devices.
  3. Local Area Networks (LANs): Connecting network devices within a building or campus.
  4. Telecommunications: Backbone cabling in telecommunications infrastructure.

  5. Secondary Applications:

  6. Industrial Automation: Real-time data transmission in industrial control systems.
  7. Medical Imaging: High-speed data transfer in medical imaging equipment.
  8. Security Systems: Secure and reliable connectivity in surveillance systems.

Alternative Parts

If the STST-6DTP050 is not available, alternative parts include: - STST-6DTP060 (similar specifications but with a different length) - STST-6DTP040 (similar specifications but with a shorter length) - Other Bel Inc. fiber optic cables with similar specifications

Embedded Modules

This component is commonly used in various embedded modules such as: - Network Interface Cards (NICs) - Fiber Optic Transceivers - Data Center Interconnect Solutions - Industrial Ethernet Switches

Summary

The STST-6DTP050 fiber optic cable assembly from Bel Inc. offers reliable performance, durability, and ease of installation, making it an ideal choice for a wide range of applications requiring high-speed data transmission. Its active status and RoHS compliance ensure that it meets current industry standards for environmental sustainability and regulatory requirements. With a factory lead time of four weeks and unlimited moisture sensitivity level, this product is ready to meet your connectivity needs efficiently.

STST-6DTP050 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "STST-6DTP050" in Bel Inc. STST-6DTP050.
  • Part Number
  • Manufacturer
  • Package
  • Description