Bergquist GPVOUS-0.020-AC-00-200X100
Bergquist GPVOUS-0.020-AC-00-200X100
feed

Bergquist GPVOUS-0.020-AC-00-200X100

Manufacturer No:

GPVOUS-0.020-AC-00-200X100

Manufacturer:

Bergquist

Utmel No:

295-GPVOUS-0.020-AC-00-200X100

Package:

-

ECAD Model:

Description:

Thermal Interface Sheet, Gap Pad VO Ultra Soft, 1W/m·K, 200 x 100mm 0.02in, Self-Adhesive

Quantity:

Unit Price: $58.750530

Ext Price: $58.75

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 35

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $58.750530

    $58.75

  • 10

    $55.425028

    $554.25

  • 100

    $52.287763

    $5,228.78

  • 500

    $49.328078

    $24,664.04

  • 1000

    $46.535923

    $46,535.92

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
GPVOUS-0.020-AC-00-200X100 information

Specifications
Bergquist GPVOUS-0.020-AC-00-200X100 technical specifications, attributes, parameters and parts with similar specifications to Bergquist GPVOUS-0.020-AC-00-200X100.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Gap Pad VO Ultra Soft
  • Dimensions
    200 x 100mm
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +200°C
  • Minimum Operating Temperature
    -60°C
  • Operating Temperature Range

    An operating temperature is the allowable temperature range of the local ambient environment at which an electrical or mechanical device operates. The device will operate effectively within a specified temperature range which varies based on the device function and application context, and ranges from the minimum operating temperature to the maximum operating temperature (or peak operating temperature).

    -60 → +200 °C
  • Thermal Conductivity

    a measure of a material's ability to?conduct heat.?

    1W/m·K
  • Hardness

    In electronic components, "Hardness" refers to the ability of a component to withstand various environmental factors and external stresses without experiencing degradation or failure. This parameter is crucial for ensuring the reliability and longevity of electronic devices in harsh operating conditions. Factors that can affect the hardness of electronic components include temperature extremes, humidity, mechanical shock, vibration, radiation exposure, and chemical exposure. Components with higher hardness ratings are designed to maintain their performance and functionality even when subjected to challenging environments, making them suitable for use in aerospace, defense, automotive, and industrial applications where reliability is critical. Manufacturers often conduct rigorous testing and certification processes to determine the hardness levels of their components and provide specifications to help users select the most appropriate components for their specific needs.

    Shore OO 5
  • Width
    100mm
  • Length
    200mm
  • Thickness

    Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.

    0.02in
0 Similar Products Remaining