Blockmaster CPM20P9P1
Blockmaster CPM20P9P1
feed

Blockmaster CPM20P9P1

Manufacturer No:

CPM20P9P1

Manufacturer:

Blockmaster

Utmel No:

317-CPM20P9P1

Package:

-

ECAD Model:

Description:

Pluggable Terminal Blocks
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
CPM20P9P1 information

Specifications
Blockmaster CPM20P9P1 technical specifications, attributes, parameters and parts with similar specifications to Blockmaster CPM20P9P1.
  • Type
    Parameter
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Pluggable Terminal Blocks
  • Terminal Pitch

    The center distance from one pole to the next.

    5mm
  • Number of Poles
    20
  • Rated Voltage

    Rated Voltage in electronic components refers to the maximum voltage that the component is designed to safely operate at continuously without being damaged. It is an important specification that helps determine the compatibility and reliability of the component within a circuit. Exceeding the rated voltage can lead to overheating, electrical breakdown, or even permanent damage to the component. It is crucial to always operate electronic components within their specified rated voltage range to ensure proper functionality and longevity of the component.

    300V
  • Rated Current (Power)

    Rated Current (Power) in electronic components refers to the maximum amount of electrical current that a device can safely carry or operate under specified conditions without overheating or failing. This parameter is crucial for ensuring that components such as resistors, capacitors, and inductors can function effectively without risking damage. It is typically expressed in amperes (A) for current and watts (W) for power, indicating the thermal limits and performance characteristics of the component. Adhering to the rated current is essential for maintaining reliability and longevity in electronic circuits.

    12A
0 Similar Products Remaining