Broadcom BCM6755A1KFEBG
Broadcom BCM6755A1KFEBG
feed

Broadcom BCM6755A1KFEBG

Telecom product Telecom Interface ICs

Manufacturer No:

BCM6755A1KFEBG

Manufacturer:

Broadcom

Utmel No:

354-BCM6755A1KFEBG

Package:

-

ECAD Model:

Description:

Telecom device

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 24550

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BCM6755A1KFEBG information

Specifications
Product Details
Broadcom BCM6755A1KFEBG technical specifications, attributes, parameters and parts with similar specifications to Broadcom BCM6755A1KFEBG.
  • Type
    Parameter
  • Factory Pack QuantityFactory Pack Quantity
    588
  • Manufacturer
    Broadcom Limited
  • Brand
    Broadcom / Avago
  • RoHS
    Details
  • Package
    Tray
  • Mfr
    Broadcom Limited
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Subcategory
    Wireless & RF Modules
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    WiFi Modules
  • Product Category

    a particular group of related products.

    WiFi Modules - 802.11
0 Similar Products Remaining

Product Description:

The BCM6755A1KFEBG is a high-performance WiFi module designed by Broadcom, a leading manufacturer of wireless connectivity solutions. This module is part of the Broadcom's 802.11 series, specifically designed for wireless telecom applications.

Features:

  • Compliant with IEEE 802.11a/b/g/n/ac standards
  • Supports data rates up to 1.3 Gbps
  • Integrated 2.4 GHz and 5 GHz radios
  • High-power output for extended range and coverage
  • Low power consumption for extended battery life
  • Compact form factor for easy integration into various devices

Applications:

  • Primary applications: Wireless routers, access points, and gateways for residential and commercial use
  • Secondary applications: Smart home devices, IoT devices, and industrial automation systems

Alternative Parts:

  • BCM6755A1KFEBG is a part of the Broadcom's 802.11 series, which includes other modules with similar features and specifications. Some alternative parts include:
    • BCM6755A1KFEBG: A similar module with the same specifications but in a different package
    • BCM6755A1KFEBG-TR: A tray-packaged version of the module

Embedded Modules:

  • The BCM6755A1KFEBG is designed to be used as a standalone module or can be integrated into various embedded systems. Some examples of embedded modules that use this component include:
    • Wireless routers and access points
    • Smart home devices and IoT gateways
    • Industrial automation systems and control units

FAQs:

Q: What is the maximum data rate supported by the BCM6755A1KFEBG? A: The module supports data rates up to 1.3 Gbps.

Q: Does the module support 2.4 GHz and 5 GHz frequencies? A: Yes, the module integrates 2.4 GHz and 5 GHz radios, allowing for dual-band operation.

Q: What is the power consumption of the module? A: The module has a low power consumption, making it suitable for battery-powered devices.

Q: Is the module RoHS compliant? A: Yes, the module is RoHS compliant, meeting the European Union's regulations on the restriction of hazardous substances in electrical and electronic equipment.