Cal Test Electronics CT2762
Cal Test Electronics CT2762
feed

Cal Test Electronics CT2762

Manufacturer No:

CT2762

Utmel No:

381-CT2762

Package:

-

ECAD Model:

Description:

CONN ADAPT BNC JACK TO N PLUG

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CT2762 information

Specifications
Documents & Media
Product Details
Cal Test Electronics CT2762 technical specifications, attributes, parameters and parts with similar specifications to Cal Test Electronics CT2762.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Dielectric Material

    a substance that is a poor conductor of electricity, but an efficient supporter of electrostatic field s.

    Polytetrafluoroethylene (PTFE)
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Brass
  • Center Contact Plating

    Center Contact Plating refers to the metal coating applied to the central contact of an electronic component, such as connectors or sockets. This plating is crucial for ensuring good electrical conductivity and minimizing resistance at the point of contact. It also provides protection against corrosion and wear, which can affect the component's performance over time. The choice of plating material, such as gold or nickel, can impact the durability and reliability of the connection.

    Gold
  • Center Contact Material

    The parameter "Center Contact Material" in electronic components refers to the material used for the central conductive part of connectors, such as RF connectors. This material is crucial for ensuring effective electrical conductivity and minimizing signal loss. Common materials include gold, silver, copper, and nickel, each offering different levels of conductivity, corrosion resistance, and mechanical properties. The choice of center contact material can significantly impact the performance and reliability of the connector in various applications.

    Beryllium Copper; Brass
  • Frequency(Max)
    4GHz
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~80°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Fastening Type

    There are 5 Main Types of Fastening Type: Screws, Nails, Bolts, Anchors, Rivets.

    Bayonet Lock, Threaded
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Straight
  • Impedance

    In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.

    50Ohm
  • Body Finish

    Body Finish Paint is a very high-quality and fast drying 1-component acrylic lacquer, specially developed to spray new or repaired sheet metal as well as parts of machines giving them an OEM finish.

    Nickel
  • Convert From (Adapter End)

    The parameter "Convert From (Adapter End)" in electronic components refers to the specific input type or format that an adapter is designed to convert. It indicates the original signal or connection type that the adapter is capable of receiving. This could include various standards like HDMI, USB, or analog signals. Understanding this parameter is essential for ensuring compatibility between devices and the correct functioning of the overall electronic system.

    BNC Jack, Female Socket
  • Convert To (Adapter End)

    The parameter "Convert To (Adapter End)" in electronic components refers to the type of adapter or connector that is required to connect the component to another device or system. This parameter specifies the specific type of adapter or connector that is compatible with the component, allowing for seamless integration and communication between different parts of the electronic system. It is important to pay attention to this parameter when selecting electronic components to ensure proper compatibility and functionality within the overall system. Different components may require different types of adapters or connectors, so understanding the "Convert To (Adapter End)" parameter is crucial for successful integration and operation of electronic systems.

    N Plug, Male Pin
  • Conversion Type

    Type conversion (or typecasting) means transfer of data from one data type to another. Implicit conversion happens when the compiler automatically assigns data types, but the source code can also explicitly require a conversion to take place.

    Between Series
  • Adapter Type

    Adapter Type in electronic components refers to the classification or specification of an adapter used to connect different devices or interfaces. It indicates the design and functional characteristics that enable compatibility between components, such as power adapters, audio adapters, or network adapters. Each adapter type typically has distinct physical connectors, voltage levels, and signal protocols that facilitate seamless communication and power transfer in electronic systems.

    Plug to Jack
  • Center Gender
    Female to Male
  • Adapter Series

    Adapter Series in electronic components refers to a specific range or group of adapters that are designed to connect or interface between different devices or components. These adapters are typically used to convert one type of connector or interface to another, allowing for compatibility between devices that may have different connection types. The Adapter Series may include various models or versions tailored for specific applications or requirements, such as audio/video adapters, power adapters, or data communication adapters. Manufacturers often offer a range of Adapter Series products to cater to the diverse needs of users in various industries and applications.

    BNC to N
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Cal Test Electronics CT2762.

Product Description: CT2762 Coaxial RF Adapter

Description

The CT2762 is a high-frequency coaxial RF adapter designed by Cal Test Electronics. This adapter is specifically engineered to convert BNC jacks to N plugs, ensuring seamless connectivity between different coaxial systems. With its robust construction and precise engineering, the CT2762 is ideal for applications requiring reliable and efficient signal transmission.

Features

  • Impedance: 50Ohm, ensuring optimal signal integrity and minimal signal loss.
  • Frequency Range: Up to 4GHz, making it suitable for a wide range of high-frequency applications.
  • Operating Temperature: -20°C to 80°C, allowing for use in various environmental conditions.
  • Mounting Type: Free Hanging (In-Line), providing flexibility in installation.
  • Fastening Type: Bayonet Lock and Threaded, ensuring secure connections.
  • Dielectric Material: Polytetrafluoroethylene (PTFE), known for its excellent insulation properties.
  • Center Contact Plating: Gold, enhancing conductivity and durability.
  • Center Contact Material: Beryllium Copper and Brass, offering a balance of strength and conductivity.
  • Body Material: Brass, providing structural integrity.
  • Body Finish: Nickel, enhancing corrosion resistance.

Applications

  1. Primary Applications:
  2. High-frequency communication systems
  3. RF testing equipment
  4. Satellite communication networks
  5. Microwave transmission systems

  6. Secondary Applications:

  7. Aerospace and defense industries
  8. Medical imaging equipment
  9. Scientific research instruments

Alternative Parts

For users who may need alternative solutions or have specific requirements not met by the CT2762, consider the following options:

  1. CT2761: A similar adapter but with a different conversion type or impedance.
  2. CT2763: An adapter with a different series or adapter type.

Embedded Modules

The CT2762 is commonly used in various embedded modules and systems:

  1. RF Test Equipment: Integrated into RF test benches for precise signal conversion.
  2. Communication Devices: Used in satellite communication devices for converting between BNC and N connectors.
  3. Aerospace Systems: Embedded in aerospace systems requiring high-frequency signal transmission.

The CT2762 from Cal Test Electronics is a reliable and versatile coaxial RF adapter designed to meet the demands of high-frequency applications across various industries. Its robust construction and precise engineering make it an essential component in ensuring efficient signal transmission and reliable connectivity.