Central Semiconductor Corp CMJ1500 TR PBFREE
Central Semiconductor Corp CMJ1500 TR PBFREE
feed

Central Semiconductor Corp CMJ1500 TR PBFREE

Current regulation Current Regulator IC

Manufacturer No:

CMJ1500 TR PBFREE

Utmel No:

420-CMJ1500 TR PBFREE

Package:

SOD-123F

ECAD Model:

Description:

Current regulator -65°C~150°C

Quantity:

Unit Price: $3.415988

Ext Price: $3.42

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 50

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.415988

    $3.42

  • 10

    $3.222630

    $32.23

  • 100

    $3.040217

    $304.02

  • 500

    $2.868129

    $1,434.06

  • 1000

    $2.705782

    $2,705.78

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CMJ1500 TR PBFREE information

Specifications
Documents & Media
Product Details
Central Semiconductor Corp CMJ1500 TR PBFREE technical specifications, attributes, parameters and parts with similar specifications to Central Semiconductor Corp CMJ1500 TR PBFREE.
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOD-123F
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Diode Element Material

    The parameter "Diode Element Material" refers to the specific semiconductor material used in the construction of a diode. This material determines the electrical characteristics and performance of the diode, including its forward voltage drop, reverse breakdown voltage, and switching speed. Common diode element materials include silicon, germanium, and gallium arsenide, each offering different advantages for various applications. The choice of material impacts the diode's efficiency, thermal stability, and overall suitability for specific electronic circuits.

    SILICON
  • Power Dissipation (Max)
    0.5W
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -65°C~150°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Cut Tape (CT)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Current Limiting
  • Diode Type

    In electronic components, the parameter "Diode Type" refers to the specific type or configuration of a diode, which is a semiconductor device that allows current to flow in one direction only. There are various types of diodes, each designed for specific applications and functions. Common diode types include rectifier diodes, zener diodes, light-emitting diodes (LEDs), and Schottky diodes, among others. The diode type determines the diode's characteristics, such as forward voltage drop, reverse breakdown voltage, and maximum current rating, making it crucial for selecting the right diode for a particular circuit or application. Understanding the diode type is essential for ensuring proper functionality and performance in electronic circuits.

    CURRENT REGULATOR DIODE
  • Rep Pk Reverse Voltage-Max

    Rep Pk Reverse Voltage-Max refers to the maximum reverse voltage that an electronic component, such as a diode, can withstand during a specified period of time without failing. This parameter is crucial in determining the safe operating limits of components in circuits where reverse voltage conditions may occur. Exceeding this value can lead to breakdown or permanent damage to the component. It is typically expressed in volts and is a key specification in signal and power applications.

    100V
  • Sensing Method

    The sensing method in electronic components refers to the technique or mechanism used to detect and measure physical phenomena such as temperature, pressure, light, or motion. This includes a variety of technologies such as resistive, capacitive, inductive, and optical sensing methods. The choice of sensing method affects the accuracy, response time, and application suitability of the electronic component. It plays a crucial role in determining how effectively a device can interact with and interpret its environment.

    High/Low-Side
  • Regulation Current-Nom (Ireg)

    Regulation Current-Nom (Ireg) is a parameter that defines the nominal output current level at which a power supply or voltage regulator is designed to operate optimally. It indicates the maximum current the device can deliver while maintaining the specified output voltage regulation. This parameter is critical for ensuring that the connected load can be powered effectively without exceeding the limits of the regulator's capability, thereby preventing overheating or damage.

    1.5mA
  • Limiting Voltage-Max

    Limiting Voltage-Max is a parameter in electronic components that specifies the maximum voltage level that the component can safely handle without being damaged. This value is crucial for ensuring the reliability and longevity of the component in a circuit. Exceeding the specified limiting voltage-max can lead to permanent damage, malfunction, or even complete failure of the component. It is important to carefully consider and adhere to this parameter when designing and operating electronic circuits to prevent any potential damage or safety hazards.

    2V
  • Dynamic Impedance-Min

    Dynamic Impedance-Min is a parameter in electronic components that refers to the minimum impedance exhibited by the component at a specific frequency or range of frequencies. It is a measure of how the impedance of the component changes with varying frequencies. A lower Dynamic Impedance-Min value indicates that the component has better stability and performance across a range of frequencies. This parameter is important in applications where the impedance of the component needs to be well-controlled and consistent to ensure proper functionality of the circuit.

    450000Ohm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Central Semiconductor Corp CMJ1500 TR PBFREE.

CMJ1500 TR PBFREE Overview

Buck boost converter is embedded in the Cut Tape (CT) package.Voltage regulator is packaged in the way of SOD-123F.This electronic part is mounted in the way of Surface Mount.The operating temperature should not exceed -65°C~150°C.

CMJ1500 TR PBFREE Features

Cut Tape (CT) package

CMJ1500 TR PBFREE Applications

There are a lot of Central Semiconductor Corp
CMJ1500 TR PBFREE Current Regulation/Managements applications.


  • Battery chargers
  • Smart battery packs
  • DC motor control
  • Over-current protection
  • Power supply current measurement
  • Level translating
  • Over current monitor
  • Power management
  • Programmable current source
  • Automotive current measurement
CMJ1500 TR PBFREE Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CMJ1500 TR PBFREE" in Central Semiconductor Corp CMJ1500 TR PBFREE.
  • Part Number
  • Manufacturer
  • Package
  • Description