Cinch Connectivity Solutions Johnson 134-1000-007
Cinch Connectivity Solutions Johnson 134-1000-007
feed

Cinch Connectivity Solutions Johnson 134-1000-007

Manufacturer No:

134-1000-007

Utmel No:

465-134-1000-007

Package:

-

ECAD Model:

Description:

ADAPTER 2.92MM PLUG TO SMPM PLUG

Quantity:

Unit Price: $172.099886

Ext Price: $172.10

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2872

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $172.099886

    $172.10

  • 10

    $162.358383

    $1,623.58

  • 100

    $153.168286

    $15,316.83

  • 500

    $144.498383

    $72,249.19

  • 1000

    $136.319229

    $136,319.23

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
134-1000-007 information

Specifications
Product Details
Cinch Connectivity Solutions Johnson 134-1000-007 technical specifications, attributes, parameters and parts with similar specifications to Cinch Connectivity Solutions Johnson 134-1000-007.
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Dielectric Material

    a substance that is a poor conductor of electricity, but an efficient supporter of electrostatic field s.

    Polyetherimide (PEI); Polytetrafluoroethylene (PTFE)
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Stainless Steel
  • Center Contact Plating

    Center Contact Plating refers to the metal coating applied to the central contact of an electronic component, such as connectors or sockets. This plating is crucial for ensuring good electrical conductivity and minimizing resistance at the point of contact. It also provides protection against corrosion and wear, which can affect the component's performance over time. The choice of plating material, such as gold or nickel, can impact the durability and reliability of the connection.

    Gold
  • Center Contact Material

    The parameter "Center Contact Material" in electronic components refers to the material used for the central conductive part of connectors, such as RF connectors. This material is crucial for ensuring effective electrical conductivity and minimizing signal loss. Common materials include gold, silver, copper, and nickel, each offering different levels of conductivity, corrosion resistance, and mechanical properties. The choice of center contact material can significantly impact the performance and reliability of the connector in various applications.

    Beryllium Copper
  • Frequency(Max)
    40GHz
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Published
    2017
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Fastening Type

    There are 5 Main Types of Fastening Type: Screws, Nails, Bolts, Anchors, Rivets.

    Snap-On, Threaded
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Straight
  • Impedance

    In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.

    50Ohm
  • Convert From (Adapter End)

    The parameter "Convert From (Adapter End)" in electronic components refers to the specific input type or format that an adapter is designed to convert. It indicates the original signal or connection type that the adapter is capable of receiving. This could include various standards like HDMI, USB, or analog signals. Understanding this parameter is essential for ensuring compatibility between devices and the correct functioning of the overall electronic system.

    2.92mm (OS-2.9) Plug, Male Pin
  • Convert To (Adapter End)

    The parameter "Convert To (Adapter End)" in electronic components refers to the type of adapter or connector that is required to connect the component to another device or system. This parameter specifies the specific type of adapter or connector that is compatible with the component, allowing for seamless integration and communication between different parts of the electronic system. It is important to pay attention to this parameter when selecting electronic components to ensure proper compatibility and functionality within the overall system. Different components may require different types of adapters or connectors, so understanding the "Convert To (Adapter End)" parameter is crucial for successful integration and operation of electronic systems.

    SMPM Plug, Male Pin
  • Conversion Type

    Type conversion (or typecasting) means transfer of data from one data type to another. Implicit conversion happens when the compiler automatically assigns data types, but the source code can also explicitly require a conversion to take place.

    Between Series
  • Adapter Type

    Adapter Type in electronic components refers to the classification or specification of an adapter used to connect different devices or interfaces. It indicates the design and functional characteristics that enable compatibility between components, such as power adapters, audio adapters, or network adapters. Each adapter type typically has distinct physical connectors, voltage levels, and signal protocols that facilitate seamless communication and power transfer in electronic systems.

    Plug to Plug
  • Center Gender
    Male to Male
  • Adapter Series

    Adapter Series in electronic components refers to a specific range or group of adapters that are designed to connect or interface between different devices or components. These adapters are typically used to convert one type of connector or interface to another, allowing for compatibility between devices that may have different connection types. The Adapter Series may include various models or versions tailored for specific applications or requirements, such as audio/video adapters, power adapters, or data communication adapters. Manufacturers often offer a range of Adapter Series products to cater to the diverse needs of users in various industries and applications.

    SMPM to 2.92mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description

Description: The Cinch Connectivity Solutions Johnson 134-1000-007 is a high-frequency coaxial adapter designed to provide reliable and efficient signal transmission in RF applications. This adapter is part of the SMPM to 2.92mm series, offering a seamless conversion between two different coaxial connector types. With its robust construction and precise engineering, this adapter ensures optimal performance across a wide range of frequencies.

Features: - High-Frequency Capability: The adapter operates at frequencies up to 40 GHz, making it suitable for advanced RF applications. - Impedance Matching: The impedance of the adapter is precisely matched at 50 ohms, ensuring minimal signal loss and distortion. - Material Selection: The dielectric material used is a combination of Polyetherimide (PEI) and Polytetrafluoroethylene (PTFE), providing excellent insulation properties. The center contact is made from Beryllium Copper, while the body is constructed from Stainless Steel for durability. - Mounting Flexibility: The adapter can be mounted using either snap-on or threaded fastening types, offering flexibility in installation. - RoHS Compliance: The product is RoHS compliant, adhering to environmental regulations by minimizing the use of hazardous materials.

Applications: 1. Primary Applications: - High-frequency RF testing and measurement equipment - Advanced communication systems - Aerospace and defense industries

  1. Secondary Applications:
  2. Medical imaging devices
  3. Scientific research equipment
  4. Industrial automation systems

Alternative Parts: If the Cinch Connectivity Solutions Johnson 134-1000-007 is not available, alternative parts include: - The Cinch Connectivity Solutions Johnson 134-1000-008 (SMPM to SMA adapter) - The Cinch Connectivity Solutions Johnson 134-1000-009 (SMPM to N-type adapter)

These alternatives offer similar functionality but with different conversion types.

Embedded Modules: This coaxial adapter is commonly used in various embedded modules such as: - RF transceivers - Microwave amplifiers - High-speed data acquisition systems

The Cinch Connectivity Solutions Johnson 134-1000-007 is an essential component for any system requiring precise signal conversion at high frequencies, ensuring reliable performance in demanding RF environments.