CIT X9357HM-2X08-N0
CIT X9357HM-2X08-N0
feed

CIT X9357HM-2X08-N0

Manufacturer No:

X9357HM-2X08-N0

Manufacturer:

CIT

Utmel No:

3096-X9357HM-2X08-N0
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
X9357HM-2X08-N0 information

Specifications
Product Details
CIT X9357HM-2X08-N0 technical specifications, attributes, parameters and parts with similar specifications to CIT X9357HM-2X08-N0.
  • Type
    Parameter
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    20W
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    240VAC
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    -
0 Similar Products Remaining

X9357HM-2X08-N0 Overview


X9357HM-2X08-N0 Features


X9357HM-2X08-N0 Applications

There are a lot of CIT
X9357HM-2X08-N0 Coaxial Connectors applications.


  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
  • Electrical substations
  • Energy efficient lighting (LED)