C&K 340100201BDEMA9SNMB
C&K 340100201BDEMA9SNMB
feed

C&K 340100201BDEMA9SNMB

Manufacturer No:

340100201BDEMA9SNMB

Manufacturer:

C&K

Utmel No:

374-340100201BDEMA9SNMB

Package:

-

ECAD Model:

Description:

D*MA Series D-Sub Receptacle, Female Sockets 9-Position Signal Crimp 1 DE E Through Hole Copper Alloy

Quantity:

Unit Price: $114.390669

Ext Price: $114.39

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2836

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $114.390669

    $114.39

  • 10

    $107.915725

    $1,079.16

  • 100

    $101.807288

    $10,180.73

  • 500

    $96.044611

    $48,022.31

  • 1000

    $90.608124

    $90,608.12

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
340100201BDEMA9SNMB information

Specifications
Documents & Media
Product Details
C&K 340100201BDEMA9SNMB technical specifications, attributes, parameters and parts with similar specifications to C&K 340100201BDEMA9SNMB.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Shell Material, Finish

    Shell Material, Finish refers to the type of material and the surface treatment used for the outer casing of electronic components, such as connectors and enclosures. The material can affect durability, conductivity, and electromagnetic shielding, while the finish relates to the surface texture and coatings that may enhance corrosion resistance, aesthetic appeal, or mechanical performance. Common materials include plastic, metal, and composites, with finishes that may vary from anodized aluminum to painted surfaces or protective coatings. This parameter is crucial for ensuring the component's functionality and longevity in its intended application.

    Copper Alloy
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    D*MA
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Crimp
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Receptacle, Female Sockets
  • Number of Positions
    9
  • Number of Rows
    2
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Signal
  • Flange Feature

    In electronic components, the term "Flange Feature" refers to a specific design element that involves a protruding rim or edge around the perimeter of the component. This flange feature serves multiple purposes, such as providing mechanical support, facilitating mounting or installation, enhancing stability, and improving heat dissipation. The flange feature can vary in size, shape, and material depending on the specific requirements of the component and its intended application. Overall, the presence of a flange feature in electronic components helps ensure proper functionality, durability, and ease of integration within electronic systems.

    Housing/Shell (Unthreaded)
  • Connector Style

    Connector Style in electronic components refers to the physical design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the shape, size, and layout of the connector, as well as the method of attachment and the number of pins or contacts it has. Different connector styles are used for various applications, such as board-to-board connections, cable-to-board connections, or wire-to-board connections. The connector style plays a crucial role in determining the compatibility and functionality of electronic devices, as it ensures proper signal transmission and power delivery between interconnected components.

    D-Sub
  • Shell Size, Connector Layout

    The shell of a circular connector is a cylinder available in incremental sizes starting as small as . 375 diameter up to 3.25 diameter and larger.

    1 DE E
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Dust Cap, Extraction/Insertion Tool
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for C&K 340100201BDEMA9SNMB.

Product Description

1. Description

The C&K 340100201BDEMA9SNMB is a high-quality D-Sub receptacle connector designed for reliable signal transmission in various electronic applications. This female socket connector features a copper alloy shell with a crimp termination, ensuring robust connections and long-lasting performance. The connector is part of the D*MA series, known for its durability and versatility.

2. Features

  • Dust Cap: The connector includes a dust cap to protect the contacts from environmental contaminants, ensuring optimal performance in harsh conditions.
  • Extraction/Insertion Tool: An extraction/insertion tool is provided to facilitate easy handling and installation of the connector.
  • Unthreaded Housing/Shell: The flange feature of the housing/shell is unthreaded, making it easier to mount through-hole connections.
  • ROHS3 Compliant: The connector meets the ROHS3 standards, ensuring compliance with environmental regulations.
  • Crimp Termination: The crimp termination method provides secure and reliable connections.

3. Applications

Primary Applications: - Industrial Automation: Used in industrial automation systems where reliable signal transmission is crucial for control and monitoring. - Medical Devices: Employed in medical devices requiring high precision and reliability, such as diagnostic equipment or surgical instruments. - Aerospace: Utilized in aerospace applications where durability and resistance to environmental factors are essential.

Secondary Applications: - Telecommunications: Used in telecommunications infrastructure for data transmission and networking equipment. - Test Equipment: Integrated into test equipment for precise signal handling during testing and measurement processes.

4. Alternative Parts

If the C&K 340100201BDEMA9SNMB is not available or if you need an alternative solution, consider the following options: - C&K 340100201BDEMA9SNMB (Alternative Part Number): This part number might be used as a substitute if the original is out of stock or if specific requirements need to be met. - Other D-Sub Receptacle Connectors: Other manufacturers like Amphenol or TE Connectivity offer similar D-Sub receptacle connectors that could serve as alternatives depending on specific needs and compatibility requirements.

5. Embedded Modules

The C&K 340100201BDEMA9SNMB D-Sub receptacle connector is commonly used in various embedded modules and systems including: - Embedded Industrial Control Systems: Used in embedded systems designed for industrial control applications where reliable signal transmission is critical. - Medical Device Modules: Integrated into modules used in medical devices requiring precise signal handling and robust connectivity solutions. - Aerospace Electronics Modules: Employed in aerospace electronics modules where high reliability and resistance to environmental factors are paramount.

This product description highlights the key features, primary and secondary applications, alternative parts, and embedded modules associated with the C&K 340100201BDEMA9SNMB D-Sub receptacle connector.

340100201BDEMA9SNMB Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "340100201BDEMA9SNMB" in C&K 340100201BDEMA9SNMB.
  • Part Number
  • Manufacturer
  • Package
  • Description