C&K T4925
C&K T4925
feed

C&K T4925

Manufacturer No:

T4925

Manufacturer:

C&K

Utmel No:

374-T4925

Package:

-

ECAD Model:

Description:

CK VDE Pozidriv

Quantity:

Unit Price: $65.399673

Ext Price: $65.40

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 13

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $65.399673

    $65.40

  • 10

    $61.697805

    $616.98

  • 100

    $58.205476

    $5,820.55

  • 500

    $54.910827

    $27,455.41

  • 1000

    $51.802667

    $51,802.67

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
T4925 information

Specifications
C&K T4925 technical specifications, attributes, parameters and parts with similar specifications to C&K T4925.
  • Type
    Parameter
  • Tip Size
    3.5 x 100 mm, 4.5 x 80 mm, 6 x 100 mm (Slotted), PZ1 x 80 mm, PZ2 x 100 mm (PZ)
  • Tip Type
    Pozidriv, Slotted
  • Number of Pieces
    7
0 Similar Products Remaining
T4925 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "T4925" in C&K T4925.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • T4925C&K

    -

    CK VDE Pozidriv

  • 53010Wiha

    -

    SCREWDRIVER SLOT 0.6X3.5MM 7.32"

  • 34590WIHA

    -

    34590 datasheet pdf and Screw and Nut Drivers product details from WIHA stock available at Utmel.

  • LN23BPApex Tool Group

    -

    LN23BP datasheet pdf and Screw and Nut Drivers product details from Apex Tool Group stock available at Utmel.

  • 502General Tools

    -

    502 datasheet pdf and Screw and Nut Drivers product details from General Tools stock available at Utmel.

  • 56034Apex Tool Group

    -

    56034 datasheet pdf and Screw and Nut Drivers product details from Apex Tool Group stock available at Utmel.

  • 35-9148IDEAL Industries

    -

    35-9148 datasheet pdf and Screw and Nut Drivers product details from IDEAL Industries stock available at Utmel.

  • 35-9193IDEAL Industries

    -

    35-9193 datasheet pdf and Screw and Nut Drivers product details from IDEAL Industries stock available at Utmel.

  • 6926INSKlein Tools

    -

    Screwdrivers

  • 4336Paladin Tools

    -

    4336 datasheet pdf and Screw and Nut Drivers product details from Paladin Tools stock available at Utmel.