CNC Tech 770-20011-00500
CNC Tech 770-20011-00500
feed

CNC Tech 770-20011-00500

Manufacturer No:

770-20011-00500

Manufacturer:

CNC Tech

Utmel No:

495-770-20011-00500

Package:

-

ECAD Model:

Description:

CABLE 2RCA MALE-MALE 5M

Quantity:

Unit Price: $9.292194

Ext Price: $9.29

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 96

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $9.292194

    $9.29

  • 10

    $8.766221

    $87.66

  • 100

    $8.270020

    $827.00

  • 500

    $7.801905

    $3,900.95

  • 1000

    $7.360288

    $7,360.29

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
770-20011-00500 information

Specifications
Product Details
CNC Tech 770-20011-00500 technical specifications, attributes, parameters and parts with similar specifications to CNC Tech 770-20011-00500.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Channels#
    Mono
  • Published
    2012
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Black
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Extension
  • 1st Connector

    1st Connector is a term used in electronic components to refer to the initial connection point or terminal of a device or component. It is the first point where electrical signals or power are input or output from the component. The 1st connector is crucial for establishing the electrical connection between different components in a circuit or system. It is often labeled or identified to ensure proper installation and connection during assembly. Understanding the 1st connector of electronic components is essential for proper circuit design, troubleshooting, and maintenance of electronic devices.

    Phono (RCA) Plug (2)
  • 2nd Connector

    The term "2nd Connector" in electronic components typically refers to a secondary connection point on a device or component that allows for additional connectivity or functionality. This secondary connector is often used to interface with other devices, circuits, or components in a system. It can serve various purposes such as data transfer, power supply, signal input/output, or control functions. The 2nd Connector is designed to complement the primary connector and expand the capabilities of the electronic component, providing flexibility and versatility in its usage. It is important to understand the specifications and pinout of the 2nd Connector to ensure proper integration and operation within the electronic system.

    Phono (RCA) Plug (2)
  • Connector Type A

    Connector Type A refers to a specific configuration and design of electrical connectors used for interfacing electronic components. It is characterized by its standardized pin layout and physical dimensions, allowing for reliable and consistent connections between devices. Commonly found in applications such as USB connections, Connector Type A ensures proper alignment and connectivity, facilitating data transfer and power supply among various electronic systems.

    Plug
  • Connector Type B

    Connector Type B refers to the specific type of connector used in electronic components to establish a connection between two devices or components. This parameter typically describes the physical shape, size, and configuration of the connector, as well as the method of attachment or mating with another connector. Connector Type B can vary widely depending on the application and industry, with different standards and specifications defining the characteristics of the connector. It is important to match Connector Type B correctly to ensure compatibility and proper functionality in electronic systems.

    Plug
  • Length
    16.4' 5.00m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

Product Name: 770-20011-00500 Audio Cable Assembly by CNC Tech

Description: The 770-20011-00500 is a high-quality, shielded audio cable assembly designed by CNC Tech. This product is specifically engineered for reliable and efficient audio signal transmission. The cable features two Phono (RCA) plugs at each end, making it ideal for applications requiring mono audio connectivity. With a durable black color and a length of 16.4 feet (5 meters), this cable assembly is perfect for various audio extension needs.

Features: - Dual Phono (RCA) Plugs: The cable features two Phono (RCA) plugs at both ends, ensuring secure and reliable connections. - Mono Channels: Designed to handle mono audio signals, making it suitable for applications requiring single-channel audio transmission. - Shielded Construction: The cable is shielded to minimize electromagnetic interference (EMI) and radio-frequency interference (RFI), ensuring clear and distortion-free audio signals. - Black Color: The black color provides a professional look and helps in reducing visibility in dark environments. - Length: The cable measures 16.4 feet (5 meters) in length, providing ample extension for various audio setups. - ROHS3 Compliant: Meets the RoHS3 standards, ensuring compliance with environmental regulations regarding hazardous substances.

Applications: 1. Primary Applications: - Audio Equipment Extension: Ideal for extending audio signals from devices such as mixers, amplifiers, and sound cards. - Home Theater Systems: Perfect for connecting components in home theater systems where clear audio is crucial. - Professional Audio Installations: Used in professional settings like recording studios and live sound events.

  1. Secondary Applications:
  2. Instrument Cables: Can be used as instrument cables for connecting musical instruments to amplifiers or effects pedals.
  3. DIY Projects: Suitable for various DIY audio projects requiring reliable and easy-to-use cables.

Alternative Parts: If you are looking for alternative parts with similar specifications, consider the following options: - 770-20012-00500 (identical but with different part number) - Other shielded mono audio cables with Phono (RCA) connectors from other manufacturers like Neutrik or Amphenol.

Embedded Modules: This component is commonly used in various electronic devices and systems including: - Audio interfaces - Sound cards - Home theater systems - Professional audio consoles

The 770-20011-00500 from CNC Tech is an excellent choice for any application requiring reliable and high-quality audio signal transmission. Its durable construction and compliance with environmental regulations make it a trustworthy option in the electronics industry.