CNC Tech 913M-2-3-01000-G
CNC Tech 913M-2-3-01000-G
feed

CNC Tech 913M-2-3-01000-G

Manufacturer No:

913M-2-3-01000-G

Manufacturer:

CNC Tech

Utmel No:

495-913M-2-3-01000-G

Package:

-

ECAD Model:

Description:

FIBER OPTIC CBL LC-ST DUPLEX 10M

Quantity:

Unit Price: $34.077485

Ext Price: $34.08

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 27

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $34.077485

    $34.08

  • 10

    $32.148571

    $321.49

  • 100

    $30.328840

    $3,032.88

  • 500

    $28.612114

    $14,306.06

  • 1000

    $26.992560

    $26,992.56

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
913M-2-3-01000-G information

Specifications
Documents & Media
Product Details
CNC Tech 913M-2-3-01000-G technical specifications, attributes, parameters and parts with similar specifications to CNC Tech 913M-2-3-01000-G.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Jacket (Insulation) Material

    The parameter "Jacket (Insulation) Material" in electronic components refers to the material used to cover and protect the internal components of a cable or wire. This material provides insulation to prevent electrical interference, short circuits, and damage from environmental factors such as moisture, heat, and chemicals. Common jacket materials include PVC (polyvinyl chloride), Teflon, rubber, and polyethylene. The choice of jacket material depends on the specific application requirements, such as temperature range, flexibility, and resistance to abrasion. Selecting the appropriate jacket material is crucial for ensuring the reliability and longevity of the electronic component in its intended operating conditions.

    Poly-Vinyl Chloride (PVC)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Multimode, Duplex, OM3
  • 1st Connector

    1st Connector is a term used in electronic components to refer to the initial connection point or terminal of a device or component. It is the first point where electrical signals or power are input or output from the component. The 1st connector is crucial for establishing the electrical connection between different components in a circuit or system. It is often labeled or identified to ensure proper installation and connection during assembly. Understanding the 1st connector of electronic components is essential for proper circuit design, troubleshooting, and maintenance of electronic devices.

    LC Duplex
  • 2nd Connector

    The term "2nd Connector" in electronic components typically refers to a secondary connection point on a device or component that allows for additional connectivity or functionality. This secondary connector is often used to interface with other devices, circuits, or components in a system. It can serve various purposes such as data transfer, power supply, signal input/output, or control functions. The 2nd Connector is designed to complement the primary connector and expand the capabilities of the electronic component, providing flexibility and versatility in its usage. It is important to understand the specifications and pinout of the 2nd Connector to ensure proper integration and operation within the electronic system.

    ST (2)
  • Insertion Loss

    the loss of signal power resulting from the insertion of a device in a transmission line or optical fiber and is usually expressed in decibels (dB).

    0.30dB
  • Cable Diameter

    The parameter "Cable Diameter" in electronic components refers to the physical measurement of the diameter of a cable or wire used in electronic circuits or systems. It is an important specification as it determines the size of the cable and its ability to carry electrical signals or power efficiently. The cable diameter is typically measured in millimeters or inches and is crucial for ensuring proper fit, insulation, and overall performance of the electronic component. Manufacturers provide cable diameter specifications to help users select the appropriate cables for their specific applications, taking into consideration factors such as current carrying capacity, voltage rating, and environmental conditions.

    0.08 (2.0mm)
  • Fiber Type

    Fiber type in electronic components refers to the specific classification of optical fibers based on their physical and optical properties. It encompasses characteristics such as core size, refractive index profile, and construction materials. Common types include single-mode fibers, which have a small core size allowing only one mode of light to propagate, and multi-mode fibers, which have a larger core supporting multiple modes. Selecting the appropriate fiber type is crucial for optimizing signal transmission, minimizing loss, and ensuring compatibility with the intended application.

    50/125
  • Color - Connectors

    The parameter "Color - Connectors" in electronic components refers to the specific color coding used for connectors and their associated cables. This color coding helps identify the function or polarity of each connector, enhancing organization and reducing the risk of incorrect connections. Different colors may indicate different voltage levels, signal types, or circuit designs, enabling easier troubleshooting and maintenance in electronic systems.

    Beige, Black, Red
  • Color - Cable

    The parameter "Color - Cable" in electronic components refers to the identification method used to distinguish different wires or cables in a wiring system. This color-coding helps in organizing and managing connections, ensuring easier troubleshooting and maintenance. Each color typically corresponds to a specific function, such as power, ground, or data transmission, adhering to industry standards for safety and consistency.

    Aqua
  • Length - Overall

    Length - Overall is a crucial parameter in electronic components that refers to the total length of a component from one end to the other. It encompasses any protruding features or attachments, providing a complete measurement of the component's size. This dimension is essential for determining compatibility with circuit boards, housing, and other components in an assembly. Accurate knowledge of the overall length helps ensure proper fit and function in electronic designs.

    32.8' 10.0m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for CNC Tech 913M-2-3-01000-G.

Product Description

913M-2-3-01000-G Fiber Optic Cable Assembly by CNC Tech

The 913M-2-3-01000-G is a high-quality fiber optic cable assembly designed and manufactured by CNC Tech. This product falls under the category of cable assemblies and specifically within the subcategory of fiber optic cables. It is engineered to provide reliable and efficient data transmission over long distances.

Features

  • 1st Connector: LC Duplex - A widely used connector type known for its high density and reliability.
  • 2nd Connector: ST (2) - A standard connector type commonly used in telecommunications and data centers.
  • Cable Diameter: 0.08 inches (2.0mm) - A compact diameter ensuring easy handling and installation.
  • Color - Cable: Aqua - A distinctive color that enhances visibility during installation.
  • Color - Connectors: Beige, Black, Red - Color-coded connectors for easy identification.
  • Fiber Type: 50/125 - Multimode fibers optimized for high-speed data transmission over short to medium distances.
  • Insertion Loss: 0.30 dB - Low insertion loss ensures minimal signal degradation during connection.
  • Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) - A durable and flame-retardant jacket material.
  • Length - Overall: 32.8 feet (10.0 meters) - A versatile length suitable for various applications.
  • RoHS Status: ROHS3 Compliant - Ensures environmental sustainability by adhering to the Restriction of Hazardous Substances directive.

Applications

  1. Primary Applications:
  2. Telecommunications: Ideal for connecting network devices in data centers and telecommunications hubs.
  3. Data Centers: Used for high-speed data transmission between servers and storage systems.
  4. Local Area Networks (LANs): Enhances network performance with its low latency and high bandwidth capabilities.

  5. Secondary Applications:

  6. Industrial Automation: Suitable for connecting sensors and actuators in industrial settings where high-speed data transfer is required.
  7. Medical Devices: Used in medical imaging systems where precise data transmission is crucial.

Alternative Parts

If you are looking for alternative fiber optic cable assemblies with similar specifications, consider the following options:

  • 913M-2-3-02000-G: A longer version of the same cable assembly with an overall length of 65.6 feet (20 meters).
  • 913M-1-2-01000-G: A single-fiber version with an LC Duplex connector on one end and an ST connector on the other.

Embedded Modules

The 913M-2-3-01000-G fiber optic cable assembly is commonly used in various embedded modules including:

  • Network Interface Cards (NICs): Enhances the performance of NICs by providing high-speed data transmission capabilities.
  • Fiber Optic Transceivers: Used in transceiver modules to convert electrical signals into light signals for transmission over fiber optic cables.
  • Data Center Interconnects: Integrates seamlessly into interconnect solutions designed for high-density data centers.

The CNC Tech 913M-2-3-01000-G fiber optic cable assembly offers a reliable and efficient solution for demanding applications requiring high-speed data transmission over short to medium distances. Its durable construction and low insertion loss make it an excellent choice for various industries including telecommunications, data centers, industrial automation, and medical devices.

913M-2-3-01000-G Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "913M-2-3-01000-G" in CNC Tech 913M-2-3-01000-G.
  • Part Number
  • Manufacturer
  • Package
  • Description