Cooper E1016-8355K
Cooper E1016-8355K
feed

Cooper E1016-8355K

Manufacturer No:

E1016-8355K

Manufacturer:

Cooper

Utmel No:

545-E1016-8355K

Package:

-

ECAD Model:

Description:

Joy Cooper Interconnect Connectors
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
E1016-8355K information

Specifications
Cooper E1016-8355K technical specifications, attributes, parameters and parts with similar specifications to Cooper E1016-8355K.
  • Type
    Parameter
  • Insulator Material
    Thermoplastic Elastomer (TPE)
  • Manufacturer Part Number
    E1016-8355K-COH
  • Approvals
    CSA, UL
  • Manufacturer
    Joy Cooper Interconnect
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    300 A
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    600 VAC
  • Connection Type

    In electronic components, the parameter "Connection Type" refers to the method used to establish an electrical connection between the component and the circuit or system it is being used in. This parameter describes the physical interface or terminal configuration of the component that allows for the flow of electrical signals or power. Common connection types include through-hole, surface mount, wire leads, solder pads, and various types of connectors.The connection type is an important consideration when selecting electronic components as it determines how the component will be mounted or integrated into the circuit board or system. Different connection types have different advantages and limitations in terms of ease of assembly, reliability, space requirements, and electrical performance. Understanding the connection type of a component is crucial for proper installation and ensuring the overall functionality and performance of the electronic system.

    Plug
0 Similar Products Remaining