Cooper Bussmann 16390-2
Cooper Bussmann 16390-2
feed

Cooper Bussmann 16390-2

Manufacturer No:

16390-2

Manufacturer:

Cooper Bussmann

Utmel No:

546-16390-2

Package:

-

ECAD Model:

Description:

Barrier Strip Terminal Block

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
16390-2 information

Specifications
Cooper Bussmann 16390-2 technical specifications, attributes, parameters and parts with similar specifications to Cooper Bussmann 16390-2.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Manufacturer Part Number
    16390-2
  • Approvals
    CSA, UR
  • Manufacturer
    Bussmann
  • Voltage Rating (AC)
    600 VAC
  • RoHS
    No
  • Lead Free Status / RoHS Status
    Lead free / RoHS Compliant
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    600V
  • Voltage, Rating
    600 V
  • Unit Weight
    1.350 lbs
  • Factory Pack QuantityFactory Pack Quantity
    18
  • Mounting Styles
    SMD/SMT
  • Brand
    Bussmann / Eaton
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Magnum® 163
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Power Stud Terminal Block
  • Number of Positions
    2 Position
  • Color
    Black
  • Subcategory
    Terminal Blocks
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    250A
  • Number of Poles
    2
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Barrier Terminal Blocks
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Barrier Terminal Blocks
  • Load Side Connection Type

    Applied when there are no circuit breaker slots available. The wires are connected directly to the existing wires, between the electrical panel and (on the load side of) the main breaker. Some utilities do not allow this connection or do so only if it is approved by a professional electrician.

    Stud
  • Line Side Connection Type

    This method requires that the wires from the inverter are connected to the service wires on the line side of the circuit breaker. This connection is very rarely allowed for residential systems but is increasingly common in commercial systems. Utilities usually require that the design for this connection and the installation are approved by a professional electrician.

    Stud
  • Load Side Connections Per Pole

    Load Side Connections Per Pole refers to the number of electrical connections available on the load side of a circuit component, such as a relay or circuit breaker. This parameter indicates how many separate circuits can be connected to the device for load management. It is important for determining the configuration and capacity of the component in an electrical system, as it affects the distribution of power and the overall functionality of the circuit.

    1
  • Line Side Wire/Stud Size

    The parameter "Line Side Wire/Stud Size" in electronic components refers to the maximum size of wire or stud that can be accommodated by the component for connection purposes. This specification is important for ensuring proper electrical connections and preventing damage to the component or the circuit. It typically indicates the range of wire gauges or stud diameters that are compatible with the component's terminals or connectors. Manufacturers provide this information to help users select appropriate wiring and ensure reliable performance of the electronic component within the specified limits. It is essential to adhere to the recommended wire or stud sizes to maintain the integrity and safety of the electrical connections in the circuit.

    3/8 - 16x1 1/8 Stud
  • Line Side Connections Per Pole

    Line Side Connections Per Pole is a parameter in electronic components that refers to the number of electrical connections that can be made on the line side of the component per pole. In electrical components such as switches, relays, or circuit breakers, each pole represents a set of contacts that can be connected to an electrical circuit. The Line Side Connections Per Pole specification indicates how many separate electrical connections can be made to the line side of the component for each pole. This parameter is important for determining the maximum number of input or output connections that can be accommodated by the component, and it helps ensure proper electrical connections and functionality in the circuit.

    1
  • Load Side Wire/Stud Size

    The parameter "Load Side Wire/Stud Size" in electronic components refers to the maximum size of wire or stud that can be accommodated on the load side of the component. This specification is important for ensuring proper electrical connections and preventing overheating or damage to the component. It is typically provided by manufacturers to guide users in selecting the appropriate wire or stud size for installation. Choosing the correct size is crucial for maintaining the integrity and performance of the electronic component in various applications.

    3/8 - 16x1 1/8 Stud
  • Product Category

    a particular group of related products.

    Barrier Terminal Blocks
0 Similar Products Remaining