Cornell Dubilier Electronics 760M10452C
Cornell Dubilier Electronics 760M10452C
feed

Cornell Dubilier Electronics 760M10452C

Manufacturer No:

760M10452C

Utmel No:

553-760M10452C

Package:

-

ECAD Model:

Description:

760M10452C datasheet pdf and Unclassified product details from Cornell Dubilier Electronics stock available at Utmel
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
760M10452C information

Specifications
Cornell Dubilier Electronics 760M10452C technical specifications, attributes, parameters and parts with similar specifications to Cornell Dubilier Electronics 760M10452C.
  • Type
    Parameter
  • Manufacturer Part Number
    105601100 RF
  • Manufacturer
    Stearns
  • Mounting
    End Mount
  • Operating Voltage

    Operating voltage is a crucial parameter in electronic components that specifies the range of voltage within which the component can function properly. It indicates the minimum and maximum voltage levels that the component can safely handle without getting damaged. Operating voltage is typically specified in volts and is important for ensuring the reliable and safe operation of the component within a given electrical system. Exceeding the specified operating voltage can lead to malfunction, overheating, or permanent damage to the component. It is essential to adhere to the recommended operating voltage range to maintain the performance and longevity of electronic components.

    190 VAC;230 VAC
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP23
0 Similar Products Remaining