CTS Electrocomponents 291C6022F624AB
CTS Electrocomponents 291C6022F624AB
feed

CTS Electrocomponents 291C6022F624AB

Manufacturer No:

291C6022F624AB

Utmel No:

586-291C6022F624AB

Package:

-

ECAD Model:

Description:

291 Optical PC Pin PCB, Through Hole 1/4 Dia Flatted End Pulses per Revolution:6 Vertical 4.75V~5.25V 1M ROTARY POSITION ENCODER

Quantity:

Unit Price: $20.319941

Ext Price: $20.32

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 141

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $20.319941

    $20.32

  • 10

    $19.169756

    $191.70

  • 100

    $18.084675

    $1,808.47

  • 500

    $17.061014

    $8,530.51

  • 1000

    $16.095297

    $16,095.30

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
291C6022F624AB information

Specifications
Documents & Media
Product Details
CTS Electrocomponents 291C6022F624AB technical specifications, attributes, parameters and parts with similar specifications to CTS Electrocomponents 291C6022F624AB.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    PCB, Through Hole
  • Operating Temperature (Max.)
    85°C
  • Operating Temperature (Min.)
    -40°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    291
  • Published
    2013
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.75V~5.25V
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Vertical
  • Number of Functions
    1
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    PC Pin
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    1/4 Dia Flatted End
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Quadrature (Incremental)
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    SINGLE, 2 CHANNELS
  • Optoelectronic Device Type

    Optoelectronic Device Type refers to the classification of electronic components that can both detect and emit light. These devices convert electrical signals into light or vice versa, making them essential for applications such as optical communication, sensing, and display technologies. Common types of optoelectronic devices include light-emitting diodes (LEDs), photodiodes, phototransistors, and laser diodes. Understanding the optoelectronic device type is crucial for selecting the appropriate component for a specific application based on factors such as wavelength, power output, and sensitivity.

    ROTARY POSITION ENCODER
  • Encoder Type

    An encoder is classified into four types: mechanical, optical, magnetic, and electromagnetic induction types.

    Optical
  • Detent

    In electronic components, "detent" refers to a mechanical feature that provides a tactile feedback or a distinct position when a control or switch is adjusted. This feature helps users feel and hear when a setting or position has been reached, enhancing user experience and preventing accidental adjustments. Detents are commonly found in rotary switches, potentiometers, and encoders, where they help users easily navigate through different settings or options. The detent mechanism typically involves a small ball bearing or spring-loaded mechanism that creates resistance at specific points, allowing users to feel the clicks or notches as they turn the control.

    Yes
  • Pulses per Revolution

    Pulses per revolution (or PPR) is a parameter associated with encoders. Basically, it is a measure of the number of pulses per full revolution or turn of the encoder, with a full revolution being 360 degrees. In essence, it is a measure of an encoder's resolution.

    6
  • Rotational Life (Cycles Min)

    Rotational Life (Cycles Min) in electronic components refers to the minimum number of complete operational cycles a component can endure before it is expected to fail or degrade significantly. This parameter is crucial for assessing the reliability and durability of components that experience repeated movement or rotation, such as motors and certain types of connectors. It helps manufacturers and designers determine the expected lifespan of a product under specific usage conditions. The measurement is typically expressed in cycles, with higher values indicating a more robust component capable of withstanding greater mechanical stress.

    1M
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for CTS Electrocomponents 291C6022F624AB.

Product Description

291C6022F624AB - Rotary Position Encoder

The 291C6022F624AB is a high-precision rotary position encoder designed by CTS Electrocomponents. This optical encoder is specifically engineered to provide accurate and reliable position sensing in a variety of industrial applications. With its robust construction and versatile mounting options, it is ideal for use in both PCB and through-hole configurations.

Features

  • Optical Encoder Type: The 291C6022F624AB features an optical encoder design, ensuring high accuracy and durability.
  • Configuration: This encoder is configured as a single, 2-channel device, making it suitable for applications requiring precise position detection.
  • Detent: The presence of detent ensures that the encoder provides clear and distinct position signals.
  • Mounting Options: Available in both PCB and through-hole mounting types, offering flexibility in installation.
  • Operating Temperature Range: The encoder operates within a wide temperature range of -40°C to 85°C, making it suitable for various environmental conditions.
  • Output Type: It outputs quadrature (incremental) signals, which are commonly used in control systems for precise position tracking.
  • Pulses per Revolution: The encoder generates 6 pulses per revolution, providing detailed position information.
  • Rotational Life: With a minimum rotational life of 1 million cycles, this encoder ensures long-term reliability in demanding applications.
  • Voltage Supply Range: It operates within a supply voltage range of 4.75V to 5.25V, ensuring compatibility with various power sources.

Applications

Primary Applications:
  1. Industrial Automation: The 291C6022F624AB is widely used in industrial automation systems for precise control and monitoring of machinery movements.
  2. Robotics: Its high accuracy and reliability make it an excellent choice for robotic applications where precise positioning is critical.
  3. Medical Devices: The encoder's precision and durability make it suitable for use in medical devices such as surgical robots or diagnostic equipment.
Secondary Applications:
  1. Aerospace: Due to its high reliability and precision, this encoder can be used in aerospace applications where precise control is essential.
  2. Automotive Systems: It can be integrated into automotive systems for monitoring vehicle movements or controlling components like gear shifts.

Alternative Parts

If the 291C6022F624AB is not available or if you need an alternative solution, some comparable parts include:

  1. CTS 291C6022F624AA - This part has similar specifications but may have slight variations in performance or packaging.
  2. Other Optical Encoders from CTS - CTS offers a range of optical encoders with varying specifications that might suit your needs depending on the specific requirements of your project.

Embedded Modules

The 291C6022F624AB is commonly used in various embedded modules designed for industrial control systems and robotics platforms:

  1. Industrial Control Systems (ICS): Modules like the Siemens Simatic or Allen-Bradley PLCs often integrate this encoder for precise position sensing.
  2. Robotics Platforms: Modules such as those from Robot Operating System (ROS) or custom robotics development boards frequently utilize this encoder for accurate movement tracking.

In summary, the 291C6022F624AB is a robust and reliable rotary position encoder suitable for a wide range of industrial applications requiring precise position sensing and control. Its versatility in mounting options, wide operating temperature range, and high rotational life make it an excellent choice for various embedded systems and control applications.