Curtis Industries T38423-14-0
Curtis Industries T38423-14-0
feed

Curtis Industries T38423-14-0

Manufacturer No:

T38423-14-0

Manufacturer:

Curtis Industries

Utmel No:

592-T38423-14-0

Package:

-

ECAD Model:

Description:

T38423-14-0 datasheet pdf and Terminal Blocks - Barrier Blocks product details from Curtis Industries stock available at Utmel

Quantity:

Unit Price: $7.062269

Ext Price: $7.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.062269

    $7.06

  • 10

    $6.662518

    $66.63

  • 100

    $6.285394

    $628.54

  • 500

    $5.929617

    $2,964.81

  • 1000

    $5.593978

    $5,593.98

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
T38423-14-0 information

Specifications
Documents & Media
Product Details
Product Comparison
Curtis Industries T38423-14-0 technical specifications, attributes, parameters and parts with similar specifications to Curtis Industries T38423-14-0.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis, Panel
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Chassis, Panel
  • Material - Insulation

    Material - Insulation is a parameter that refers to the type of material used to provide insulation in electronic components. Insulation is crucial in electronic devices to prevent electrical current from flowing where it is not intended to go, thus avoiding short circuits and other potential hazards. The material used for insulation can vary depending on the specific requirements of the component, such as temperature resistance, dielectric strength, and environmental factors. Common insulation materials include plastics, ceramics, and various types of coatings designed to provide reliable and effective insulation in electronic components.

    Polypropylene (PP)
  • Terminal Screw Material

    The parameter "Terminal Screw Material" in electronic components refers to the material used for the screws that are used to connect wires or terminals to the component. The choice of material for these screws is important as it can impact the overall performance and durability of the component. Common materials used for terminal screws include brass, stainless steel, and zinc-plated steel. Brass screws are often preferred for their corrosion resistance and conductivity, while stainless steel screws are known for their strength and durability. The selection of the terminal screw material should be based on the specific requirements of the application to ensure reliable and long-lasting connections.

    Steel, Stainless
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    300V
  • Published
    2012
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    38000
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    105°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Rows
    1
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.375 9.53mm
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    20A
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    12-22 AWG
  • Number of Circuits
    14
  • Wire Gauge (Max)

    Wire Gauge (Max) refers to the maximum size of wire that can be accommodated by a particular electronic component, such as a connector or terminal. It indicates the largest diameter of wire that can be securely connected to the component without causing damage or compromising the electrical connection. This parameter is important to consider when selecting components for a project to ensure compatibility with the wire sizes being used. Exceeding the maximum wire gauge could lead to poor connections, overheating, or other issues that may affect the performance and safety of the electronic system.

    22 AWG
  • Wire Gauge (Min)

    Wire Gauge (Min) refers to the minimum thickness or diameter of the wire that can be used with a particular electronic component or device. It is an important parameter to consider when designing or selecting components for a circuit, as using a wire that is too thin may not be able to handle the required current, leading to overheating or even failure. The Wire Gauge (Min) specification ensures that the wire used is capable of carrying the necessary current without causing any issues. It is typically specified in American Wire Gauge (AWG) or metric units, depending on the manufacturer or region.

    12 AWG
  • Terminal Block Type

    A terminal block is a component with an insulated frame that has the sole purpose of securing two or more wires together,e.g., pin-type, tubular, hook type, fork type.

    Barrier Block
  • Bottom Termination

    Bottom Termination refers to the method of securing an electronic component to a printed circuit board (PCB) by attaching it to the underside surface. This type of mounting provides stability and helps in heat dissipation, as well as allowing for a more compact design by minimizing the height of the component above the board. It is commonly used for components such as capacitors, resistors, and integrated circuits that need to be firmly anchored while maintaining a low profile.

    Solder Turret, Insulated
  • Barrier Type

    Barrier type in electronic components refers to the type of barrier that is present within the component to control the flow of current. This barrier can be a physical structure or a material property that restricts the movement of charge carriers. The barrier type can vary depending on the specific component and its intended function. Common barrier types include Schottky barriers, pn junction barriers, and oxide barriers. Understanding the barrier type is important for determining the behavior and performance of the electronic component in a circuit.

    2 Wall (Dual)
  • Top Termination

    Top Termination refers to the configuration of electronic components where the connection points for the component's leads or pins are located at the top surface. This design is commonly found in surface-mount devices and allows for a more compact layout on printed circuit boards. Top Termination improves heat dissipation and facilitates easier placement during assembly processes. Additionally, it results in a smaller footprint, enabling more efficient use of board space.

    Screws
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Flange
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-0
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL94 V-0
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Curtis Industries T38423-14-0.

T38423-14-0 Overview

This device has a Chassis, Panel mounting type.An orange Bulk case is used to package the product.Specifically, it is one of the products in the 38000 Series.There is a mounting hole at Chassis, Panel.This part has 14 circuits.Devices operate at 105°C operating temperatures.

T38423-14-0 Features

38000 series

T38423-14-0 Applications

There are a lot of Curtis Industries
T38423-14-0 Terminal Blocks applications.


  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
  • Electrical substations
  • Energy efficient lighting (LED)
  • LED municipal outdoor and street lighting
  • All Electrical Machinery
The three parts on the right have similar specifications to Curtis Industries & T38423-14-0.
  • Image
    Part Number
    Manufacturer
    Pitch
    Number of Rows
    Mount
    Moisture Sensitivity Level (MSL)
    Packaging
    Wire Gauge (Max)
    Voltage - Rated
    Barrier Type
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • T38423-14-0

    T38423-14-0

    0.375 (9.53mm)

    1

    Chassis, Panel

    1 (Unlimited)

    Bulk

    22 AWG

    300V

    2 Wall (Dual)

    49
    $7.062269
  • 0387206209

    0.375 (9.53mm)

    1

    Chassis, Panel, Through Hole

    1 (Unlimited)

    Bulk

    22 AWG

    300V

    2 Wall (Dual)

    0
    -

    Same as the main part number.

T38423-14-0 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "T38423-14-0" in Curtis Industries T38423-14-0.
  • Part Number
  • Manufacturer
  • Package
  • Description