Dale RER65F2R61PCSL
Dale RER65F2R61PCSL
feed

Dale RER65F2R61PCSL

Manufacturer No:

RER65F2R61PCSL

Manufacturer:

Dale

Utmel No:

611-RER65F2R61PCSL

Package:

-

ECAD Model:

Description:

ERH-10 2.61 1% RER65F2R61P CSL
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
RER65F2R61PCSL information

Specifications
Dale RER65F2R61PCSL technical specifications, attributes, parameters and parts with similar specifications to Dale RER65F2R61PCSL.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Nylon
  • Maximum Cable Diameter (mm)
    22.23 mm
  • Minimum Cable Diameter (mm)
    19.05 mm
  • Angle
    90 Degrees
  • Cable Style
    Round
  • Manufacturer
    Killark-Hubbell Electrical Products
  • Grip Type
    Bushing Grip with Strain Relief
  • RoHS
    NO
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Non-Metallic
0 Similar Products Remaining