Dale RER75F1R01RCSL
Dale RER75F1R01RCSL
feed

Dale RER75F1R01RCSL

Manufacturer No:

RER75F1R01RCSL

Manufacturer:

Dale

Utmel No:

611-RER75F1R01RCSL

Package:

-

ECAD Model:

Description:

ERH-50 1.01 1% RER75F1R01R CSL

Quantity:

Unit Price: $63.942175

Ext Price: $63.94

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 39

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $63.942175

    $63.94

  • 10

    $60.322807

    $603.23

  • 100

    $56.908308

    $5,690.83

  • 500

    $53.687083

    $26,843.54

  • 1000

    $50.648192

    $50,648.19

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RER75F1R01RCSL information

Specifications
Dale RER75F1R01RCSL technical specifications, attributes, parameters and parts with similar specifications to Dale RER75F1R01RCSL.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Brass
  • Maximum Cable Diameter (mm)
    14 mm
  • Minimum Cable Diameter (mm)
    10 mm
  • Angle
    Straight
  • Manufacturer Part Number
    BCG-M253
  • Cable Style
    Round
  • Manufacturer
    Thomas & Betts
  • Grip Type
    Non Armoured Cable Gland
  • RoHS
    NO
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Metallic
0 Similar Products Remaining
RER75F1R01RCSL Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "RER75F1R01RCSL" in Dale RER75F1R01RCSL.
  • Part Number
  • Manufacturer
  • Package
  • Description