DEGSON MAAC-S-016A-V-5.0M
DEGSON MAAC-S-016A-V-5.0M
feed

DEGSON MAAC-S-016A-V-5.0M

Utmel is the official authorized distributor of Degson

Manufacturer No:

MAAC-S-016A-V-5.0M

Manufacturer:

DEGSON

Utmel No:

637-MAAC-S-016A-V-5.0M

Package:

-

ECAD Model:

Description:

MAAC-S-016A-V-5.0M datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from DEGSON stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAAC-S-016A-V-5.0M information

Specifications
Documents & Media
Product Details
DEGSON MAAC-S-016A-V-5.0M technical specifications, attributes, parameters and parts with similar specifications to DEGSON MAAC-S-016A-V-5.0M.
  • Type
    Parameter
  • Shell material
    Plastic
  • Maximum altitude
    5000m(Above sea level )
  • Ambient temperature (operation)
    - 30 °C ~ 50 °C
  • Ambient temperature (storage/transportation)
    - 40 °C ~ 80 °C
  • IP class
    Type 3S
  • Maximum charge power
    3.8KW
  • Power pin quantity
    3
  • Rated current of high-power contacts
    16
  • Power contact rated voltage
    240
  • Quantity of signal contacts
    2
  • Signal contact rated current
    2
  • Signal contact rated voltage
    30
  • Resistance coding
    480Ω
  • Signal transmission type
    Pulse width adjustment
  • Insert / pull out cycle
    10000
  • Pullout force
    < 75N
  • Shell color
    black
  • EV charger color
    black
  • Actuation component color
    Silver
  • Cover color
    black
  • Customization basis
    Provided according to customer requirements
  • Actuating handle material
    Metal
  • Protective cover material
    Soft plastic
  • Contact surface material
    Ag
  • China RoHS
    conform
  • Cable composition
    3*12AWG+1*18AWG
  • Wiring standard
    UL62
  • Wiring level
    5 class
  • Cable outer diameter
    14.7±0.5mm
  • Cable resistance
    ≤ 0.00558 Ω/m (Based on the power core, at an ambient temperature of 20°C)
  • Outer sheath,color
    black
  • Outer sheath, material
    PUR
  • Vehicle connector height
    101mm(Vehicle charging connector)
  • Vehicle connector width
    54.5mm(Vehicle charging connector)
  • Vehicle connector depth
    249.2mm(Vehicle charging connector)
  • Wire length
    5m
  • Strip length
    100±10mm
  • Wire type
    Straight line
  • Insertion force
    < 75N
  • Certifications

    In the context of electronic components, the parameter "Certifications" refers to the various industry standards and certifications that a component has met or complied with. These certifications ensure that the component has been tested and approved for specific criteria such as safety, quality, performance, and environmental impact. Common certifications for electronic components include RoHS (Restriction of Hazardous Substances), CE (Conformité Européenne), UL (Underwriters Laboratories), and FCC (Federal Communications Commission). These certifications provide assurance to manufacturers, designers, and end-users that the electronic components meet certain standards and requirements, making them suitable for use in various applications.

    UL
  • Minimum bend radius
    88.2mm
  • Phase

    Phase in electronic components refers to the position of a waveform relative to a reference point in time, often measured in degrees. It indicates the timing relationship between two or more signals, such as voltage and current in an AC circuit. Phase differences can impact the behavior of circuits, affecting power transfer and resonance in reactive components. Understanding phase is essential for designing and analyzing circuits, especially in communications, signal processing, and power electronics.

    1
  • Flammability rating
    V0
0 Similar Products Remaining
Download datasheets and manufacturer documentation for DEGSON MAAC-S-016A-V-5.0M.

MAAC-S-016A-V-5.0M Overview


MAAC-S-016A-V-5.0M Features


MAAC-S-016A-V-5.0M Applications

There are a lot of DEGSON
MAAC-S-016A-V-5.0M Terminal Blocks applications.


  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
MAAC-S-016A-V-5.0M Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MAAC-S-016A-V-5.0M" in DEGSON MAAC-S-016A-V-5.0M.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • MAAC-S-040A-V-5.0MDEGSON

    -

    AC charging cable with vehicle charging plug and free outlet for fast charging of electric vehicles (EVs) with alternating current (AC) via a type 1 vehicle socket for installation in EV charging stations (EVSE)

  • MAAC-S-016A-V-5.0MDEGSON

    -

    AC charging cable with vehicle charging plug and free outlet for fast charging of electric vehicles (EVs) with alternating current (AC) via a type 1 vehicle socket for installation in EV charging stations (EVSE)

  • MAAC-S-032A-V-5.0MDEGSON

    -

    AC charging cable with vehicle charging plug and free outlet for fast charging of electric vehicles (EVs) with alternating current (AC) via a type 1 vehicle socket for installation in EV charging stations (EVSE)

  • MAAC-S-080A-V-03-5.0MDEGSON

    -

    AC charging cable

  • MAAC-S-050A-V-03-5.0MDEGSON

    -

    AC charging cable

  • 173681-1TE Connectivity

    -

    22 - 20 AWG Receptacle Crimp Discrete Wire Mutilock Connector

  • 1217861-1TE Connectivity

    -

    TAB

  • 1757035Phoenix Contact

    -

    TERM BLOCK PLUG 4POS STR 5.08MM

  • 2-520128-2TE Connectivity

    -

    2-520128-2 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from TE Connectivity stock available at Utmel.

  • 1827570-2TE Connectivity

    -

    1827570-2 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from TE Connectivity stock available at Utmel.