Delta Electronics/Industrial Automation UB-10-OR16A
Delta Electronics/Industrial Automation UB-10-OR16A
feed

Delta Electronics/Industrial Automation UB-10-OR16A

Manufacturer No:

UB-10-OR16A

Utmel No:

641-UB-10-OR16A

Package:

-

ECAD Model:

Description:

I/O TERMINAL MODULE - 16 POINT D

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
UB-10-OR16A information

Specifications
Product Details
Delta Electronics/Industrial Automation UB-10-OR16A technical specifications, attributes, parameters and parts with similar specifications to Delta Electronics/Industrial Automation UB-10-OR16A.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    24VDC
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~55°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Process Side Connection

    Process Side Connection refers to the method by which an electronic component is connected to the manufacturing or assembly process during production. This parameter specifies how the component is physically attached or integrated into the overall system or circuit. The process side connection can include various techniques such as soldering, surface mounting, wire bonding, or other methods depending on the type of component and the requirements of the manufacturing process. It is an important consideration in ensuring the reliability and performance of the electronic component within the final product.

    Terminal Blocks - Screw Connection
  • Control Side Connection

    Control Side Connection refers to the interface or terminal used to control the operation of electronic components or systems. It typically involves the signaling or control lines that activate, modify, or monitor the performance of a device, such as transistors, relays, or integrated circuits. This connection is crucial for the responsiveness and functionality of electronic applications, allowing for integration with control circuitry or microcontrollers.

    Rectangular, Male
  • Positions / Poles

    In electronic components, the term "Positions / Poles" typically refers to the number of connection points or terminals available on a component for electrical connections. For example, a switch with two positions may have an on and off position, while a rotary switch with four poles may have four different connection points that can be selected by rotating the switch.The number of positions or poles in a component is important because it determines the range of possible connections and functions that the component can perform. Components with more positions or poles offer greater flexibility and functionality in electronic circuits, allowing for more complex switching or routing capabilities.When selecting electronic components, it is important to consider the number of positions or poles required for your specific application to ensure compatibility and proper functionality within your circuit design.

    16
  • Control Side Cable Retainer

    The "Control Side Cable Retainer" is a component used in electronic devices to secure and organize cables on the control side of a system. It is designed to hold cables in place and prevent them from becoming tangled or disconnected during operation. This retainer helps maintain a neat and organized appearance within the device, as well as ensuring that cables are properly routed to their respective connections. By using a control side cable retainer, manufacturers can improve the overall reliability and functionality of the electronic system by reducing the risk of cable damage or interference.

    Latches
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Relays
  • Length
    4.449 113.00mm
  • Width
    3.425 87.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: UB-10-OR16A Terminal Block Interface Module

Description

The UB-10-OR16A is a high-quality terminal block interface module designed by Delta Electronics/Industrial Automation. This product is specifically engineered to provide reliable and efficient connections in industrial automation settings. With its robust design and precise engineering, it ensures seamless integration into various control systems.

Features

  • Control Side Cable Retainer: The module features a latching mechanism on the control side, ensuring secure retention of cables and preventing accidental disconnections.
  • Control Side Connection: The rectangular male connection provides a sturdy and easy-to-use interface for connecting control cables.
  • Relays: The presence of relays within the module allows for precise control over electrical signals, making it ideal for applications requiring high reliability.
  • Length and Width: Measuring 4.449 inches (113.00 mm) in length and 3.425 inches (87.00 mm) in width, this module offers a compact yet functional design.
  • ROHS3 Compliant: Ensuring environmental sustainability, the UB-10-OR16A is compliant with ROHS3 regulations, making it a responsible choice for modern industrial projects.
  • Operating Temperature Range: Operating within a temperature range of 0°C to 55°C, this module can handle various environmental conditions commonly encountered in industrial settings.

Applications

  1. Primary Applications:
  2. Industrial Automation Systems: The UB-10-OR16A is particularly useful in industrial automation systems where reliable connections are crucial for maintaining system integrity.
  3. Control Panels: Its compact size and secure cable retention make it an excellent choice for control panels requiring precise electrical signal management.
  4. Machine Control Systems: The module's ability to handle relays makes it suitable for machine control systems where precise control over electrical signals is necessary.

  5. Secondary Applications:

  6. Electrical Distribution Systems: The module can be used in electrical distribution systems to ensure secure connections and efficient signal transmission.
  7. Robotics and Automation: Its reliability and precision make it a good fit for robotics and automation applications where consistent performance is critical.

Alternative Parts

While the UB-10-OR16A is specifically designed for its unique features, alternative parts that may serve similar purposes include:

  • UB-10-OR8A: A variant with fewer poles (8 positions) but similar design characteristics.
  • UB-10-OR24A: A variant with more poles (24 positions) for applications requiring additional connectivity points.

Embedded Modules

The UB-10-OR16A is commonly used in conjunction with other modules within industrial automation systems:

  • PLC Modules: It often integrates with Programmable Logic Controller (PLC) modules to provide a comprehensive control solution.
  • HMI Systems: Human Machine Interface (HMI) systems frequently utilize this terminal block for secure and reliable connections between control units and display units.
  • Sensor Modules: It pairs well with sensor modules to ensure accurate data transmission from sensors to control units.

Summary

The UB-10-OR16A terminal block interface module from Delta Electronics/Industrial Automation offers a robust solution for industrial automation needs. Its features, including secure cable retention, reliable relay functionality, and compliance with environmental regulations, make it an ideal choice for various applications in control systems, machine control systems, electrical distribution systems, robotics, and automation projects.