DFRobot SEN0230
DFRobot SEN0230
feed

DFRobot SEN0230

Manufacturer No:

SEN0230

Manufacturer:

DFRobot

Utmel No:

655-SEN0230

Package:

-

Datasheet:

SEN0230

ECAD Model:

Description:

Incremental Cable Panel Mount Hole for Shaft Pulses per Revolution:400 Vertical 4.8V~24V

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SEN0230 information

Specifications
Documents & Media
Product Details
DFRobot SEN0230 technical specifications, attributes, parameters and parts with similar specifications to DFRobot SEN0230.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Published
    2017
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.8V~24V
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Vertical
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Cable
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    Hole for Shaft
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Quadrature (Incremental)
  • Built in Switch

    The term "Built-in Switch" in electronic components refers to a feature where a switch is integrated directly into the component itself, allowing for control or manipulation of certain functions or settings. This switch is typically designed to be easily accessible and operated by the user without the need for external components. Built-in switches are commonly found in devices such as power supplies, sensors, and control modules, providing a convenient way to turn on/off or adjust specific functions. Overall, the inclusion of a built-in switch enhances the usability and functionality of the electronic component by offering a simple and intuitive means of control.

    No
  • Encoder Type

    An encoder is classified into four types: mechanical, optical, magnetic, and electromagnetic induction types.

    Incremental
  • Detent

    In electronic components, "detent" refers to a mechanical feature that provides a tactile feedback or a distinct position when a control or switch is adjusted. This feature helps users feel and hear when a setting or position has been reached, enhancing user experience and preventing accidental adjustments. Detents are commonly found in rotary switches, potentiometers, and encoders, where they help users easily navigate through different settings or options. The detent mechanism typically involves a small ball bearing or spring-loaded mechanism that creates resistance at specific points, allowing users to feel the clicks or notches as they turn the control.

    No
  • Pulses per Revolution

    Pulses per revolution (or PPR) is a parameter associated with encoders. Basically, it is a measure of the number of pulses per full revolution or turn of the encoder, with a full revolution being 360 degrees. In essence, it is a measure of an encoder's resolution.

    400
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for DFRobot SEN0230.

Product Description: SEN0230 Incremental Encoder from DFRobot

1. Description

The SEN0230 is an incremental encoder from DFRobot, designed to provide precise position and speed measurement in various applications. This encoder is built with a robust panel mount design, making it easy to integrate into your projects. It features a hole for shaft actuation, allowing for direct mechanical connection to motors or other mechanical systems.

2. Features

  • Incremental Encoder Type: The SEN0230 uses an incremental encoder type, which outputs quadrature signals that can be decoded to determine the direction and speed of rotation.
  • Pulses per Revolution: With 400 pulses per revolution, this encoder offers high resolution for accurate position tracking.
  • Voltage Supply Range: The encoder operates within a wide voltage range of 4.8V to 24V, making it versatile for use in various power systems.
  • Mounting Type: The panel mount design ensures easy installation and secure mounting on any surface.
  • Orientation: The vertical orientation allows for compact integration in space-constrained environments.
  • ROHS3 Compliant: The SEN0230 adheres to ROHS3 standards, ensuring environmental sustainability and compliance with global regulations.

3. Applications

The SEN0230 incremental encoder is suitable for a variety of applications:

Primary Applications: - Robotics and Automation: For precise control and feedback in robotic arms, grippers, and other automated systems. - Industrial Automation: In manufacturing lines where accurate positioning is crucial. - Motor Control Systems: To monitor speed and direction of motors in various industrial settings.

Secondary Applications: - Medical Devices: In medical equipment requiring precise movement control. - Aerospace Engineering: For applications where high accuracy and reliability are paramount. - Automotive Systems: In automotive systems requiring precise motor control.

4. Alternative Parts

If the SEN0230 is not available or if you need an alternative solution, consider the following options:

  • SEN0231: Another incremental encoder from DFRobot with similar specifications but slightly different mounting options.
  • SEN0232: A more advanced version with additional features like built-in switches or detent mechanisms.

5. Embedded Modules

The SEN0230 incremental encoder is commonly used in various embedded modules:

  • Arduino Shields: Often integrated into Arduino shields for easy integration with microcontrollers.
  • Raspberry Pi HATs: Used in Raspberry Pi HATs to provide precise motor control capabilities.
  • Microcontroller Boards: Directly connected to microcontroller boards like ESP32 or ESP8266 for IoT applications.

The SEN0230 from DFRobot offers a reliable and accurate solution for position sensing in a wide range of applications, making it an essential component in many engineering projects.