Diodes Incorporated 74AUP2G14FZ4-7
Diodes Incorporated 74AUP2G14FZ4-7
feed

Diodes Incorporated 74AUP2G14FZ4-7

Gates & Inverters 370μm mm Gates & Inverters

Manufacturer No:

74AUP2G14FZ4-7

Manufacturer:

Diodes Incorporated

Utmel No:

671-74AUP2G14FZ4-7

Package:

6-XFDFN

Datasheet:

74AUP2G14

ECAD Model:

Description:

5.4 ns ns 37.3 ns ns 1.4mm mm Gates & Inverters 370μm mm Surface Mount Surface Mount 0.8V~3.6V V 500nA μA

Quantity:

Unit Price: $0.180892

Ext Price: $0.18

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 60000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.180892

    $0.18

  • 10

    $0.170653

    $1.71

  • 100

    $0.160993

    $16.10

  • 500

    $0.151880

    $75.94

  • 1000

    $0.143283

    $143.28

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
74AUP2G14FZ4-7 information

Specifications
Documents & Media
Product Details
Product Comparison
Diodes Incorporated 74AUP2G14FZ4-7 technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated 74AUP2G14FZ4-7.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Tin
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    6-XFDFN
  • Number of Pins
    6
  • Logic Level-High
    0.6V ~ 2.29V
  • Logic Level-Low
    0.1V ~ 0.88V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Cut Tape (CT)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74AUP
  • Published
    2003
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    6
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    0.8V~3.6V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    DUAL
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    NO LEAD
  • Number of Functions
    2
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    1.2V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.5mm
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    74AUP2G14
  • Pin Count

    a count of all of the component leads (or pins)

    6
  • Supply Voltage-Min (Vsup)

    The parameter "Supply Voltage-Min (Vsup)" in electronic components refers to the minimum voltage level required for the component to operate within its specified performance range. This parameter indicates the lowest voltage that can be safely applied to the component without risking damage or malfunction. It is crucial to ensure that the supply voltage provided to the component meets or exceeds this minimum value to ensure proper functionality and reliability. Failure to adhere to the specified minimum supply voltage may result in erratic behavior, reduced performance, or even permanent damage to the component.

    0.8V
  • Number of Circuits
    2
  • Propagation Delay

    the flight time of packets over the transmission link and is limited by the speed of light.

    5.4 ns
  • Quiescent Current

    The quiescent current is defined as the current level in the amplifier when it is producing an output of zero.

    500nA
  • Turn On Delay Time

    Turn-on delay, td(on), is the time taken to charge the input capacitance of the device before drain current conduction can start.

    37.3 ns
  • Family

    In electronic components, the parameter "Family" typically refers to a categorization or classification system used to group similar components together based on their characteristics, functions, or applications. This classification helps users easily identify and select components that meet their specific requirements. The "Family" parameter can include various subcategories such as resistors, capacitors, diodes, transistors, integrated circuits, and more. Understanding the "Family" of an electronic component can provide valuable information about its compatibility, performance specifications, and potential uses within a circuit or system. It is important to consider the "Family" parameter when designing or troubleshooting electronic circuits to ensure proper functionality and compatibility with other components.

    AUP/ULP/V
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    Inverter, Schmitt Trigger
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    Inverter
  • Max Propagation Delay @ V, Max CL

    The parameter "Max Propagation Delay @ V, Max CL" in electronic components refers to the maximum amount of time it takes for a signal to propagate through the component from input to output when operating at a specific voltage (V) and driving a maximum specified load capacitance (CL). This parameter is crucial in determining the speed and performance of the component in a circuit. A shorter propagation delay indicates faster signal processing and better overall performance. Designers use this parameter to ensure that signals can be transmitted and received within the required timing constraints in their electronic systems.

    5.4ns @ 3.3V, 30pF
  • Schmitt Trigger Input

    The Schmitt Trigger is a logic input type that provides hysteresis or two different threshold voltage levels for rising and falling edge.

    Yes
  • Height
    370μm
  • Length
    1.4mm
  • Width
    1mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Diodes Incorporated 74AUP2G14FZ4-7.

Product Description

Description

The Diodes Incorporated 74AUP2G14FZ4-7 is a high-performance, low-power logic inverter and Schmitt trigger integrated circuit (IC) designed for surface mount applications. This IC is part of the AUP/ULP/V family, which is optimized for low power consumption and high speed. The 74AUP2G14FZ4-7 is built with advanced manufacturing processes to ensure reliability and efficiency in modern electronic systems.

Features

  • Low Power Consumption: The IC operates at a quiescent current of 500nA, making it suitable for battery-powered devices and other applications where power efficiency is crucial.
  • High Speed: With a propagation delay of 5.4ns at 3.3V and 30pF, this IC offers fast switching times, ideal for high-frequency applications.
  • Schmitt Trigger Input: The inclusion of Schmitt trigger input functionality provides improved noise immunity and stable output signals.
  • Lead-Free and RoHS3 Compliant: The IC is manufactured using lead-free processes and complies with ROHS3 standards, ensuring environmental sustainability.
  • Operating Temperature Range: The device can operate within a wide temperature range of -40°C to 125°C, making it suitable for various environmental conditions.

Applications

  1. Primary Applications
  2. Digital Logic Circuits: The 74AUP2G14FZ4-7 is commonly used in digital logic circuits where inverters and Schmitt triggers are required.
  3. Microcontroller Peripherals: It can be used as a peripheral component in microcontroller-based systems due to its low power consumption and high speed.
  4. Embedded Systems: Ideal for embedded systems requiring fast and reliable logic operations.

  5. Secondary Applications

  6. Analog-to-Digital Converters (ADCs): Can be used in ADCs to provide stable and noise-immune signals.
  7. Digital Signal Processing (DSP) Systems: Useful in DSP systems where fast logic operations are necessary.
  8. Automotive Electronics: Suitable for automotive applications due to its wide operating temperature range and low power consumption.

Alternative Parts

  • The base part number, 74AUP2G14, offers similar functionality but may have slight variations in specifications or packaging.
  • Other parts from the same series like 74AUP2G14FZ4-5 or 74AUP2G14FZ4-10 may also serve as alternatives depending on specific requirements.

Embedded Modules

The 74AUP2G14FZ4-7 is often used in various embedded modules such as: - Microcontroller boards - System-on-Chip (SoC) modules - Field-Programmable Gate Arrays (FPGAs) - Digital signal processing modules

In summary, the Diodes Incorporated 74AUP2G14FZ4-7 is a versatile and reliable logic inverter and Schmitt trigger IC suitable for a wide range of digital logic applications requiring low power consumption and high speed performance.

The three parts on the right have similar specifications to Diodes Incorporated & 74AUP2G14FZ4-7.
74AUP2G14FZ4-7 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "74AUP2G14FZ4-7" in Diodes Incorporated 74AUP2G14FZ4-7.
  • Part Number
  • Manufacturer
  • Package
  • Description