Diodes Incorporated PI7C9X2G404EVAQ2ZXAEX
Diodes Incorporated PI7C9X2G404EVAQ2ZXAEX
feed

Diodes Incorporated PI7C9X2G404EVAQ2ZXAEX

Driver Drivers Interface ICs

Manufacturer No:

PI7C9X2G404EVAQ2ZXAEX

Manufacturer:

Diodes Incorporated

Utmel No:

671-PI7C9X2G404EVAQ2ZXAEX

Package:

aQFN-136

ECAD Model:

Description:

3.3 V Receivers

Quantity:

Unit Price: $18.954402

Ext Price: $18.95

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 19

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $18.954402

    $18.95

  • 10

    $17.881512

    $178.82

  • 100

    $16.869351

    $1,686.94

  • 500

    $15.914482

    $7,957.24

  • 1000

    $15.013662

    $15,013.66

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PI7C9X2G404EVAQ2ZXAEX information

Specifications
Product Details
Diodes Incorporated PI7C9X2G404EVAQ2ZXAEX technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated PI7C9X2G404EVAQ2ZXAEX.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    aQFN-136
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    136-aQFN (10x10)
  • RoHS
    Details
  • Maximum Clock Frequency
    100 MHz
  • Number of Lanes
    4 Lane
  • Supply Voltage-Min
    3.3 V
  • Minimum Operating Temperature
    - 40 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Mounting Styles
    SMD/SMT
  • Interface Type
    PCI
  • Pd - Power Dissipation
    0.3 W
  • Factory Pack QuantityFactory Pack Quantity
    1000
  • Version
    Gen2
  • Supply Voltage-Max
    3.3 V
  • Package
    Tape & Reel (TR)
  • Mfr
    Diodes Incorporated
  • Product Status
    Active
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q100
  • Type
    Switch - PCIe
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Packet Switch, 4-Port/4-Lane
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    0.95V ~ 1.1V
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.3 V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    I²C, PCI Express, SMBus
  • Number of Ports

    A port is identified for each transport protocol and address combination by a 16-bit unsigned number,.

    4 Port
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    PCI Switches
0 Similar Products Remaining

PI7C9X2G404EVAQ2ZXAEX Overview

An excellent driver IC for common LEDs thanks to its enhanced aQFN-136 package.The Reel package houses this receiver.This Switch - PCIe can transceiver is a versatile part that has enabled many solutions to serve a variety of purposes.A Surface Mount-type PCB or development board can be used to place this wide receiver.Power supply requirements for this differential driver are 0.95V ~ 1.1V.There is a 3.3 V input voltage supply that can be used to operate this transceiver module.As a result of this wide receiver utilizing the 136-aQFN (10x10) supplier package, it is power efficient.An enhanced power-saving technique is implemented in this integrating circuit, whintegrating circuith is one of the Automotive, AEC-Q100 series.

PI7C9X2G404EVAQ2ZXAEX Features

Reel package
Automotive, AEC-Q100 series

PI7C9X2G404EVAQ2ZXAEX Applications

There are a lot of Diodes Incorporated
PI7C9X2G404EVAQ2ZXAEX Drivers/Receivers/Transceivers applications.


  • Remote controls
  • Wireless network systems
  • Satellite communications networks
  • Ethernet circuitry
  • Wired telephone
  • Cordless telephone
  • Desktop PC
  • Notebook
  • Pocket PC
  • Desktop radio
PI7C9X2G404EVAQ2ZXAEX Relevant information