Eaton - Electronics Division LP202205
Eaton - Electronics Division LP202205
feed

Eaton - Electronics Division LP202205

Manufacturer No:

LP202205

Utmel No:

718-LP202205

Package:

-

Datasheet:

A2, LP2 & CB2

ECAD Model:

Description:

LP202205 datasheet pdf and Terminal Blocks - Barrier Blocks product details from Eaton - Electronics Division stock available at Utmel

Quantity:

Unit Price: $5.008359

Ext Price: $5.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 75

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.008359

    $5.01

  • 10

    $4.724867

    $47.25

  • 100

    $4.457422

    $445.74

  • 500

    $4.205115

    $2,102.56

  • 1000

    $3.967089

    $3,967.09

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LP202205 information

Specifications
Documents & Media
Product Details
Eaton - Electronics Division LP202205 technical specifications, attributes, parameters and parts with similar specifications to Eaton - Electronics Division LP202205.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Material - Insulation

    Material - Insulation is a parameter that refers to the type of material used to provide insulation in electronic components. Insulation is crucial in electronic devices to prevent electrical current from flowing where it is not intended to go, thus avoiding short circuits and other potential hazards. The material used for insulation can vary depending on the specific requirements of the component, such as temperature resistance, dielectric strength, and environmental factors. Common insulation materials include plastics, ceramics, and various types of coatings designed to provide reliable and effective insulation in electronic components.

    Thermoplastic
  • Terminal Screw Material

    The parameter "Terminal Screw Material" in electronic components refers to the material used for the screws that are used to connect wires or terminals to the component. The choice of material for these screws is important as it can impact the overall performance and durability of the component. Common materials used for terminal screws include brass, stainless steel, and zinc-plated steel. Brass screws are often preferred for their corrosion resistance and conductivity, while stainless steel screws are known for their strength and durability. The selection of the terminal screw material should be based on the specific requirements of the application to ensure reliable and long-lasting connections.

    Steel
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    150V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LP2000
  • Published
    2014
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Black
  • Number of Rows
    1
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    30A
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.375 9.53mm
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    12-22 AWG
  • Number of Circuits
    5
  • Terminal Block Type

    A terminal block is a component with an insulated frame that has the sole purpose of securing two or more wires together,e.g., pin-type, tubular, hook type, fork type.

    Barrier Block
  • Bottom Termination

    Bottom Termination refers to the method of securing an electronic component to a printed circuit board (PCB) by attaching it to the underside surface. This type of mounting provides stability and helps in heat dissipation, as well as allowing for a more compact design by minimizing the height of the component above the board. It is commonly used for components such as capacitors, resistors, and integrated circuits that need to be firmly anchored while maintaining a low profile.

    PC Pin
  • Barrier Type

    Barrier type in electronic components refers to the type of barrier that is present within the component to control the flow of current. This barrier can be a physical structure or a material property that restricts the movement of charge carriers. The barrier type can vary depending on the specific component and its intended function. Common barrier types include Schottky barriers, pn junction barriers, and oxide barriers. Understanding the barrier type is important for determining the behavior and performance of the electronic component in a circuit.

    2 Wall (Dual)
  • Top Termination

    Top Termination refers to the configuration of electronic components where the connection points for the component's leads or pins are located at the top surface. This design is commonly found in surface-mount devices and allows for a more compact layout on printed circuit boards. Top Termination improves heat dissipation and facilitates easier placement during assembly processes. Additionally, it results in a smaller footprint, enabling more efficient use of board space.

    Screws
  • Terminal Screw Finish

    The parameter "Terminal Screw Finish" in electronic components refers to the type of finish applied to the screw terminals of a component. This finish is important as it affects the conductivity, durability, and overall performance of the component. Common types of terminal screw finishes include nickel-plated, tin-plated, silver-plated, and gold-plated finishes. Each finish has its own advantages and is chosen based on factors such as cost, corrosion resistance, and electrical conductivity requirements. It is essential to select the appropriate terminal screw finish to ensure optimal performance and longevity of the electronic component.

    Zinc
  • Number of Wire Entries
    5
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-0
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Eaton - Electronics Division LP202205.

Product Description: LP202205 Terminal Block from Eaton - Electronics Division

1. Description

The LP202205 terminal block, manufactured by Eaton - Electronics Division, is a high-quality barrier block designed for reliable electrical connections in various applications. This terminal block features a robust construction with a thermoplastic insulation material, ensuring excellent durability and resistance to environmental factors. It is part of the LP2000 series and is non-RoHS compliant, making it suitable for a wide range of industrial and commercial use cases.

2. Features

  • Wire Gauge Compatibility: The LP202205 supports wire gauges from 12 to 22 AWG, providing flexibility in connection options.
  • Voltage Rating: It is rated for up to 150V, making it suitable for low-to-medium voltage applications.
  • Top Termination: The top termination is via screws made of steel with a zinc finish, ensuring secure and corrosion-resistant connections.
  • Terminal Block Type: This is a barrier block with a dual-wall (2-wall) barrier type, providing enhanced electrical isolation and safety.
  • Operating Temperature Range: The operating temperature range is from -40°C to 105°C, allowing for use in a variety of environmental conditions.
  • Mounting Type: It can be mounted using the through-hole method, providing easy installation options.
  • Material Flammability Rating: The terminal block has a UL94 V-0 material flammability rating, indicating its high level of fire resistance.
  • Moisture Sensitivity Level (MSL): It has an MSL of 1 (Unlimited), indicating that it can be stored and handled without any special precautions.

3. Applications

The LP202205 terminal block is primarily designed for use in industrial control systems, automation equipment, and other applications requiring reliable electrical connections. Its key applications include: - Industrial Control Systems: Use in PLCs (Programmable Logic Controllers), motor control circuits, and other industrial automation systems. - Automotive Systems: Integration into automotive electrical systems where high reliability and durability are essential. - Commercial Equipment: Use in commercial appliances such as HVAC systems, refrigerators, and other machinery.

4. Alternative Parts

While the LP202205 is a specific product with unique features, there are alternative parts that can be considered based on similar specifications: - LP202205A: A variant with slightly different dimensions or termination types. - LP202205B: An alternative with different insulation material or additional features like LED indicators.

5. Embedded Modules

The LP202205 terminal block is commonly used in various embedded modules due to its reliability and versatility: - PLC Modules: Many PLC modules from manufacturers like Allen-Bradley or Siemens use this type of terminal block for their connections. - Motor Control Units: These blocks are often embedded in motor control units to provide secure connections for motor windings. - Automation Controllers: They are also used in automation controllers from vendors like Rockwell Automation.

In summary, the LP202205 terminal block from Eaton - Electronics Division offers a robust solution for reliable electrical connections across various industrial and commercial applications. Its durable construction, wide operating temperature range, and high current rating make it an ideal choice for demanding environments.

LP202205 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LP202205" in Eaton - Electronics Division LP202205.
  • Part Number
  • Manufacturer
  • Package
  • Description