EDAC 892-096-558-207
EDAC 892-096-558-207
feed

EDAC 892-096-558-207

Manufacturer No:

892-096-558-207

Manufacturer:

EDAC

Utmel No:

725-892-096-558-207

Package:

-

ECAD Model:

Description:

892-096-558-207 datasheet pdf and Card Edge Connectors - Edgeboard Connectors product details from EDAC stock available at Utmel

Quantity:

Unit Price: $94.319903

Ext Price: $94.32

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 37

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $94.319903

    $94.32

  • 10

    $88.981041

    $889.81

  • 100

    $83.944378

    $8,394.44

  • 500

    $79.192810

    $39,596.40

  • 1000

    $74.710198

    $74,710.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
892-096-558-207 information

Specifications
Product Details
EDAC 892-096-558-207 technical specifications, attributes, parameters and parts with similar specifications to EDAC 892-096-558-207.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole, Right Angle
  • Material - Insulation

    Material - Insulation is a parameter that refers to the type of material used to provide insulation in electronic components. Insulation is crucial in electronic devices to prevent electrical current from flowing where it is not intended to go, thus avoiding short circuits and other potential hazards. The material used for insulation can vary depending on the specific requirements of the component, such as temperature resistance, dielectric strength, and environmental factors. Common insulation materials include plastics, ceramics, and various types of coatings designed to provide reliable and effective insulation in electronic components.

    Polyphenylene Sulfide (PPS)
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    892-096
  • Mfr
    EDAC Inc.
  • Product Status
    Active
  • Contact Materials
    Copper Alloy
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    892
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Solder
  • Number of Positions
    96
  • Color
    Black
  • Number of Rows
    2
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Cantilever
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.100 (2.54mm)
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Card Type

    In the context of electronic components, the parameter "Card Type" typically refers to the physical form factor or shape of the component. It describes the specific design and layout of the component, which can vary depending on its intended use and compatibility with other components or systems. For example, common card types in electronics include PCI cards, SIM cards, and memory cards, each designed for specific functions and applications. Understanding the card type is important for ensuring proper installation, compatibility, and functionality within an electronic system.

    Non Specified - Dual Edge
  • Read Out

    the process of removing information from an automatic device (such as a computer or sensor) and displaying it in an understandable form.

    Dual
  • Number of Positions/Bay/Row
    48
  • Flange Feature

    In electronic components, the term "Flange Feature" refers to a specific design element that involves a protruding rim or edge around the perimeter of the component. This flange feature serves multiple purposes, such as providing mechanical support, facilitating mounting or installation, enhancing stability, and improving heat dissipation. The flange feature can vary in size, shape, and material depending on the specific requirements of the component and its intended application. Overall, the presence of a flange feature in electronic components helps ensure proper functionality, durability, and ease of integration within electronic systems.

    Flush Mount, Top Opening, Threaded Insert, M3
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
  • Contact Finish Thickness

    Contact Finish Thickness refers to the measurement of the layer of conductive material applied to the surfaces of electrical contacts in electronic components. This thickness is critical as it influences the electrical conductivity, solderability, wear resistance, and overall performance of the connection. The materials used for the contact finish can include gold, silver, or other metals, and the specified thickness is designed to ensure reliable operation over the component's lifespan.

    10.0µin (0.25µm)
  • Card Thickness

    Card Thickness in electronic components refers to the measurement of the thickness of a printed circuit board (PCB) or a card used in electronic devices. It is an important parameter as it determines the overall size and form factor of the electronic component. The card thickness can vary depending on the specific requirements of the device and the components it houses. It is typically measured in millimeters or mils (1 mil = 0.001 inches) and is a critical consideration in the design and manufacturing of electronic products to ensure proper fit and functionality.

    0.054 ~ 0.070 (1.37mm ~ 1.78mm)
0 Similar Products Remaining

892-096-558-207 Overview

It's recommended you mount it type Through Hole, Right Angle.In this case, the 892 indicates the series of the device.

892-096-558-207 Features

892 series

892-096-558-207 Applications

There are a lot of EDAC
892-096-558-207 Edgeboard Connectors applications.


  • Digital signal processing
  • Scientific instruments
  • Rotary encoder
  • Displaying
  • Transducer
  • Microcontrollers.
  • Digital Storage Oscilloscope
  • Scientific instruments.
  • Music reproduction technology
  • Communication Systems
892-096-558-207 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "892-096-558-207" in EDAC 892-096-558-207.
  • Part Number
  • Manufacturer
  • Package
  • Description